TE Connectivity Magnet Wire Terminals 1601138-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.3 MM  [.13 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 22.15 MM  [.872 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 10.77 MM  [.424 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.3 MM  [.13 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 22.15 MM  [.872 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 10.77 MM  [.424 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1601138-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1601138-1
Magnet Wire Terminals 1601138-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 3.3 MM  [.13 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size (MM) : .56 - 2.06 Product Length : 22.15 MM  [.872 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 10.77 MM  [.424 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 3.3 MM  [.13 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 23 - 12
  • Magnet Wire Size (MM) : .56 - 2.06
  • Product Length : 22.15 MM  [.872 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 10.77 MM  [.424 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A135159TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A135159TR-ND
Terminals - Magnetic Wire Connectors A135159TR-ND
CONN MAG TERM 12-23AWG TAB

CONN MAG TERM 12-23AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A135159CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A135159CT-ND
Terminals - Magnetic Wire Connectors A135159CT-ND
CONN MAG TERM 12-23AWG TAB

CONN MAG TERM 12-23AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1601138-1
Terminals 1601138-1
Terminals 151-005-000= TAB 3.3X0.8 MEDSMZ

Terminals 151-005-000= TAB 3.3X0.8 MEDSMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1601138-1 A135159TR-ND 1601138-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details