TE Connectivity Splices 1601667-1

Description
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 26000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote
Description
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 26000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1601667-1 - TE Connectivity
Berwyn, PA, United States
Splices
1601667-1
Splices 1601667-1
Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Material Thickness : .51 MM  [.02 INCH ] Material Width : 3.91 MM  [.154 INCH ] Overall Length : 3.91 MM  [.154 INCH ] Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4000 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 26000 Product Type Features Barrel Style : Standard Barrel Type : Open Barrel Insulated : No Product Type : Splice Sealable : No Serrated : Yes Splice Type : Thru Splice Wire/Cable Type : Discrete Wire Termination Features Crimpband Type : RTM (Non-Magnetic Wire) Termination Method : Crimp

Body Features


  • Plating Material : Tin
  • Splice Material : Cold Rolled Steel

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Material Thickness : .51 MM  [.02 INCH ]
  • Material Width : 3.91 MM  [.154 INCH ]
  • Overall Length : 3.91 MM  [.154 INCH ]
  • Wire Diameter Range : 1.02 - 1.6 MM  [.04 - .063 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4000

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 26000

Product Type Features


  • Barrel Style : Standard
  • Barrel Type : Open Barrel
  • Insulated : No
  • Product Type : Splice
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Thru Splice
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Crimpband Type : RTM (Non-Magnetic Wire)
  • Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1601667-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details