Amphenol Industrial Accessory/Bulb/Cap/Contact/Transf SC000035

Description
CIRCULAR CONTACT, PIN, 18AWG, MALE, CRIMP, PRODUCT RANGE: MOTION GRADE A SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, FOR USE WITH: MOTION GRADE SERIES CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONTACT, PIN, 18AWG, MALE, CRIMP, PRODUCT RANGE: MOTION GRADE A SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, FOR USE WITH: MOTION GRADE SERIES CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 32082162 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
32082162
Accessory/Bulb/Cap/Contact/Transf 32082162
CIRCULAR CONTACT, PIN, 18AWG, MALE, CRIMP, PRODUCT RANGE: MOTION GRADE A SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, FOR USE WITH: MOTION GRADE SERIES CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, PIN, 18AWG, MALE, CRIMP, PRODUCT RANGE: MOTION GRADE A SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 18AWG, WIRE SIZE AWG MIN: 18AWG, FOR USE WITH: MOTION GRADE SERIES CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 32082162
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data