Radwell International Datasheets for Automotive Electrical Connectors
Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| AUTOMOTIVE ANALYZER CLIP, 20 AMP, 14 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE CLIP, 50 AMP, 8 AWG, CRIMP/SCREW WIRE CONNECTION, STEEL CLIP MATERIAL, ZINC PLATING MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE CONNECTOR CAPS & COVERS, DUST CAP, GRAY, PA GF, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE COUPLER, TYPE F, 1/2 INCH SERIESCOUPLER, 3/8 INCH FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE HOUSING, 2POS, PLUG; PRODUCT RANGE:HVP 800 SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; FOR USE WITH:AMP HVP 800 SERIES AUTOMOTIVE CONTACTS; CONNECTOR BODY MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), GLASS FILLED BODY... | |
| AUTOMOTIVE HOUSING, 70 POSITION, 13 A, 5.49 MM PITCH, 5 ROWS, MOUNTING FLANGE, RECEPTACLE (FEMALE). FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMOTIVE RELAY, 24 VDC, SPST-NO, PANEL MOUNT, QUICK CONNECT, DG85 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CONN D-SUBMINIATURE SKT 37 POS SOLDER RA THRU-HOLE 37 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR HOUSING / AUTOMOTIVE, HD36 SERIES, BAYONET COUPLING, WIRE-TO-WIRE, 21 POSITIONS, SHELL SIZE 18, PLG / 21P / AL / N / 20 / P, SEALABLE, CABLE MOUNT / FREE-HANGING,... | |
| CONNECTOR, CIRCULAR, SOCKET 37 POSITION, CRIMP, ST CABLE MOUNT, 37 TERMINALS, 1 PORT, AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 18-14 AWG, 13 AMP, NICKEL, SOLD PER UNIT (NOT PER REEL). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 30 POSITION, FEMALE RECEPTACLE, 150 HEADER SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, 24VDC 360OHM, 80A SPST-NO (35X33X50.2)MM, SOCKET AUTOMOTIVE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG ASSEMBLY, AUTOMOTIVE HOUSING, 2POS, HPCC SERIES, 350A. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE, AC MICRO (DUAL KEY), STRAIGHT FEMALE (INT THREADS), ST F (INT TH) EXCEPT MINI&M23, 3 PIN, 22 AWG PVC, IEC OR US OR AUTO, AUTOMOTIVE COLOR CODE, 1/4 X... | |
| RECEPTACLE, AC MICRO (DUAL KEY), STRAIGHT MALE, 5 PIN, 22 AWG PVC, IEC OR US OR AUTO, AUTOMOTIVE COLOR CODE, 1/2 X 14 NPT, 0.3 METER (1 FT.), STANDARD MATERIALS,... | |
| RECEPTACLE, CONNECTOR CYLINDRICAL CIRCULAR PIN 10 POS SOLDER CUP ST BOX MOUNT 10 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,AC MICRO (DUAL KEY),STRAIGHT MALE,STRAIGHT MALE,4 PIN,22 AWG PVC,IEC OR US OR AUTO,AUTOMOTIVE COLOR CODE,1/2 X 14 NPT,0.3 METER (1 FT.),STANDARD MATERIALS. FREE 2 YEAR RADWELL WARRANTY | |
| RECEPTACLE,MINI,STRA IGHT MALE,STRAIGHT MALE,5-PIN,16 AWG PVC,AUTOMOTIVE COLOR CODE,AUTOMOTIVE FOR MINI,1/2 X 14 NPT,0.3 METER (1 FT.),STANDARD MATERIALS. FREE 2 YEAR RADWELL WARRANTY |