Mueller Electric Company connector accessories BU-21APS

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-21APS
connector accessories BU-21APS
Connector Accessory

Connector Accessory

Buy Now
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric - 17AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric
17AH8750
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric 17AH8750
AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Test Clip, 1.063In, 50A; Connector Type Mueller Electric - 16F6679 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1.063In, 50A; Connector Type Mueller Electric
16F6679
Test Clip, 1.063In, 50A; Connector Type Mueller Electric 16F6679
TEST CLIP, 1.063IN, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Marked Positive RoHS Compliant: Yes

TEST CLIP, 1.063IN, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Marked Positive RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 61222973 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61222973
Connector/Terminal/Pin 61222973
AUTOMOTIVE CLIP, 50 AMP, 8 AWG, CRIMP/SCREW WIRE CONNECTION, STEEL CLIP MATERIAL, ZINC PLATING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

AUTOMOTIVE CLIP, 50 AMP, 8 AWG, CRIMP/SCREW WIRE CONNECTION, STEEL CLIP MATERIAL, ZINC PLATING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Clip; Steel; 50; Black; Battery and test work; BU Series - 70188558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Steel; 50; Black; Battery and test work; BU Series
70188558
Clip; Steel; 50; Black; Battery and test work; BU Series 70188558
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-21APS 17AH8750 16F6679 61222973 70188558
Product Name connector accessories Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric Test Clip, 1.063In, 50A; Connector Type Mueller Electric Connector/Terminal/Pin Clip; Steel; 50; Black; Battery and test work; BU Series
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details