TE Connectivity Automotive Headers 2141227-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2141227-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2141227-1
Automotive Headers 2141227-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Retention Type : Locking Interface Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin, Tab
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Bus Bar
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Automotive Connectors - 2543427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2543427
Automotive Connectors 2543427
TE Connectivity 2141227-1

TE Connectivity 2141227-1

Supplier's Site
Automotive Connectors - 2543428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2543428
Automotive Connectors 2543428
TE Connectivity 2141227-1

TE Connectivity 2141227-1

Supplier's Site
Free Hanging, Panel Mount - 2141227-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2141227-1-ND
Free Hanging, Panel Mount 2141227-1-ND
2 Position Rectangular Connector Solder Silver

2 Position Rectangular Connector Solder Silver

Buy Now Datasheet
Connector/Terminal/Pin - 94446765 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
94446765
Connector/Terminal/Pin 94446765
AUTOMOTIVE HOUSING, 2POS, PLUG; PRODUCT RANGE:HVP 800 SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; FOR USE WITH:AMP HVP 800 SERIES AUTOMOTIVE CONTACTS; CONNECTOR BODY MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), GLASS FILLED BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUTOMOTIVE HOUSING, 2POS, PLUG; PRODUCT RANGE:HVP 800 SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS; FOR USE WITH:AMP HVP 800 SERIES AUTOMOTIVE CONTACTS; CONNECTOR BODY MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), GLASS FILLED BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2141227-1 2543427 2141227-1-ND 94446765
Product Name Automotive Headers Automotive Connectors Free Hanging, Panel Mount Connector/Terminal/Pin
Connector Type Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Multi Purpose - 1734-1142-2-ND - DigiKey
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1949-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers