Solid Copper , 3⁄16 in. Width, Clips
BU-27 and BU-48B steel; BU-27C and BU-48C solid copper.
Jaw opening 1⁄2 " (12.7 mm) (Max.).
AUTOMOTIVE CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Teeth Mesh On 3 Sides Of The Jaw; Overall Length:2" RoHS Compliant: Yes
AUTO ANALYZER CLIP, COPPER, 20A, 12.7MM; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
AUTOMOTIVE ANALYZER CLIP, 20 AMP, 14 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, COPPER. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-48C | 70188609 | 28F538 | 17AH8818 | 61217837 |
| Product Name | connector accessories | Clip; Solid Copper; 3/16 in. | Automotive Clip, 0.5In, 20A; Connector Type Mueller Electric | Auto Analyzer Clip, Copper, 20A, 12.7Mm; Connector Type Mueller Electric | Connector/Terminal/Pin |
| Termination | Crimp/Screw |