Radwell International Datasheets for Safety Sensor Switches

Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more

Page: 1 2 3 4
Product Name Notes
(023414) TAPERED ROLLER BEARING, DOUBLE INTERLOCK, 3INCH BORE, FOUR BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
(101204290) ACTUATOR, FOR MZM100, 2PNP SAFETY OUTPUTS,. FREE 2 YEAR RADWELL WARRANTY
(1061709) 5 PIN FLEXI LOOP NODE FOR DUAL-CHANNEL EQUIVALENT ELECTRO-MECHANICAL SAFETY SWITCHES,FLN-OSSD100 0105, FLN-OSSD1000105 FLEXI. FREE 2 YEAR RADWELL WARRANTY
(541380) ACTUATOR - NEW PSENCODE 3 POSITION SAFE POSITION SENSORS. FREE 2 YEAR RADWELL WARRANTY
(6034870) L21 SENDER, METAL HOUSING, RANGE 60M, AXIAL OPTICS,L21S-33MA2A, L21S-33MA2A LIGHT BARR. FREE 2 YEAR RADWELL WARRANTY
059449, SAFETY SWITCH SERIES NP2. FREE 2 YEAR RADWELL WARRANTY
082123, SAFETY SWITCH, METAL HOUSING, SEPARATE ACTUATOR, SLOW-ACTION SWITCHING CONTACT 3NC 1NO, WITHOUT LED, THREAD M20X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
082276, SAFETY SWITCH, CABLE ENTRY M20 X 1.5, 4 AMP, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
083688, GATE SWITCH, NP SAFETY, MECH SAFETY SWITCHES, 1 N.O./1 N.C. POSITIVELY DRIVEN CONTACT, 5 WAY ENTRY HEAD, REINFORCED THERMOPLASTIC BODY, MOUNTING TO DIN EN 50047, M20 X 1.5 CABLE...
083690, SAFETY SWITCH, 4 AMP, 24 VDC / 230 VAC. FREE 2 YEAR RADWELL WARRANTY
084495, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC, ROUNDED PLUNGER, VERTICAL APPROACH DIRECTION, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
084498, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 2NC 1NO, ROUNDED PLUNGER, VERTICAL APPROACH DIRECTION, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
084523, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, ROLLER ARM, HORIZONTAL APPROACH DIRECTION, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
084548, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 2NC 1NO, HINGED ACTUATOR, SOLID SHAFT LENGTH 75 MM, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
084560, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, HINGED ACTUATOR, HOLLOW SHAFT INTERNAL DIAMETER 8.2 MM, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
088583, SAFETY SWITCH, SINGLE HOLE, FIXING LIMIT SWITCH, 4 AMP, 15 VAC, 230 V, STEEL ROLLER PLUNGER, M12 X 1.5 CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY
089481, SAFETY SWITCH, AC-15, 4A, 230V, DC-13, 24A, 1MA. FREE 2 YEAR RADWELL WARRANTY
095366, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 2NC, HINGED ACTUATOR, SOLID SHAFT LENGTH 75 MM, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
095375, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, ROUNDED PLUNGER, VERTICAL APPROACH DIRECTION, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
100 AMP, 600 VAC/VDC, 3 POLE FUSED SAFETY SWITCH NEMA 1, 30 HP AT 480 VAC (SINGLE PHASE), 75 HP AT 600 VAC, 50 HP AT 600 VDC (TRIPLE PHASE),...
1029815, SAFETY SWITCH, 1NO/2NC, 10N RETAINING FORCE, IP67, 15MA, 24VDC, TEMPERATURE -25 TO 60C. FREE 2 YEAR RADWELL WARRANTY
111834, SAFETY LIMIT SWITCH, 24 VDC, 4A, SVM5 PLUG CONNECTION. FREE 2 YEAR RADWELL WARRANTY
120V 60HZ 0.100/0.63A. FREE 2 YEAR RADWELL WARRANTY
16MM E-STOP SWITCH, IP65, TURN-TO-RELEASE, ILLUMINATED 23.5MM ROUND HEAD, SPDT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
30 AMP, 600 VAC/VDC, 3 POLE NONFUSED SAFETY SWITCH NEMA 12, 10 HP AT 600 VAC, 15 AT 600 VDC (SINGLE PHASE), 30 HP AT 600 VAC, 15 HP AT...
30MM FULL VOLTAGE, PUSH PULL, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY
60 AMP, 600 VAC/VDC, 3 POLE FUSED SAFETY SWITCH NEMA 12, 20 HP AT 480 VDC (SINGLE PHASE), 50 HP AT 600 VAC, 30 HP AT 600 VDC (TRIPLE PHASE),...
63000600, SAFETY LOCKING DEVICE, SERIES L100, LOCKING DEVICE WITH GUARD INTERLOCKING ACCORDING TO ISO 14119, AUXILIARY RELEASE, 63000600. FREE 2 YEAR RADWELL WARRANTY
63000601, SAFETY LOCKING DEVICE, ELECTROMAGNETIC, L100 SERIES, 0.5 AMP MAGNET, 1NC/NO, 24 VDC MAGNET VOLTAGE, 10 AMP, 400 VAC, 500 VDC, SCREW TERMINAL, THROUGH-HOLE MOUNTING, -25 TO +60 DEGREE C,...
84564, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 2NC, SEPARATE ACTUATOR, PLUG CONNECTOR M12 4-PIN, 084564. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, MAGNETIC, 3 MM OPERATING DISTANCE, FOR USE W/ MAGNETIC SAFETY SWITCHES, 30 V, 10 W, (512110). FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, W/ASSURED OPERATING DISTANCE 3 MM, ORDER NO.: 514110, FOR SAFTEY SWITCH, 2 REED CONTACTS, N/O. FREE 2 YEAR RADWELL WARRANTY
AFETY SWITCH, WITH SEPARATE ACTUATOR, 1 NO, 2 NC, SLOW ACTION, POSITIVE OPENING, POLYMER HOUSING, THREADED M20X1.5 CONDUIT ENTRY, IP67. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CONTACT, NEMA SIZE 00-6. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH KIT, 100 AMP, 60 HZ, SINGLE THROW, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY
COMEPI EYE BOLT, GALVANIZED STEEL, 83MM LENGTH, M8 X 1.25 THREADS. FOR USE WITH CABLE-PULL SAFETY SWITCHES. EYE BOLT ONLY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
COMEPI Safety Systems KEY17
COMEPI Safety Systems KEY35
CONNECTOR, PIN AND SLEEVE DEVICE, IEC, MALE PLUG, 3-POLE, 4-WIRE GROUNDING, 32 AMP / 380-480 VOLT, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Safety Systems J20
CUTLER HAMMER Safety Systems LS-S11-ZB
DISCONNECT SWITCH, 600V, 30-200AMP, 60HZ, SINGLE THROW, TYPE 1/3R/12 MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, NON-FUSIBLE, 30 AMP, 600 VAC/VDC, 3 POLE, NEMA 12 & 3R, 10 HP AT 600 VAC (SINGLE PHASE), 30 HP AT 600 VAC (TRIPLE PHASE). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 06/23/2023, SAFETY SWITCH, SINGLE THROW, HEAVY DUTY, 3 PHASE, 2 POLE, 100 AMP, 250 VDC, 240 VAC, NEMA 1 STEEL, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/23/2023, SAFETY SWITCH, SINGLE THROW, HEAVY DUTY, 3 PHASE, 2 POLE, 60 AMP, 250 VDC, 240 VAC, NEMA 1 STEEL, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/23/2023, SAFETY SWITCH, SINGLE THROW, HEAVY DUTY, FUSIBLE DISCONNECT, 3 PHASE, 3 POLE, 30 AMP, 250 VDC, 240 VAC, NEMA 3R GALVANNEALED STEEL, 4-WIRE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 07/03/2023, SAFETY SWITCH, 200 AMP, 240 VAC, 250 VDC, 2 POLE FUSED, NEMA 1, 15 HP AT 240 VAC (SINGLE PHASE), 60 HP AT 240 VAC, 40...
DISCONTINUED BY MANUFACTURER, CONTROL ASSEMBLY, FOR HAZARDOUS LOCATIONS, PUSHBUTTON CONTROL, 2 BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SAFETY SWITCH, FUSIBLE, 30 AMP, 3 POLE, 600 VAC, NEMA 1, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, HEAVY DUTY, FUSIBLE, 3 POLE, 240 VOLT, 60 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOOR SWITCH 80AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENABLING SWITCH, JSHD2C TYPE E, POSITION PUSHBUTTON, 3 CABLES 200MM, AU, IP54, (2TLA020001R10000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCLOSED SAFETY SWITCH, NON-FUSIBLE, NEMA 4X, HINGED DOOR, BLACK PISTOL GRIP ROTARY HANDLE, 480 VAC, 60 AMP, 3 PHASE, 3 POLE, SINGLE THROW, INDOOR/OUTDOOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, GENERAL DUTY SAFETY DISCONNECT SWITCH, 1 PHASE, 2 POLES, 240 VAC, 100 AMP, 3 WIRE, FUSIBLE TYPE, ACCEPTS CLASS R FUSES, SINGLE STYLE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, GROUNDING KIT, 30-60 AMP, FOR SERVICE GROUND AND GROUNDING ELECTRODE CONNECTIONS, SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAVY DUTY SAFETY SWITCH, 100 AMP, 600 VAC, 3 POLE, NON-FUSIBLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAVY DUTY SAFETY SWITCH, WATER AND DUST TIGHT, NEMA 4 AND 5, 30 AMP, 240 VAC, 3 PHASE, 3 BLADES, 3 FUSES, 7-1/2 HP MAX. FREE 2...
DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 1NO+2NC SOLENOID, 1NO ACTUATOR, LOCKED W/ENERGISED SOLENOID, 24 VAC/DC, W/O LED, STRAIGHT ACTUATOR, SILVER CONTACTS, M23 CONNECTOR,...
DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 1NO+2NC SOLENOID, 1NO ACTUATOR, LOCKED W/ENERGISED SOLENOID, 24 VAC/DC, W/O LED, STRAIGHT ACTUATOR, SILVER CONTACTS, W/O CONNECTOR,...
DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 1NO+2NC SOLENOID, 1NO ACTUATOR, LOCKED W/ENERGISED SOLENOID, 24 VAC/DC, W/O LED, UNIVERSAL ACTUATOR, SILVER CONTACTS, M23 CONNECTOR,...
DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, HS1C SERIES, SAFETY SWITCH, SPRING LOCK, IP66 ENCLOSURE, WITH STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, MECHANICAL, VERTICAL ARRANGEMENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3 NC, 10A, 6KV, A300-Q300, WIRE 16-14 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SAFETY SWITCH, 1 NO & 1 NC CONTACTS, 100MA SWITCHED, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SAFETY SWITCH, 30VDC, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL/ELECTRICA L INTERLOCK, 2 NORMALLY CLOSED, 10 AMP, 0.5 NM TORQUE, 135006 (910-304-603). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEUTRAL ASSEMBLY, INSULATED, GROUNDABLE, 277/480 VAC, 125/250 VDC, 100 AMPS, LUG TERMINALS, FOR USE W/ COPPER CONDUCTORS ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUIET SWITCH, 15AMP, 120-277VAC, 3-WAY, SIDE WIRED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY DISCONNECT SWITCH, 30 AMP, 240 VAC, 2 POLES, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1NC/1NO CONTACT, 250 VAC/VDC, 10 AMP (AC) / 8 AMP (DC) MAX CURRENT, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 2 SLOW ACTING, 4NC, 24VDC, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 250 VAC, 24 VDC, 10 AMP, 1 NC / 1 NO, SWITCHING ELEMENT, ALUMINUM, 032459. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, TREADED BARREL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY KEY ADAPTER, I1000 SERIES, WITH KEY CODE NO 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY KEY ADAPTOR, I1000 SERIES, KEY CODE NO 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, INTERLOCK SWITCH, 6 AMPS, 300 VAC, MKEY4, NPT, 2 NC/1 NO, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH ENCLOSURE, TYPE NF, 100AMP, 3POLE, 600VAC, NON-FUSED, NEMA-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH INTERLOCK, SPRING LOCK, 2 AMP, 250 VAC/DC, SCREW MOUNT CABLE, NC, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 10 AMP, 15 VAC, DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 100 AMP, 3 POLE, 600 V, NON-FUSED, NEMA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 100 AMP, 3 POLE, 600 VAC, NON-FUSIBLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 15 HP, 100 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 3 POLE, 600 VAC, 30 AMP, TYPE 4/4X RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 240/600 VAC, 250 VDC, 3 PHASE, NON-FUSED, TYPE 12 ENCLOSURE, NEMA3R, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30AMP, 3P, 240V, NO-FUSE, GD TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 3POLE , 240 VAC, FUSIBLE, NEMA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 600 VAC, 15-30 HP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60AMP, 2POLE, 240V, NEMA1 FUSIBLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60AMP, 3POLE, 240V, NON-FUSED, 3W, GD TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, ENCLOSURE TYPE1, 30 AMP, 3 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 50 HP, 600 VAC/DC, 60 AMPS, 3-WIRE, 3-POLE, NEMA 4/4X/5, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30 AMP, 3 POLE, 30 HP, 600 VAC/DC, INTERLOCK KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, LOW VOLTAGE, GENERAL DUTY, 2-POLE, 2-FUSE, SOLID NEUTRAL FUSED, TYPE 1 ENCLOSURE (INDOOR), 240VAC (30A), HORSE POWER (STD TIME DELAY) FUSED: 1-PH 2-W (1-1/2 3),...
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, NON FUSIBLE, HEAVY DUTY, 600 V, 30 AMP, 3 POLE, 3 WIRE, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, NONFUSIBLE, HEAVY DUTY, 30 AMPS, 3 POLES, 30 HP, 600 VOLTS AC/DC, NEMA 4 4X 5, STAINLESS STEEL 304. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SINGLE TROW, FUSIBLE, 15HP, 600VAC, 30A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, TYPE 1, 4 AMP @ 230 VAC, 4 AMP @ 24 VDC, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SYSTEM, SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFTEY SWITCH 6AMP 230V W/O ACTUATOR W/O BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHOCKLESS STATIC NEUTRALIZING BAR, 7000V, RMS, 1200FT/,IM MAX SPEED OF TARGET MATERIAL, 144 INCH MAX LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, INTERLOCK SAFETY, NEMA 1, FUSIBLE, HEAVY-DUTY, 30 AMP, 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, NONFUSIBLE HD, 600V, 60A, 3P, NEMA7,9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 4 POLE, W/ KEY. FREE 2 YEAR RADWELL WARRANTY
EASY SERIES DUAL (COVER AND WALL) TAMPER SWITCH. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL INTERLOCK FOR SIZE3-4. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-MECHANICAL SAFETY SWITCH, I12S, 2 NC / 1 NO, 3 AMP @ 240 VAC, 2 AMP @ 24 VDC, CBL GLAND, 1 X M16, (6025059). FREE 2 YEAR RADWELL WARRANTY...
ELECTROMECHANICAL SAFETY SWITCH WITHOUT GUARD LOCKING, NZ VZ ROBUST SAFETY SWITCH, PLUG CONNECTOR MR9, TYPE 11AMP, 24VDC (ORDER NO. 098445). FREE 2 YEAR RADWELL WARRANTY
ENCLOSED SWITCH, FUSIBLE, SAFETY SWITCH WITH NEUTRAL, GENERAL DUTY, 30 AMP, 240V, DOUBLE POLE, INDOOR. FREE 2 YEAR RADWELL WARRANTY
EUCHNER Electrical Products NM02AG-SM4
EUCHNER Electrical Products NM02VZA-SM4
EUCHNER Electrical Products NM11RBA-M
EUCHNER Electrical Products NM12HBA-M
EUCHNER Electrical Products NP1-628AS-M
EUCHNER Electrical Products NP3-638AB
EUCHNER Electrical Products NZ1VZ-2131E-M
EUCHNER Electrical Products NZ1VZ-528E-M
EUCHNER Safety Systems NM12VZA-M
EUCHNER Safety Systems NP1-638AS-M
EUCHNER Safety Systems NP1-648AB-M
FUSED SAFETY SWITCH, NEMA 3R, 30 AMP, 600 VAC/VDC, 3 POLE, 7.5 HP AT 480 VAC (SINGLE PHASE), 20 HP AT 600 VAC, 10 HP AT 600 VDC (TRIPLE PHASE),...
FUSIBLE SAFETY SWITCH ,GENERAL DUTY 100 AMP 240-VOLT 2-POLE OUTDOOR WITH NEUTRAL, FUSED GD TYPE 3R, 100A 2P 240V 3W. FREE 2 YEAR RADWELL WARRANTY
FUSIBLE SAFETY SWITCH, ENCLOSED, HEAVY DUTY, 30 AMP, 600 V, 2 POLE, 2 WATT, TYPE 1. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUT, NON-ADHERENT PLASTIC, RED, 2-1/2 IN TO 6 IN. FREE 2 YEAR RADWELL WARRANTY
GENERAL DUTY ENCLOSED SWITCH, 60 AMPS, 240VAC, 250VDC, NEMA 3R, 3 POLE, 3 WIRE, NON-FUSIBLE, OUTDOOR SAFETY SWITCH, STEEL, 10HP. FREE 2 YEAR RADWELL WARRANTY
GENERAL DUTY SAFETY SWITCH, 100AMP 3POLE, 240VOLTS 3WATT, NON-FUSED GD TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
GF321NRA SAFETY SWITCH, 30A, GF, SAFETY SWITCH, 240V, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
GF325NA SAFETY SWITCH, 400A, GF, SAFETY SWITCH, 240V, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
GNF322A SAFETY SWITCH, 60A, GNF, SAFETY SWITCH, 240V, 60 AMP. FREE 2 YEAR RADWELL WARRANTY
GNF323 SAFETY SWITCH, 100A, GNF, SAFETY SWITCH, 240V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, 2TERMINALS, TOP MOUNT, 1.75 IN LENGTH, W/SCREWS, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
GROUNDING SWITCH 15A 120-277VAC SINGLE POLE BROWN. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, 3 POLE, 4 WIRE, 600 VAC, 250 VDC, 30 AMP, N1. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, 60 AMP, 3 POLE, 600 V, 3 W, NON-FUSED, TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, FUS, 2 POLE, 3 WIRE, 240 VAC, 100 AMP, 250 VDC, NEMA TYPE 1. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, FUSIBLE, 3P4W, 240V, 200A, N3R. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SAFETY SWITCH, LOW VOLTAGE CIRCUIT PROTECTION, 3-POLE, 3-FUSE, FUSED IN A TYPE 1 ENCLOSURE (INDOOR)., 600VAC, 400A. FREE 2 YEAR RADWELL WARRANTY
HF363 SAFETY SWITCH, 100A, HF, SAFETY SWITCH, 600V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
HF363R SAFETY SWITCH, 100A, HF, SAFETY SWITCH, 600V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
HN623 SAFETY SWITCH, 100A, HN, SAFETY SWITCH, 600V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
HNF362J SAFETY SWITCH, 60A, HNF, SAFETY SWITCH, 600V, 60 AMP. FREE 2 YEAR RADWELL WARRANTY
HU362AWK SAFETY SWITCH, 60A, HU, SAFETY SWITCH, 600V, 60 AMP. FREE 2 YEAR RADWELL WARRANTY
I10 SERIES ELECTRICAL LOCKING: 24VDC, 4 NC / 0 NO, M20 CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
I10 SERIES MECHANICAL LOCKING: 24VDC, 2 NC/2 NO, M20 CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY
IDEC Electrical Products HS5D-02RN
IDEC Electrical Products HS7A-DMP5012
IDEC Safety Systems HS1L-DQ44KMSR-R
IDEM SAFETY SWITCH SET, NON-CONTACT CODED MAGNETIC, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), PLASTIC HOUSING, 88 X 25MM, 8-PIN M12 QUICK-DISCONNECT, 9.8IN/250MM CABLE LENGTH.. FREE 2 YEAR RADWELL...
IDEM SAFETY SWITCH SET, NON-CONTACT MAGNETIC, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), PLASTIC HOUSING, 88 X 25MM, PIGTAIL, 6.5FT/2M CABLE LENGTH.. FREE 2 YEAR RADWELL WARRANTY
IDEM SAFETY SWITCH SET, NON-CONTACT MASTER CODED RFID, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), PLASTIC HOUSING, 88 X 25MM, PIGTAIL, 16.4FT/5M CABLE LENGTH.. FREE 2 YEAR RADWELL WARRANTY...
IDEM SAFETY SWITCH SET, NON-CONTACT UNIQUELY CODED RFID, MAGNETIC, 24 VDC TO LOCK, 1000N HOLDING FORCE, (2) N.C. SAFETY OUTPUT(S), DIE-CAST ALUMINUM HOUSING, 64 X 96 X 37MM, (1) 8-PIN...
IDEM SAFETY SWITCH SET, NON-CONTACT UNIQUELY CODED RFID, MAGNETIC, 24 VDC TO LOCK, 600N HOLDING FORCE, (4) N.O., (2) N.C. SAFETY OUTPUT(S), 316 STAINLESS STEEL HOUSING, 64 X 96 X...
IDEM SAFETY SWITCH, TONGUE (KEY) INTERLOCK, SLOW ACTION BREAK BEFORE MAKE, (1) N.C. SAFETY OUTPUT(S), PLASTIC BODY, 316 STAINLESS STEEL HEAD, (1) M16 CABLE ENTRY.. FREE 2 YEAR RADWELL WARRANTY...
IDEM SAFETY SWITCHES Electrical Products LPC-110007
IDEM SAFETY SWITCHES Electrical Products MGL-1P-M-463004
IDEM SAFETY SWITCHES Electrical Products MPC-114114
IDEM SAFETY SWITCHES Safety Systems IDIS-190059
IDEM SAFETY SWITCHES Safety Systems KL1-P-221002
IDEM SAFETY SWITCHES Safety Systems KLM-202002
IDEM SAFETY SWITCHES Safety Systems KLP-201002
IDEM SAFETY SWITCHES Safety Systems KLP-201005
IDEM SAFETY SWITCHES Safety Systems KM-203002
IDEM SAFETY SWITCHES Safety Systems LPC-110006
IDEM SAFETY SWITCHES Safety Systems MPR-114005
IEC MECHANICALLY INTERLOCKED RECEPTACLE, PIN AND SLEEVE DEVICE, 3P4W, 60A 3P 250V, FUSE. FREE 2 YEAR RADWELL WARRANTY
IEC MECHANICALLY INTERLOCKED RECEPTACLE, PIN AND SLEEVE DEVICE, 4P5W, 30A 120/208V, W/T. FREE 2 YEAR RADWELL WARRANTY
IEC MECHANICALLY INTERLOCKED RECEPTACLE, PIN AND SLEEVE DEVICE, WATERTIGHT, INDUSTRIAL GRADE, 100 A, 3 PHASE, 3 POLE, 480 VAC, 48000 W, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
IEC MECHANICALLY INTERLOCKED RECEPTACLE, PIN AND SLEEVE DEVICE,3P4W, 60A 3P 480V,FUSE. FREE 2 YEAR RADWELL WARRANTY
IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 30A 3-PHASE WYE 120/208V AC, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, RECEPTACLE, 30A 3-PHASE DELTA 250V AC, 3-POLE 4-WIRE GROUNDING, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, 1091946, 24 VDC, M12, NICKEL-PLATED BRASS, CYLINDRICAL, NON-FLUSH, REPLACEMENT FOR IN30-E0407K (6034582). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SWITCH, 2 M, NO-LOAD CURRENT 3MA, OPPERATING CURRENT 200MA, N.O., OPERATING VOLTAGE (MIN.) 10V, OPERATING VOLTAGE (MAX) 40V. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SWITCH, 6-48VDC, 300MA. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, CIRCUIT-LOCK, UNFUSED SAFETY-SHROUD ENCLOSURE, TWIST LOCK RECEPTACLE, MECHANICAL, 30 AMP, 600 VAC, SINGLE CONDUCTOR, TYPE 4/4X/12K ENCLOSURE RATING, GRAY. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 2NC SOLENOID, 2NC ACTUATOR, ESCAPE BUTTON RELEASE, 24 VAC/DC, 2X GREEN LED, EXTENDED RELEASE BUTTON, W/O ACTUATOR, SILVER CONTACTS, W/O...
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 2NC SOLENOID, 2NC ACTUATOR, KEY RELEASE, 24 VAC/DC, W/O LED, UNIVERSAL ACTUATOR, SILVER CONTACTS, W/O CONNECTOR, -25...60 DEGREES C. FREE...
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 2NC SOLENOID, 2NC ACTUATOR, LOCKED W/DE-ENERGISED SOLENOID, 24 VAC/DC, 2X GREEN LED, UNIVERSAL ACTUATOR, SILVER CONTACTS, W/O CONNECTOR, -25...60 DEGREES...
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 3NC SOLENOID, 1NC ACTUATOR, LOCKED W/DE-ENERGISED SOLENOID, 120 VAC/DC, 2X GREEN LED, UNIVERSAL ACTUATOR, SILVER CONTACTS, W/O CONNECTOR, -25...60 DEGREES...
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 1NC SOLENOID, 1NO+2NC ACTUATOR, LOCKED W/DE-ENERGISED SOLENOID, 24 VAC/DC, W/O LED. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 1NO+1NC SOLENOID, 2NC ACTUATOR, LOCKED W/DE-ENERGISED SOLENOID, 24 VAC/DC, 2X GREEN LED. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 1NO+1NC SOLENOID, 2NC ACTUATOR, LOCKED W/ENERGISED SOLENOID, 24 VAC/DC, 2X GREEN LED. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 1NO+2NC SOLENOID, 1NC ACTUATOR, ESCAPE BUTTON RELEASE, 24 VAC/DC, 2X GREEN LED. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 2NC SOLENOID, 2NC ACTUATOR, ESCAPE BUTTON RELEASE, 24 VAC/DC, 2X GREEN LED. FREE 2 YEAR RADWELL WARRANTY
INTERLOCK SWITCH, LS-TITAN SERIES, KEY/TONGUE ACTUATION, SCREW TERMINATION, 6 AMP @ 230 VAC / 3 AMP @ 24 VDC CONTACT RATING, 1 NORMALLY OPEN / 1 NORMALLY CLOSED CONTRACTS, IP65...
INTERLOCK SWITCH, NON-LOCKING, KEY/TONGUE, 2.5A, 300VAC, IP67. FREE 2 YEAR RADWELL WARRANTY
ISOLATOR SWITCH, 30 AMP RATING, 600 VAC, PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
ITE SIEMENS Electrical Products GF321N
ITE SIEMENS Electrical Products HF321NR
ITEM SAFETY SWITCH, NONFUSIBLE, AMPS AC 100, 600VAC, PHASE 3, 100 HP @ 600VAC, NEMA ENCLOSURE TYPE 3R, IP RATING 20, 304 STAINLESS STEEL, 3 WIRES, 3 POLES, CONTACT FORM...
KATKO Safety Systems LK10UL-Y/R
KEYENCE CORP Electrical Products GS-11PC
KEYENCE CORP Electrical Products GS-71P5
KEYENCE CORP Electrical Products GS-71PC
KEYENCE CORP Safety Systems GS-11P10
KEYENCE CORP Safety Systems GS-51PC
KEYLOCK SWITCH, NON-ILLUMINATED, DPDT, 3 AMP, 240-600 VAC, 250 VDC, SCREW TERMINATION, 90 DEGREE INDEXING, ZINC HOUSING. FREE 2 YEAR RADWELL WARRANTY
LEUZE Safety Systems L100-P3C3-M20-SLM24
LIMIT SWITCH, COMPACT DOOR INTERLOCK + 90 DEG, ACT. NO+2NC, SLOW ACTION BBM PLASTIC BODY, 1 X PG13.5 ENTRY. FREE 2 YEAR RADWELL WARRANTY
LOCKING DEVICES, TWIST-LOCK®, CORROSION RESISTANT SINGLE FLUSH RECEPTACLE, PANEL MOUNT, SCREW, 125 VAC, 20 A,. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE CIRCUIT PROTECTION HEAVY DUTY SAFETY SWITCH, 3 POLE, 3 FUSE, 240 VAC, 60 AMP, SOLID NEUTRAL FUSED IN A TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE CIRCUIT PROTECTION HEAVY DUTY SAFETY SWITCH, 3-POLE, 3-FUSE, SOLID NEUTRAL FUSED, TYPE 3R ENCLOSURE (OUTDOOR), RATED 240VAC (30A). FREE 2 YEAR RADWELL WARRANTY
LOW-VOLTAGE HEAVY-DUTY SAFETY SWITCH, 3-POLE, 3-FUSE, SOLE NEUTRAL FUSED IN A TYPE 3R ENCLOSURE (OUTDOOR), 600VAC, 400A. FREE 2 YEAR RADWELL WARRANTY
MA-21DPC10, (44507-0350), 10M CABLE, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SAFETY ,100MA,NON-ILLUMINAT ED, SCREW MOUNTING,SPST. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SAFETY SWITCH 1 N/O 1 N/C, 4-PIN M8 MALE CONNECTOR, SQUARE DESIGN, LED, IP67, SWITCHING DISTANCE 8 MM, HEIGHT DESIGN 13 MM, PU = 1 PIECE WITHOUT ACTUATOR, 522121.
MAGNETIC SAFETY SWITCH 1NO/1NC, 4-PIN M8 MALE CONNECTOR WITH LED, SQUARE DESIGN. IP67, OPERATING DISTANCE 8 MM, HEIGHT DESIGN 13 MM PU = 1 PIECE WITH ACTUATOR, 502221. FREE 2...
MAGNETIC SAFETY SWITCH, 1 PIECE ** WITHOUT ACTUATOR **, 2 N/O, 4-PIN M8 CONNECTOR, ROUND M30 DESIGN, IP67, 8MM OPERATING DISTANCE, 24 VDC, (525120). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SAFETY SWITCH, 1 PIECE WITH ACTUATOR, 2 N/O, 4-PIN M8 MALE CONNECTOR, ROUND M30 DESIGN, IP67, 8 MM SWITCHING DISTANCE, 24 VDC SUPPLY, (505220). FREE 2 YEAR RADWELL WARRANTY...
MECHAN CONTROLS Safety Systems MS5-21-DC-03M
MECHAN CONTROLS Safety Systems MS5-21-DC-LQD
MECHAN CONTROLS Safety Systems MS6-10-AC-06M
MECHAN CONTROLS Safety Systems MS8-SS-21-DC-05M
MECHANICAL INTERLOCK ASSEMBLY KIT, DRAWOUT 3 WAY, TYPE 32 CABLE,. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK DEVICE, 480 VAC, 30 AMP, FUSED, 3 PHASE, PIN AND SLEEVE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, EX9C, STANDARD, 115~185A. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, EX9CS, MINIATURE, 06~12A. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, FOR TESYS D CONTACTORS, INTERLOCKING ACCESSORY, 3-4 POLES, REVERSING, CHANGEOVER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, FREEDOM NEMA, 5X3 HORIZONTAL CONTACTOR ARRANGEMENT, FOR USE ON SIZES 2 A200 AND A900 STARTER, 1255C91G04. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, MOTOR DISCONNECT, 30 AMP, 600 VAC, 3 POLE, 1/3 PHASE, 5/25 HP. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK, NEMA SIZE 00-0-1, FOR USE WITH 3X3 5X5 POL. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL SAFETY SWITCH, PLUNGER STYLE, 2NC/1NO, 3A AT 240VAC, 3A AT 24VDC, 1XM20, 6025088, I10 SERIES. FREE 2 YEAR RADWELL WARRANTY
MINI DIN CABINET DOOR INTERLOCK, SCREW TERM, 2 N.C.. FREE 2 YEAR RADWELL WARRANTY
NF 16A, HF-SAFETY SWITCH, IEC. FREE 2 YEAR RADWELL WARRANTY
NG SERIES SAFETY LOCKING SWITCHES WITH RFID TECHNOLOGY, WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
NORGREN Electrical Products NSX-5
NS SERIES SAFETY LOCKING SWITCHES WITH RFID TECHNOLOGY, WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
OMRON Electrical Products G9SX-LM224-F10-RC
OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY
PILZ Electrical Products PSEN 1.2P-20/8MM/1 SWITCH
PILZ Electrical Products PSEN 1.2P-20/PSEN 1.2-20/8MM/1UNIT
PILZ Electrical Products PSEN 2.1P-21/8MM/LED/1SWI TCH
PILZ Electrical Products PSEN-CS1.1P
PILZ Electrical Products PSEN1.1P-20/PSEN1.1- 20/8MM/1UNIT
PILZ Safety Systems PSEN-2.1-10
PILZ Safety Systems PSEN-CS3.1
PILZ Safety Systems PSEN1.1P-22/PSEN1.1- 20/8MM/IX1/1UNIT
PILZ Safety Systems PSEN2.1P-21/PSEN2.1- 20/8MM/LED/1UNIT
PIN & SLEEVE, IEC, C, 4P5W, 16/20A 120/208V, IP67. FREE 2 YEAR RADWELL WARRANTY
PIN & SLEEVE, IEC, C, 4P5W, 20A 347/600V, IP67. FREE 2 YEAR RADWELL WARRANTY
PIN & SLEEVE, IEC, RECP, 3P4W, 30A 600V, S2 REV. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, CONNECTOR BODY, HEAVY DUTY PRODUCT, INDUSTRIAL GRADE, FEMALE, 60 AMP, 3-PHASE, 120/208 VAC, 4-POLE 5-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, INLET, 4P5W, 60/63A 120/208V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PLUG, 2P3W, 20A 480V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PLUG, 2P3W, 30A 125V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PLUG, 3P4W, 100A 125/250V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PLUG, 3P4W, 30 A MP, 3 POLE, 250 V, LO-PRO. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, PLUG, 4P5W, 16/20A 200-415V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, RECP, 2P3W, 30A 125V, 4X/69K. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE DEVICE, IEC, RECP, 3P4W, 30A 600V, S2. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE, INSULGRIP, PLUG, 3P4W, 200A 600V, S1 REV. FREE 2 YEAR RADWELL WARRANTY
PIZZATO Electrical Products FL 2078
PIZZATO Electrical Products FP 1878-M2
PIZZATO Electrical Products FP 20R2-L10F3
PIZZATO Electrical Products FR 1896
PIZZATO Electrical Products FR 2093-D1
PIZZATO Electrical Products FR 2093-D6
PIZZATO Electrical Products FR 2093-K40
PIZZATO Electrical Products FR 992-D1
PIZZATO Electrical Products FR 993-D1
PIZZATO Electrical Products FR 993
PIZZATO Electrical Products FR 996
PIZZATO Electrical Products FW 3492-D10M2
PIZZATO Electrical Products HP AA052D-0.2PM
PIZZATO Electrical Products HP AA052F-0.2PM
PIZZATO Safety Systems FG 60CD1D1A-F28
PIZZATO Safety Systems FG 60PD1E0A
PIZZATO Safety Systems FG 60YD1E0Z
PIZZATO Safety Systems FS 1896D024-F
PIZZATO Safety Systems FS 2996D024-F2
PIZZATO Safety Systems FS 2996D024-F3M2
PIZZATO Safety Systems FS 2996D024-F
PIZZATO Safety Systems FS 2996D024
PIZZATO Safety Systems FS 3096D024-M2
PIZZATO Safety Systems FS 3096D024
PIZZATO Safety Systems FS 3096E024-F1
PIZZATO Safety Systems FS 3098D024
PLASTIC ROLLER, C-H ADJUSTABLE, LEV ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
PQ4620G SAFETY SWITCH, 200A, PQ, SAFETY SWITCH, 600V, 200 AMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, DC 3WIRE,. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PIN & SLEEVE, IEC, P, 4P5W, 16/20A 120/208V, IP67. FREE 2 YEAR RADWELL WARRANTY
RFID SAFETY SWITCH, (541080), IP67, OPERATING DISTANCE 10 MM, PU = 1 PIECE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
RIDGID TOOL Electrical Products J-9301A
ROPE SAFETY SWITCH WITHOUT RESET FOR SIMPLE STOP, METAL HOUSING, THREE THREADED PG 13.5 CONDUIT ENTRIES, FL SERIES, 2NC SLOW ACTION (B9), IP67, POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY...
ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, THREE CONDUIT ENTRIES, 2 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY, NO CABLE GLAND,...
ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5 CONDUIT...
ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY,...
ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, TECHNOPOLYMER HOUSING, ONE CONDUIT ENTRY, 3 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5 CONDUIT ENTRY, NO CABLE...
S SW NEMA 3R GD, GDSS NF 3P3W 240V 30A NEMA 3R SERIES A. FREE 2 YEAR RADWELL WARRANTY
SAFETY DISCONNECT SWITCH, VBII SERIES, 3 PHASE, 3 POLE, 200 AMP, 240 VAC, NON-FUSIBLE TYPE. FREE 2 YEAR RADWELL WARRANTY
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X50MM MOVABLE PART, 1NO+2NC, SLOW ACTION, 0.2M CABLE LENGTH, MOVABLE PART AT RIGHT, BACK OUTPUT, M12 CONNECTOR, SILVER CONTACTS, 0 DEGREE ACTIVATION...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X50MM MOVABLE PART, 1NO+2NC, SLOW ACTION, INTEGRATED M12 CONNECTOR, MOVABLE PART AT RIGHT, BOTTOM OUTPUT, M12 CONNECTOR, SILVER CONTACTS, 0 DEGREE ACTIVATION...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X50MM MOVABLE PART, 1NO+2NC, SNAP ACTION, 2M CABLE LENGTH, MOVABLE PART AT RIGHT, BOTTOM OUTPUT, PVC CABLE, IEC 60332-1-2 OIL-RESISTANT, SILVER CONTACTS,...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X50MM MOVABLE PART, 2NC, SLOW ACTION, 0.1M CABLE LENGTH, MOVABLE PART AT RIGHT, BACK OUTPUT, M12 CONNECTOR, SILVER CONTACTS, 0 DEGREE ACTIVATION...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X50MM MOVABLE PART, 2NC, SLOW ACTION, 0.2M CABLE LENGTH, MOVABLE PART AT RIGHT, BACK OUTPUT, M12 CONNECTOR, SILVER CONTACTS, 0 DEGREE ACTIVATION...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X75MM MOVABLE PART, 1NO+1NC, SLOW ACTION, 2M CABLE LENGTH, MOVABLE PART AT RIGHT, BACK OUTPUT, PVC CABLE, IEC 60332-1-2 OIL-RESISTANT, SILVER CONTACTS,...
SAFETY HINGE SWITCH, HP SERIES, METAL HOUSING, 250VAC, 100X75MM MOVABLE PART, 1NO+1NC, SLOW ACTION, INTEGRATED M12 CONNECTOR, MOVABLE PART AT RIGHT, BOTTOM OUTPUT, M12 CONNECTOR, SILVER CONTACTS, 0 DEGREE ACTIVATION...
SAFETY INTERLOCK MECHANICAL 1NO 1NC 6AMP SOL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH ,2 N/C,1 N/O. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH AC15 DC13. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH ROTACAM 0.5-2AMP 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, 1NO/1NC, 3 AMP, ROHS COMPLIANT, ACTUATOR KEY SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, 3PST-NC/SPST-NO, 250VAC, PRODUCT RANGE:-, CONTACT CONFIGURATION:3PST-N C, SWITCH TERMINALS:SCREW, CONTACT VOLTAGE AC MAX:250V, CONTACT CURRENT AC MAX:12A, CONTACT VOLTAGE DC MAX:30V, CONTACT CURRENT DC MAX:12AROHS COMPLIANT: YES.
SAFETY INTERLOCK SWITCH, FR SERIES, 2NC, SLOW ACTION WITH SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, FS SERIES, 1NO+1NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ ENERGISED SOLENOID, 24 VAC/DC, STRAIGHT ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR, IP67. FREE 2 YEAR RADWELL...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, UNIVERSAL ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, W/O ACTUATOR, SILVER CONTACTS, M20X1.5 THREADED CONDUIT, W/O CONNECTOR. FREE 2...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ ENERGISED SOLENOID, 24 VAC/DC, ANGLED ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ ENERGISED SOLENOID, 24 VAC/DC, UNIVERSAL ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NO+1NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 120 VAC/DC, W/O ACTUATOR, SILVER CONTACTS, M20X1.5 THREADED CONDUIT, W/O CONNECTOR. FREE 2...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NO+1NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, JOINTED ACTUATOR, SILVER CONTACTS, M20X1.5 THREADED CONDUIT, W/O CONNECTOR. FREE 2...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NO+1NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, AUXILIARY KEY RELEASE, 24 VAC/DC, W/O ACTUATOR, SILVER CONTACTS, M20X1.5 THREADED CONDUIT, W/O...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NO+1NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, STRAIGHT ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE 2 YEAR RADWELL...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 1NO+2NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, AUXILIARY KEY RELEASE, 24 VAC/DC, STRAIGHT ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 2NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 120 VAC/DC, JOINTED ACTUATOR ADJUSTABLE IN 2 DIRECTIONS, SILVER CONTACTS, M20X1.5 THREADED CONDUIT,...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 2NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, JOINTED ACTUATOR ADJUSTABLE IN 2 DIRECTIONS, SILVER CONTACTS, M20X1.5 THREADED CONDUIT,...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 2NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, STRAIGHT ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 2NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ ENERGISED SOLENOID, 24 VAC/DC, STRAIGHT ACTUATOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, W/O CONNECTOR. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, IP67, 3NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC, W/O ACTUATOR, SILVER CONTACTS, M20X1.5 THREADED CONDUIT, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24VAC/DC. FREE 2...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, AUXILIARY KEY RELEASE,...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 1NO+1NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 1NO+2NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC. FREE 2 YEAR RADWELL...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 2NC SOLENOID ACTIVATED, 1NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 24 VAC/DC. FREE...
SAFETY INTERLOCK SWITCH, FS SERIES, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 3NC SOLENOID ACTIVATED, LOCKED ACTUATOR W/ DE-ENERGISED SOLENOID, 120 VAC/DC. FREE 2 YEAR RADWELL...
SAFETY INTERLOCK SWITCH, GKM SERIES, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, BBM SLOW ACTION, M12 MICRO CONNECTOR, 4 PIN, MALE, BOTTOM EXIT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, HS5L SERIES, 125VAC, 4PST-ND, NON-ILLUMINATED, REPLACES HS5E-D4403-G. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, MA SERIES, MAGNETICALLY ACTUATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, SLOW-ACTION SWITCHING CONTACT, 2NC+1NO, THREAD M16X1.5 FOR CABLE GLANDS, SEPARATE ACTUATOR, LONG HOUSING, IP67, (084454). FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, STANDARD TYPE, SINGLE OUTPUT, 3.4 WATT, 24 VDC POWER SUPPLY, 150 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, STANDARD, NON-CONTACT, PNP, 10 M CABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH, TONGUE (KEY) INTERLOCK, 90-DEGREE ADJUSTABLE HEAD, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), 40 X 118 X 41MM, DIE-CAST ALUMINUM BODY, DIE-CAST ALUMINUM HEAD.. FREE 2...
SAFETY INTERLOCK SWITCH, W/O ACTUATOR, W/O CONNECTOR, SILVER CONTACTS, PG 13.5 THREADED CONDUIT, IP67, 1NC SOLENOID ACTIVATED, 2NC ACTUATOR ACTIVATED, LOCKED ACTUATOR W/ ENERGISED SOLENOID, 24 VAC/DC. FREE 2 YEAR...
SAFETY INTERLOCK SWITCH, WITH SEPARATE ACTUATOR, CONTACT BLOCK: 2NC SLOW ACTION, PROTECTION DEGREE: IP67 ACCORDING TO EN 60529, POSITIVE OPENING: YES, FW SERIES. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH,1NO/1NC,SWITC H/ACTUATOR,30VDC 1AMP,230VAC 2AMP,PRE-WIRED,3M CABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, 092355, PLUG CONNECTOR MR8, 4 AMP, 250 VAC, 24 VDC, SLOW-ACTION SWITCHING CONTACT, IP65. FREE 2 YEAR RADWELL WARRANTY
SAFETY LOCK, I15 SERIES, ELECTRO-MECHANICAL, 1 NC SOLENOID MONITOR CONTACT, 2 NC DOOR MONITOR CONTACTS, 24 VDC, M20 CABLE GLAND, IP67, I15-MM0123, (6034024), ** ACTUATOR SOLD SEPARATELY. FREE 2 YEAR...
SAFETY LOCKING DEVICE, 24 VDC NOMINAL VOLTAGE, CABLE WITH PLUG M12, 5-PIN, FEMALE CONNECTOR, 150 MM CABLE, POWER TO LOCK, UNIVERSALLY CODED. FREE 2 YEAR RADWELL WARRANTY
SAFETY LOCKING DEVICE, ELECTRO-MECHANICAL, ACTUATOR ORDERED SEPARATELY, POWER TO RELEASE, 1 NC + 1 NO SOLENOID MONITOR, 2 NC + 1 NO DOOR MONITOR, 3X M20 CABLE GLAND, IP65, (6025113).
SAFETY LOCKING DEVICE, I110 LOCK, ELECTRO-MECHANICAL, 3 NC / 1 NO, 24 VDC, M20 CONDUIT ENTRY, 6035038. FREE 2 YEAR RADWELL WARRANTY
SAFETY LOCKING DEVICE, I14 SERIES MECHANICAL LOCKING, 24 VDC, 2 NC / 1 NO, M20 CONDUIT ENTRY, 6025060. FREE 2 YEAR RADWELL WARRANTY
SAFETY LOCKING DEVICE, MECHANICAL LOCKING, 24 VDC, 3 NC / 1 NO, M20, CONDUIT ENTRY, I10 SERIES, 6022580. FREE 2 YEAR RADWELL WARRANTY
SAFETY LOCKING SWITCHE, WITH RFID TECHNOLOGY, WITH ACTUATOR, NS SERIES. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, G9SX-NS SERIES, 3 WATT, DIN RAIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH , CIRCUIT PROTECTION, HEAVY DUTY, LOW VOLTAGE, 3P, NON-FUSED, TYPE 1 ENCLOSURE, 600VAC, 600AMPS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH ,WITH MANUAL MECHANICAL DELAY, AND SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH 10AMP 250V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH 30AMP 600VAC 3POLE FUSIBLE NEMA1. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH 6AMP 230VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH FOR HINGED DOORS, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES, 1NO+2NC SLOW ACTION (B20), IP67, POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH MECHANISM, 30/60/100 AMPS HEAVY DUTY, 60/100 AMPS, GENERAL DUTY. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH SET, NON-CONTACT CODED MAGNETIC, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), PLASTIC HOUSING, 88 X 25MM, PIGTAIL, 16.4FT/5M CABLE LENGTH.. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH SOLENOID LOCK. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH W/INTERLOCK MOVABLE SAFETY GUARDS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH MANUAL MECHANICAL DELAY AND SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH MANUAL, MECHANICAL DELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH SEPARATE ACTUATOR, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, IP67, WITHOUT KEY. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH SEPARATE ACTUATOR, HOUSING: POLYMER HOUSING, ONE THREADED PG 13,5 CONDUIT ENTRY (FR SERIES), CONTACT BLOCK: 1NO+1NC SLOW ACTION (B6). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH SLOTTED HOLE LEVER, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES, 1NO+1NC SLOW ACTION, CLOSER CONTACTS (B18), IP67, POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY...
SAFETY SWITCH, 045801, METAL HOUSING, SEPARATE ACTUATOR, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, 12-60 V RED LED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 084451, SLOW-ACTION SWITCHING CONTACT 1NC, SEPARATE ACTUATOR, THREAD M16X1.5 FOR CABLE GLANDS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 100A, 240V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 100A, 3P, 240V, 4W, FUSED, HD TYPE 1. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 2 N.O. AND 1 N.C. CONTACTS, SAFETY OUTPUT RATING 24 VDC/300 MA, 6-POLE M12(SWITCH AND ACTUATOR, NO CABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 20 AMP, 3 POLE, 690 VAC, 50/60HZ, LOCKABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 200 AMP, 3 POLE, 240-VOLT, 4 WIRE, FUSED, GENERAL DUTY, OUTDOOR RATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 24 VDC, 2 N/O, 1 N/C. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 24 VDC, 8 PIN M12 CONNECTOR, 0.25 A THERMAL CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 24 VDC, GUARD LOCKING, CLOSED-CIRCUIT CURRENT PRINCIPLE, M20 X 1.5 CABLE ENTRY, IP65, (088050). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 2P, 3W, 240V, 30A, NEMA 1, SERIES A. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30 AMP, 3 POLES, 30 HP, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30 AMP, HU, 600V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30A, 3P, 240V, GD NON-FUSIBLE, NEMA 3R, 30 AMP, 3-POLE, NON-FUSIBLE WITH NEUTRAL, STEEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30A, GNF, SAFETY SWITCH, 240V, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30AMP, 3POLE, 240VAC, FUSED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 30AMPS, 3POLE, 7.5HP, 240V, FUSIBLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 400A, HU, SAFETY SWITCH, 600V, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, 5 POLE, MALE, STRAIGHT, MICRO CONNECTOR, AC-15 4A 230 VAC, DC-13 4A 24 VDC 1 MA, IP22, (X50135). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, CABLE-PULL INTERLOCK, WITH RESET, 80M, EMERGENCY STOP, (3) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), 24 VDC LED, DIE-CAST ALUMINUM BODY, (3) 1/2IN NPT CABLE ENTRIES.. FREE 2...
SAFETY SWITCH, ELECTRO MECHANICAL, WITH SEPARATE ACTUATOR, 2 NC, 1 NO, RATED OPERATING CURRENT: 2 AMP (24 VDC); 3 AMP (240 VAC). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, ELECTRO-MECHANICAL, 1 NC / 1 NO SOLENOID MONITORING, 2 NC / 1 NO DOOR MONITORING, CABLE GLAND, 3 X M20, 3 AMP, 240 VAC / 24 VDC. FREE...
SAFETY SWITCH, EMERGENCY STOP, EXPLOSION PROOF, 3 POLE, 690 VAC, 40 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FOR HINGED DOORS, KEY OPERATED, SERIES FR, 1NO 1NC, SLOW ACTING. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FR SERIES, POSITIVE OPENING, 1NO + 1NC, TECHNOPOLYMER HOUSING, WITH SEPARATE ACTUATOR, IP67. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FUSIBLE HD, NEMA 1, 30 AMP, 2 POLE, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FUSIBLE, 60 AMP, 600 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FUSIBLE, HD, 30A, 3P, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, FUSIBLE, NEMA 1, 30 AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, GF SERIES, 60 AMP, 240 V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, GP, CABLE ENTRY M20 X 1.5, (090255). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, H3 SERIES, DISCONNECT, FUSIBLE, NEMA12, 30 AMP, 3 POLE, 600V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, 1-POLE, 2-WIRE, TYPE 3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, 30 AMP, 3 POLE, 600 V, 4 WATT FUSED HD TYPE 3R, OUTDOOR, LOW VOLTAGE CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, 30 AMP, 3P 600 VAC / 250 VDC, NON-FUSED, HD TYPE 12. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSED, 3 POLE, 600 AMP, 600 VAC RATED, NEUTRAL, TYPE 3R, OUTDOOR, 200 HP @ 240 VAC, 400 HP @ 480 VAC. FREE 2 YEAR RADWELL...
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 100 AMP, 4 WIRE, 3 POLE, 1 NEUTRAL, 100 HP, 600 VAC/DC, TYPE 3R, BOLT ON HUB PROVISION. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 100 AMP, 4 WIRE, 3 POLE, 1 NEUTRAL, 30 HP, 240 VAC/250 VDC, TYPE 3R, BOLT ON HUB PROVISION. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 125 HP, 3 PHASE, 600 VAC, 60 HZ, 400 AMP, 3 POLE, TPST CONTACT FORM, NEMA 3R ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 30 AMP, 3 POLE, 20 HP, 600 VAC/DC, NEUTRAL FACTORY INSTALLED, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 30 AMP, 3 WIRE, 2 POLES, 1 NEUTRAL, 7.5 HP, 240 VAC/250 VDC, TYPE 3R, BOLT ON HUB PROVISION. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3 POLE, 15 HP, 240 VAC, 250 VDC, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3 POLE, 4 WIRE, 1 NEUTRAL, 15 HP, 240 VAC, 250 VDC, TYPE 3R, BOLT ON HUB PROVISION. FREE 2 YEAR RADWELL WARRANTY...
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, FUSIBLE, N1, 3 W, 60 AMP, 2 POLE, 240 V. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, LOW VOLTAGE CIRCUIT PROTECTION, 3 POLE, 600 AMP, 3-FUSE, FUSED IN A TYPE 3R ENCLOSURE, STEEL MATERIAL, -29 TO +85 DEGREES C. FREE 2 YEAR RADWELL...
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 200A, 3 POLES, 150 HP, 600 VAC/DC, NEMA 4, 4X, 5, 304 STEEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30 AMP, 3 POLES, 30 HP, 600 VAC/DC, NEMA 12, INTERLOCK KIT. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30 AMP, 4 POLES, 30 HP, 600 VAC/DC, NEMA 12, VIEWING WINDOW. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HEAVY DUTY, NON FUSIBLE, 30A, 4 POLES, 30HP, 600VAC/DC, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HF SERIES, HEAVY DUTY, 30 AMP, 3 POLE, 600 VOLT, FUSIBLE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, HS1L SERIES, KEY/TONGUE ACTUATION, SPRING LOCK, 1 NO/1 NC, 300 VAC, 10 AMP, G1/2 MOUNT, SCREW TERMINATION, KEY/TONGUE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, I11 SERIES, 15AC / 13 DC, 2 NC / 1 NO, M16 CONDUIT ENTRY, W / M16 CABLE GLAND, 6022583. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, I12 SERIES STANDARD DUTY, 1 NC / 1 NO, M16 CONDUIT ENTRY, DOES NOT COME WITH ACTUATOR, (6025057). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, ISO SERIES, SINGLE CHANNEL, 24 VAC CONTROL VOLTAGE, 50/60 HZ, 90 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, KEY OPERATED, 2 NORMALLY CLOSED (SLOW ACTION), POLYMER, IP67. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, KEY OPERATED, WITH RIGHT-ANGLED KEY, FR, NC + NO, IP67, POLYMER, BLACK, RED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, LOW VOLTAGE CIRCUIT PROTECTION, HEAVY DUTY, 3 POLE, 3 FUSE AND SOLID NEUTRAL FUSED IN A TYPE 3R ENCLOSURE, OUTDOOR, RATED 600 VAC, 800 AMPS. FREE 2 YEAR...
SAFETY SWITCH, LOW VOLTAGE, CIRCUIT PROTECTION, HEAVY DUTY, 100A 3P 240V 4W FUSED GD TYPE 3R. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, LOW VOLTAGE, GENERAL DUTY, 2-POLE, 2-FUSE AND SOLID NEUTRAL FUSED, TYPE 3R ENCLOSURE (OUTDOOR), 240VAC (30A), HORSE POWER (STD TIME DELAY) FUSED: 1-PH 2-W (1-1/2 3), 3-PH 3-W...
SAFETY SWITCH, LU9A SERIES, THRU DOOR, OP-MEC, IP54, RED/YELLOW. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, MAGNETIC OPERATION, 2 NORMALLY OPEN CONTACTS, 24 VDC SWITCHING VOLTAGE, 8 MM SWITCHING DISTANCE, 26 MM RELEASING DISTANCE, M8 - 4 PIN MALE CONNECTOR, 4 POLE, IP65/IP67 OR...
SAFETY SWITCH, MAGNETIC, 8 MM SWITCHING DISTANCE, 2 NORMALLY OPEN OUTPUTS, 4 PIN M8 CONNECTOR, IP67 ENCLOSURE PROTECTION, (505223). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, MAGNETIC, 8MM RANGE, 24 VDC, 2NO, M8 4 POLE MALE CONNECTOR, IP65/IP67, WITHOUT LED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, METAL HEAD, 2NC, 3AMP 250VAC, 4AMP 30VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, METAL HOUSING, SEPARATE ACTUATOR, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, WITHOUT LED, THREAD M20X1.5 FOR CABLE GLANDS, 090671. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, N3R SERIES, CIRCUIT PROTECTION, HEAVY DUTY, LOW VOLTAGE, 2 POLE, 3-WATT, 240V, 600A. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NEUTRAL KIT , 60/100 AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NON-CONTACT UNIQUELY CODED RFID, 2 NC SAFETY CONTACT, 1 NO MONITORING CONTACT, 0.2 AMP, LED INDICATION, PLASTIC HOUSING, 10 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NON-CONTACT, MAGNETIC CODED, 1 NO / 1 NC, 2M CABLE, LED INDICATOR,. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NON-FUSED, HD TYPE 1, 2 W, 30 AMP, 2 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NON-FUSED, HEAVY DUTY, 60 AMP, 3 POLE, 600 VAC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NON-FUSIBLE, HEAVY DUTY, 100AMP, 3-WIRE, 3-POLE, 100HP, 600VAC/DC, TYPE 12. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NONFUSIBLE, HEAVY DUTY, 30 A AMPS AC, VOLTAGE 600V AC, 3 PHASE, 30 HP @ 600V AC HP, 1 NEMA ENCLOSURE TYPE, 20 IP RATING, METALLIC / NON-METALLIC...
SAFETY SWITCH, NOT FUSIBLE, HEAVY DUTY, 600 V, 30 AMP, 3 POLE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, NP SERIES, TYPE 2, PLASTIC HOUSING, SLOW-ACTION SWITCHING CONTACT, 2X NORMALLY CLOSED CONTACTS, 4 AMP CURRENT RATING, M20 X 1.5 CABLE ENTRY, IP67 ENCLOSURE, (083691). FREE 2 YEAR...
SAFETY SWITCH, ORDER NO.: 089631, NZ.RS, ROLLER PLUNGER, STEEL ROLLER Ø 12MM, CABLE ENTRY M20 X 1.5, CONNECTION CROSS SECTION: 0.34-1.5 MM2, UTILIZATION CATEGORY: DC-13 4 AMP 24 VDC/AC-15 4...
SAFETY SWITCH, PLASTIC HEAD, 2 NC, 2NC CONTACTS, G1/2 GLAND PORT SIZE, PLASTIC HEAD, DETECTS DETACHMENT, COMPACT DIMENSIONS WITH UP TO THREE CONTACTS OF HEAD FOR ENHANCED SAFETY, EASY WIRING.
SAFETY SWITCH, RATED OPERATING CURRENT 4 A, 230 V AC, 4 A, 24 V DC, USAGE AC-15/DC-13, RATED INSULATION VOLTAGE UI, 250 V . FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, SAFE SERIES CONNECTION, FLEXI LOOP, NODE FOR SAFETY SWITCH, 13-30 VDC SWITCHING VOLTAGE HIGH, 0-5 VDC LOW SWITCHING, 24 VDC SUPPLY, 3 CONNECTORS, 1061712. FREE 2 YEAR RADWELL...
SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, LEVER ARM, HORIZONTAL APPROACH DIRECTION, THREAD M16X1.5 FOR CABLE GLANDS, 084528. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT, 2 NC + 1 NO, CONNECTING CABLE 5M, (103384). FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT, 2 NORMALLY CLOSED, SEPARATE ACTUATOR, CABLE ENTRY M16 X 1.5, LONG HOUSING, 4 AMP, 230 VAC / 24 VDC, IP67, (084453). FREE 2 YEAR RADWELL...
SAFETY SWITCH, SOLENOID LOCK. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 1NO+2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, JOINTED ACTUATOR VF KEYD2, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY...
SAFETY SWITCH, TECHNOPOLYMER, THREE CONDUIT ENTRIES, 1NO+1NC / SLOW ACTION, DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, THREE CONDUIT ENTRIES, 1NO+2NC / SLOW ACTION, DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, THREE CONDUIT ENTRIES, 1NO+2NC / SLOW ACTION, DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, THREE CONDUIT ENTRIES, 2NC / SLOW ACTION, DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, M16X1.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TECHNOPOLYMER, TWO CONDUIT ENTRIES, 1NO+1NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, ANGLED ACTUATOR VF KEYD1, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO...
SAFETY SWITCH, TECHNOPOLYMER, TWO CONDUIT ENTRIES, 2NC / SLOW ACTION, NON-DETACHABLE HEAD, 10 N, WITHOUT ACTUATOR, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE...
SAFETY SWITCH, TONGUE (KEY) INTERLOCK, SOLENOID, 24 VDC TO UNLOCK, 90-DEGREE ADJUSTABLE HEAD, 2000N HOLDING FORCE, (4) N.C. SAFETY CONTACT(S), (1) SOLENOID STATUS LED, (1) SELECTABLE LOCK STATUS LED, DIE-CAST...
SAFETY SWITCH, TYPE 4/4X, HDSS, NF, 3P, 3W, 600V, 200A, N4X. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, VBII SERIES, NON FUSIBLE, 400 AMP, 200 KA, 600 V AC, 250 V DC, 3 PHASE, 3 WIRE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, WITH MANUAL MECHANICAL DELAY, SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, WITH SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, WITH SLOTTED HOLE LEVER AT THE LEFT, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES, 1NO+1NC SNAP ACTION (B5), IP67, POSITIVE OPENING. FREE 2 YEAR RADWELL...
SAFETY SWITCH, WITH SLOTTED HOLE LEVER, 2 NC, POLYMER. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, WITH SLOTTED HOLE LEVER, TECHNOPOLYMER HOUSING, ONE THREADED PG 13.5 CONDUIT ENTRY, FR SERIES, 1NO+1NC SNAP ACTION (B5), IP67, POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, WITH SLOTTED HOLE LEVER. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH,INDOOR ENCLOSURE,2 SWITCHING POLES/NEUTRAL,240VAC ,30AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH/ACTUATOR, 10 METER SWITCHING DISTANCE, 3 AMP, 110/240 VAC, 1 NORMALLY OPEN CONTACT, IP67, 6 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SAFEY SWITCH 60AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY
SAFTEY SWITCH GENERAL DUTY 240V 30AMP. FREE 2 YEAR RADWELL WARRANTY
SAFTEY SWITCH, WITH ACTUATOR, 5M, 2NO, 1NC, SS. FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Safety Systems MAF 330-11Y-M20
SCHMERSAL Safety Systems MZM100ST2-1P2PR-A
SCHNEIDER ELECTRIC Safety Systems LA9D11502
SELECTOR SWITCH, M22 SERIES, KEY OPERATED, 2 POSITION, MAINTAINED, SPST, ON-OFF. FREE 2 YEAR RADWELL WARRANTY
SICK Electrical Products FLN-EMSS1100108
SICK Electrical Products FLN-OSSD1000105
SICK Electrical Products I110-PA223
SICK Electrical Products I150-RP313
SICK Electrical Products IME2S12-04B4DQ9
SICK Electrical Products IME2S18-08N4DC0
SICK Safety Systems I10-M0233
SICK Safety Systems I10-PA213
SICK Safety Systems I12-SA113
SICK Safety Systems I12-SB213
SICK Safety Systems I14-M0213
SICK Safety Systems I17-SA213
SIEMENS Electrical Products GNF321A
SIEMENS Electrical Products HFB67A
SIEMENS Electrical Products HM6123
SIEMENS, HF362J, SAFETY PULL SWITCH, FUSED, 60A, 3P, 600V, 3W, TYPE 12. FREE 2 YEAR RADWELL WARRANTY
SLEEVE PLUG, INDUSTRIAL GRADE, MALE, 100 AMP, 600 VAC, 3-POLE, 4-WIRE, GROUNDING STYLE 2, BLACK. FREE 2 YEAR RADWELL WARRANTY
SLOTTED OPERATED SWITCH, 1NO/1NC PLST LFT ARM, 1NPT. FREE 2 YEAR RADWELL WARRANTY
SOCKET, INDUSTRIAL, MECHANICALLY INTERLOCKABLE, 380-415V, 50/60HZ, 16A, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SAFETY INTERLOCK, POWER TO UNLOCK, 24VDC, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY SWITCHES, HDSS NF 4P4W 600V 100A N1. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Electrical Products H362
SQUARE D Electrical Products HU361AWK
SQUARE D Safety Systems H361
STRAIGHT KEY, SAFETY INTERLOCK SWITCH; FOR USE WITH:HONEYWELL GKR/GKL SERIES SAFETY INTERLOCK SWITCHES; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, 230-690VAC, 3POLE, 16A. FREE 2 YEAR RADWELL WARRANTY
SWITCH, 800A, HDSS FUSIBLE LINE BASE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE HD 240V 30A 3P NO KO NEMA12. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE HD, 600V, 100A, 3P, NEMA3R. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE HD, 600V, 200A, 3P, NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE HD, 600V, 60A, 3P, NEMA12. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, 240VAC, 50/60HZ, 30A, 3P, NEMA4, 4X5 SS/WN. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, 3 POLE SINGLE THROW, 200 AMP, 240 VAC / 250 VDC, NEUTRAL, LUG TERNINATION, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, HD, 240V, 400A, 3P, NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, HD, 600V, 30A ,3P, NEUTRAL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, HD, 600VAC, 60A, 3P, NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, HEAVY DUTE, 240V, 30-AMP, 3-POLE, NEUTRAL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE, HEAVY DUTY, 600V, 60-AMP, 3-POLE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY
SWITCH, HDSS, FUSIBLE, 3P3W, 600V, 200A, N3R,TYPE 3R SWITCHES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, MANUAL MOTOR STARTER, FLUSH PLATE, SINGLE PHASE, 2 POLE, 115-230VAC, PILOT LIGHT, . FREE 2 YEAR RADWELL WARRANTY
SWITCH, NO FUSE 600V 60A NEMA1 N. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NONFUSIBLE, 600 V, 400 A, 3 POLE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE HD 30A /INTERLOCK. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE HD 600V 200A 3P NEMA1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE, HD, 600V, 100A, 3P, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE, HEAVY DUTY, 3-POLE, SINGLE THROW CONFIGURATION, 3-PHASE, 600VAC, 30 AMP, IP14 ENCLOSURE, 7 1/2 HP. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PROXIMITY, SAFETY INTERLOCK, CODED, 2 INPUTS, 24VDC, 540050. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ROTARY SLIDE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 3A, PRODUCT RANGE:GKM SERIES, CONTACT CONFIGURATION:DPST-1 NO, SPST-NC, SWITCH TERMINALS:SCREW, CONTACT VOLTAGE AC MAX:240V, CONTACT CURRENT AC MAX:3A, CONTACT VOLTAGE DC MAX:250V ROHS COMPLIANT: YES. FREE...
SWITCH, UNFUSED HD 30A 3P NEMA1/GROUND LUG. FREE 2 YEAR RADWELL WARRANTY
TECUMSEH Electrical Products P83458
TEST SWITCH, 10 POLE, 30 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
TYPE 1 SWITCHES 200-600A, GDSS FUS 2P3W 240V 400A N1 SERIES A. FREE 2 YEAR RADWELL WARRANTY
TYPE 1 SWITCHES, GDSS FUS 2P3W 240V 60A NEMA 1 SERIES A. FREE 2 YEAR RADWELL WARRANTY
TYPE 12 SWITCHES, HDSS FUS 2P2W 600V 30A N12. FREE 2 YEAR RADWELL WARRANTY
TYPE 3R SWITCHES 200-600A, GDSS FUS 3P4W 240V 400A N3R SERIES A. FREE 2 YEAR RADWELL WARRANTY
TYPE 3R SWITCHES 200-600A, GDSS FUS 3P4W 240V 600A N3R SERIES A. FREE 2 YEAR RADWELL WARRANTY
TYPE 3R SWITCHES, GDSS FUS 2P3W 240V 60A NEMA 3R SERIES A. FREE 2 YEAR RADWELL WARRANTY
TYPE 4/4X SWITCCHES, HDSS FUS 2P2W 600V 30A N4X. FREE 2 YEAR RADWELL WARRANTY
TYPE 4/4X SWITCCHES, HDSS FUS 2P2W 600V 60A N4X. FREE 2 YEAR RADWELL WARRANTY
TYPE 4/4X SWITCCHES, HDSS NF 2P2W 600V 100A N4X. FREE 2 YEAR RADWELL WARRANTY
UL489 MECHANICAL INTERLOCK M3. FREE 2 YEAR RADWELL WARRANTY
UL489 MECHANICAL INTERLOCK M4. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, ADJUSTABLE MECH, W/HOUSING. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>