Radwell International Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| 126 MAG Y. FREE 2 YEAR RADWELL WARRANTY | |
| 150 MAG Y. FREE 2 YEAR RADWELL WARRANTY | |
| 151 RE 3AMP NC MAG Y CBL 18/2. FREE 2 YEAR RADWELL WARRANTY | |
| 151 TRIAC, NORMALLY OPEN, SJTOW 18/2 6FT, Z ACTUATOR, CONNECT MAX 10 IN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| 153 RE 1AMP MAG Z CBL 18/2. FREE 2 YEAR RADWELL WARRANTY | |
| 166 XSTR 20 AMP NC, MAG M, CBL. FREE 2 YEAR RADWELL WARRANTY | |
| 183 RE 3AMP SPDT MAG Z. FREE 2 YEAR RADWELL WARRANTY | |
| 200A,12/24 CIRCUIT,THREE PHASE,CU BUS, OEM INTERIOR, BR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-POSITION ENABLING SWITCH FOR SAFER ROBOT OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| 301-B DPST LED MAG T 18/45 JTO-WA 6FT. FREE 2 YEAR RADWELL WARRANTY | |
| 301-B DPST, SJTOW 18/4 12FT, T ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 391 TRIAC, NORMALLY OPEN, SJTOW 18/2 6FT, T ACTUATOR, MAX. 10 IN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| 393 TRIAC MAG T, CBL 18/2 SJTO. FREE 2 YEAR RADWELL WARRANTY | |
| 4, 5 & 6 TUMBLER SWITCHLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| 400A SWITCH(3P 600V MAIN H/K/R). FREE 2 YEAR RADWELL WARRANTY | |
| 9422TD DISCONNECT SW ELEC INTERLOCK SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESS INTERLOCK, DUAL KEY, TRAPPED KEY, SEQUENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING KEY KIT, STRAIGHT, ADJUSTABLE, FOR T2010/T2007. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, INTERLOCK/POSITION SWITCH, NON-CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, MAGNETIC SWITCH, 1 AMP, 25VA, 12FT, ROHS COMPLAINT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SEMIFLEXIBLE, WITH ALIGNMENT GUIDE, FOR SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, STRAIGHT, RIGID, 160 MM MINIMUM ACTUATING RADIUS, FOR AZ15/AZ16 SAFETY SWITCH, (101083036). FREE 2 YEAR RADWELL WARRANTY | |
| ADJACENT DOOR LATCH KIT, SINGLE DOOR ENCLOSURES, UL 508 A, FITS ENCLOSURE TYPES VX/TS, 22 COMPONENTS PER PACKAGE IS 1 KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE ROLLER LEVER, BULLETIN 440P, LARGE METAL IEC, FULL SWITCH (HEAD ( & ) BODY), BBM, 2NO 2NC CIRCUITS, 12-PIN 9-WIRE M23 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| AFU/AFUX EXPF SWITCH 600 VAC REPLACEMENT, MATERIAL NUMBER 758329. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Electrical Products 1786-TCAP | |
| ALLEN BRADLEY Safety Systems 440T-MDSSJ110D0B | |
| ASEA BROWN BOVERI Electrical Products 2TLA020046R0800-2TLA 020051R5100-KIT | |
| ASEA BROWN BOVERI Electrical Products 2TLA030054R0010 | |
| ASEA BROWN BOVERI Electrical Products 2TLA050009R1012 | |
| ASEA BROWN BOVERI Electrical Products 2TLA050202R1232 | |
| ASEA BROWN BOVERI,JOKAB SAFETY,2TLA050021R23 00,INTERLOCK SWITCH,TONGUE,MKEY1, COMPACT QC, 2NC/1N0 FLEX KE. FREE 2 YEAR RADWELL WARRANTY | |
| ASM 100A 3P EXPN DISC SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY INTERLOCK SWITCH KIT 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY INTERLOCK SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BACK BOX, OUTDOOR, FOR USE WITH 332/333/340/435/439D 4-INCH BELLS, 5-1/8 IN DIAMETER, 1-5/8 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY | |
| BASE UNIT, (BU30-MS2), FOR ET 200SP MOTOR STARTER, WITH INFEED 500 V, INCLUDE INFEED BUS COVER. FREE 2 YEAR RADWELL WARRANTY | |
| BERNSTEIN AG Electrical Products 6016869189 | |
| BERNSTEIN AG Safety Systems 601-2831-023 | |
| BOLT INTERLOCK - SINGLE KEY, KEY TRAPPED, RETRACTED: 12 MM, EXTENDED: 27 MM, SGL KEY, KEY TRAP, RET 12MM, EXT 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| BREAKER MOUNTING PLATE, 3VA5, 125A, SIDE OP, EM, W MTG PL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE OPERATED SWITCH, DOUBLE FLAG INDICATOR, 2NO & 2NC, LATCH PLATE FLAG ENDS, MANUAL RESET, 25LB TRIP FORCE PER END. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE OPERATED SWITCHES WITH DOUBLE FLAG INDICATOR(S) OR LATCH PLATES, 2NO/2NC+2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE PULL SAFETY SWITCH, 2CPS SERIES, GOLD PLATED CONTACTS, MAINTAINED BOTH SIDES, TURNBUCKLE ACTUATOR, 10 AMP, 300 VAC, 2 N/O, 2 N/C, ZINC DIE CAST HOUSING, IP7. FREE 2 YEAR... | |
| CABLE PULL SWITCH, LIFELINE 4 SS, 75M SYSTEM LENGTH, 2NC SAFETY CONTACTS, 2NO AUXILLIARY CONTACTS, 12PIN, M23 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE-OPERATED SWITCH, SIRIUS, 6 AMP, 40 V, 6 KV, 1 NO/NC, M20 CABLE ENTRY, W/O LATCHING, FOR CABLE LENGTHS UP TO 5 M, 80 N ACTUATING FORCE, METAL ENCLOSURE, SCREW... | |
| CAM SWITCH, 2 POSITION, MAINTAINED, 16 AMP, 690 VAV, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CMS-R-CXB-SC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CONTROLNET, DUMMY LOAD, COAXIAL BNC, *** BOX OF 5 ***. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CONTROLNET, DUMMY LOAD, COAXIAL BNC, *** SINGLE PIECE ***. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT, ROLLER PLUNGER, RECESSED, SHORTY TYPE, 3/4 INCH HOUSING, NORMALLY OPEN, CLOSED LOOP, 100 VAC/DC, 0.5 AMP, 7.5 WATT, 2 WIRE, WHITE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR+STARTER, MECHANICAL INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, LED/SWITCH, 64 LED/64, MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Electrical Products 70-7813-2 | |
| CUTOFF SWITCH, LOW WATER, SAFETY / ALARM, W/ MANUAL RESET, A(110100), FOR 47-2, 51-2, 51C2, 63 AND 247-2 MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT MECHANISM, FOR CIRCUIT BREAKER, VARIABLE DEPTH, ELECTRICAL INTERLOCK KIT, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH, 100 AMP, 3-POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY INTERLOCK SWITCH, GUARDMASTER, ATLAS 4 SERIES, WITH GUARD LOCKING, 110 VAC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY SWITCH, 1 AMP, 24 VDC, 1 NC/1NO, 3 M, CABLE IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL CURRENT RATING, 250 VAC OPERATIONAL VOLTAGE, 2 AMP OPERATIONAL CURRENT, 3 XM16, IP 67 ENCLOSURE PROTECTION. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 230 VAC, PLUG CONNECTOR, EUROPEAN, KEYED G/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, FUSE TYPE, 30AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOOR SWITCH, 6AMP, 230VAC, 10AMP, 24VDC, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRCAL INTERLOCK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL LOCKING SWITCH, SAFETY INTERLOCK SWITCH, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FORTRESS SAFETY: AMGARDPRO HEAVY DUTY GUARD LOCKING WITH PROFLSAFE AND CIP SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL DUTY SAFETY SWITCH, 100 AMP, 240 VAC, 3 POLE, NON- FUSIBLE, NEMA 3R/RAINPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY SAFETY SWITCH, 60AMP, 3POLE, 600VAC, TYPE 1, REPLACED BY DG321NRB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK MECHANICAL, CLEAR, WASHER INTERLOCK, FOR UNIMAC: UNIMAC PART# F330152P, FOR HUEBSCH: HUEBSCH PART # F330152P, FOR SPEED QUEEN: SPEED QUUEN PART # F330152P, FOR ALLIANCE: ALLIANCE... | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK MECHANICAL, FOR 3TB44 TO 3TB56. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK PLUG, DC 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, 2SPDT, 10 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, 6FT CABLE, NON-CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, TONGUE OPERATED, 1 N/O - 2 N/C CONTACTS, MIKEY6, M20, STD KEY, 230 V, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, TYPE L-67, AUXILIARY CONTACT, 250 VAC/VDC, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH,SIDE ENTRY,2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATOR SWITCH, ON/OFF POSITION, TEMPORARY SWITCH, 40 AMPS, 415/600 VOLTS, THREE POLE, 50 HZ, PADLOCKABLE, POLYCARBONATE ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VOLT, 300 VOLT AC SAME POLARITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, 10 AMP, 300 VAC, 2NC/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, 10 AMP, 500 VAC MAX, RED/BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, WITH LED, 10 AMP, 500 V, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH. 10 AMP, 500 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEY INTERLOCK/SAFETY SWITCH, 10 A, 300-400 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK KIT, TYPE S, HORIZONTAL MOUNTING, NEMA 2, 2 OR 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK SWITCH, 2.5 AMP, 2 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MIRO SAFE LIGHT, 24 VAC/DC - 3 N/O CONTACT, 22,5 MM SPRING CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MKEY8M, SOL M20, 24V NO KEY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR SAFETY SWITCH ,10-16AMP, 3POLE, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR SAFETY SWITCH ,6.3-10 AMP, 3 POLE, 690V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR SAFETY SWITCH, 1-0.63AMP, 3POLE, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR SAFETY SWITCH, 2.5-4AMP, 3 POLE, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING MECHANISMS, DOOR CLOSING MECHANISM, TWO POINT, ROLLER LATCH, FOR NEMA 4 AND 12 ENCLOSURES, HINGE ON RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH, SAFETY, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTANGULAR CONNECTOR, 2-PE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 115 REED, 25VA, N.O, 1 AMP MAX, SJTOW 18/2 20FT, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY HINGE SWITCH. 1NO/1NC, M16 CONDUIT. ENSIGN SERIES, 22001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH WITH METAL FLEXIBLE KEY, BREAK & MAKE, 2 NC, 6 AMP, 400 V, 1/2 IN NPT CONN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1 NO, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10 A, 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 2000N, 10AMP, 24VAC/DC, RED GLASS-FILLED, POLYESTER, BBM ACTION, ACTUATOR: FULLY-FLEXIBLE, ACTUATION SPEED: 6.29 IN/SEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24 V AC/DC, 10-PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24V 12W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, ENSIGN, 2/1 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, IP67, 10 AMP, 100-500 VAC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, NON- SOLENOID LOCKING, SWITCH BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, T3009 SERIES, 2 NC + 1 NO, 10 AMP, 240 VAC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, T5009, TONGUE-OPERATED, ROTATABLE HEAD, 2 NC + 1 NO BBM, 3X M20 CONDUIT / NPT, STANDARD ACTUATOR, IP67, (T5009-021SM). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, UE 110V, ITHE 3A, 50/60HZ, AC15 3A, AC300, R300, A600, DC13 0.3A, SOLENOID 24V AC/DC 0.5A, SUPPLY 24V AC/DC, IP65/IP67, ENCLOSURE TYPE 1. FREE... | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, SENTINEL, 24 VAC/DC, 250V, 2A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH ,10 AMP, 300 VAC, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH, 10 AMP, 500 V, RED/BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LOCK, 1/2 CYLINDER, W/3KEYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LOCKING SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH ACTUATOR STRAIGHT AZ-15/16-B1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH W/O KEY, 10 AMP, 300 VAC, SAME POLARITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 0.5A, 10W, 12M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 10 AMP, 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 10AMP, 100/250/500V, ISOMAG, T5012, WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 16 AMP, 3 POLE, 690 - 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 230 VAC, 3 POLE, 30 AMPS, 3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 300I SERIES, HOUSING MATERIAL: GLASS-FIBRE-REINFORC ED THERMOPLASTICS, APPROACH SPEED, MAX.: 20 M/MIN, RATED INSULATION VOLTAGE: UI=400V, 15VAC 4A 230V, 13VDC 4A 24V, ENVIRONMENTAL PROTECTION TO... | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, ENCLOSED, 60 AMPS, 230 VAC, 7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, FUSIBLE, SINGLE THROW, CLASS H, 30 AMP, 3 POLE, 600 VAC, 50/60 HZ, 3 WIRE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, GUARD LOCKING, 24 VAC / DC, 3 N/C, 1 N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, HEAVY DUTY, TYPE 1, 60 AMP, 2 POLE, 600 VAC, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, HEAVY-DUTY, PUSH-TO-STOP SWITCH, 415VDC OR 110VAC, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, IP67, EN60947-5-1, 600V, 10A, A600 AC15, Q300 DC13. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, KEY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SOLENOID 24VDC, 4-10A, 300V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, W/KEY, 10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFTEY GATE SWITCH, 3P, 3AMP, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 22MM, CES SAFETY LOCK, 2POS KEYED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE CHANNEL, SAFETY BAIIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, CONTROLLED LOCK BODY, S7B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH MODULE, ZONE 1, 16 AMP MAX, 230-400 VAC, 24-110 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH SNAP LEVER, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, 2 POLE, ON-OFF, 125/250 VAC, 1/4 HP, 16 A, RED & BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, ENABLING, NON-CONTACT, EDEN, EVA, 0-15, 2 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK SWITCH, POWER TO LOCK, WITH STANDARD ACTUATOR / TAMPER RESISTANT SCREWS, 24 VAC/VDC INPUT, 3 NORMALLY CLOSED / 2 NORMALLY OPEN AUXILIARY CONTACTS, M20... | |
| DISCONTINUED BY MANUFACTURER, SWITCH, WINDOW REGULATOR, MANUAL, UP/DOWN, 7 POINT CONNECTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRAPPED KEY INTERLOCK SWITCH, DUAL KEY, ELECTRICAL, FLEXIBLE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIBRASWITCH, 5A 120/250V 50/60 HZ, 5A 28VDC, RESET 117 VAC @ 0.1, A SWITCH CONTACTS D.P.D.T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,DOOR SWITCH,MOMENTARY,DPS T,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,GROUND FAULT CIRCUIT INTERRUPTER, DUPLEX RECEPTACLES, BACK-WIRED AND SIDE-WIRED, IVORY, 15AMP 125VAC AT RECEPTACLES, 20A 125VAC FEED-THROUGH, COMMERCIAL SPECIFICATION GRADE, GFCI DUPLEX RECEPTACLE, WITHOUT INDICATOR LIGHT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER,HEAD HOME CONNECTOR, ASSEMBLY, 250 V, 6 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SURFACE SWITCH,SINGLE POLE,250VAC,10AMP,IP 66,LESS ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,THERMOC OUPLE, PILOT SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR CLOSING MECHANISM INTERLOCK, NEMA. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR SWITCH KIT,ACTIVATED SWITCH, 115/230V. FREE 2 YEAR RADWELL WARRANTY | |
| DUNGS Safety Systems 266968 | |
| EATON L63 INTERLOCK 10. FREE 2 YEAR RADWELL WARRANTY | |
| EATON RENEWAL PART - 1200A FUSE BASE 240V & 600V. FREE 2 YEAR RADWELL WARRANTY | |
| EDGE SWITCH MAGNUM ES42 6PORT 24VDC DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EDWARDS SIGNALING Electrical Products 1047T-M | |
| EDWARDS SIGNALING Electrical Products 115-7Y-12K | |
| EDWARDS SIGNALING Electrical Products 341-B3LT-12J | |
| EDWARDS SIGNALING Safety Systems 115-6Y-06K | |
| EDWARDS SIGNALING Safety Systems 115-6Y-12K | |
| EDWARDS SIGNALING Safety Systems 115-7Y-06K | |
| EDWARDS SIGNALING Safety Systems 115-Y | |
| EDWARDS SIGNALING Safety Systems 151-6Z-12K | |
| EDWARDS SIGNALING Safety Systems 151-7Z-06K | |
| ELECTRICAL INTERLOCK 230V AC, SZ SAFETY LOCK DOUBLE DOOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK KIT, 15 AMP, DPDT EARLY BREAK, 1494H, 30 A TYPE 12 AND 60-100-200A TYPES 1-3R-12. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK SWITCH KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK, 24V DC, SZ SAFETY LOCK, SINGLE DOOR, 8W, 6A. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK, NDH SERIES, 480/440 VAC AT 50/60 HZ, 460 VAC, .025/.030 AMPS, ZINC PLATED, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMAGNETIC SAFETY SWITCH, PLE, 24V, POWER TO LOCK, 500N HOLDING FORCE, MICRO M12 8 PIN CONNECTOR, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| EMERGENCY STOP SWITCH, PUSHBUTTON SWITCH, DPST-NC, ILLUMINATED PANEL MOUNT, FRONT, 22.3MM CIRCULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ENABLING GRIP SWITCH, TWO CONTACTS, 1NC MONITOR (GRIP OUTPUT) SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED DISCONNECT, NON-FUSIBLE, 30 AMPS, 480 VAC, 3-PHASE, 3 POLE, 3-7.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSURES, ELECTRICAL INTERLOCK, 480/440VAC 50/60HZ, .025/.030AMPS, MAX AMBIENT AIR TEM. 75C/50C DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| ENERGY ELECTRICAL ASSEMBLY 11PIN MALE. FREE 2 YEAR RADWELL WARRANTY | |
| FILLER PLATE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOAT SWITCH ASSEMBLY, REPLACEMENT, FOR REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOOR TRUCK LOCK 8IN WHEEL 9.5IN EXT 60-400LB LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| FP 4X SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FP 7X SWITCH, LOAD CENTER, SPECTRA, AFP TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Electrical Products 3SE5232-0QV40 | |
| FUSIBLE DISCONNECT SWITCH, HEAVY DUTY SAFETY SWITCH, 30 AMP, 600 VAC, 60 HZ, TYPE 12, DUST-TIGHT PAINTED, METAL ENCLOSURE, DOOR SCREW FASTENERS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FUSIBLE SWITCH UNIT, 30AMP, 600V, 20HP, TWIN. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPILLAGE SENSING KIT, 24MVAC, FIELD CONTROLS COMPANY. FREE 2 YEAR RADWELL WARRANTY | |
| GATE SWITCH / RIGHT HANDED SLIDE BAR, AMGARD PRO, INTERNAL HANDLE C/W SPACER BEHIND KNOB, RT HAND AT HEAD / DROP DOWN LOCK OUT, IR 60 MM PUSH BUTTON RESET,... | |
| GENERIC SWITCH BASE ASSEMBLY, 30/60 AMP, 600 VAC, RED TOP, WITH LUG STOP FOR NF AND FUSEIBLE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| GRAB WIRE SWITCH, LINESTRONG3L, 4NC/2NO, NPT LED, 125MM. FREE 2 YEAR RADWELL WARRANTY | |
| GRAB WIRE SWITCH, WITH E-STOP, 125M, LINESTRONG3R, 4NC/2NO, NPT LED. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD LOCKING SWITCH, MODEL TLS1-GD2, SOLOENOID VOLTAGE, 24 V AC/DC, CONTACTS, SAFETY AND AUX, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, ACTUATOR STANDARD, **MODEL TLS1-GD2**. FREE 2 YEAR RADWELL WARRANTY | |
| GUARDLOCK SWITCH, 440G LZ, POWER TO LOCK, 2 N.C. SAFETY, 1 N.O. LOCK AUX, SOLID STATE CONTACTS, UNIQUE CODED ACTUATOR, 8 PIN DC QD, PLASTIC. FREE 2 YEAR RADWELL WARRANTY... | |
| GUARDLOCK SWITCH, 440G-LZ, POWER TO RELEASE, 2 N/C SAFETY, 1 N/O DOOR AUX, 24 VDC SOLENOID, 6 INCH PIGTAIL, M12 8 PIN QD. FREE 2 YEAR RADWELL WARRANTY | |
| GUARDLOCK SWITCH, POWER TO RELEASE, 24V ACDC, 2 N.C. SAFETY, 2 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, NO ACTUATOR, 2 N.O. AUXILLARY CONTACTS, GUARDLOCKING SWITCH, M20 CONDUIT,... | |
| GUARDLOCK SWITCH, SPARTAN, NO SPECIAL FEATURES,110V ACDC, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, 1 N.O. AUX CONTACT, STANDARD ACTUATOR,12 PIN M23 STYLE QD, PLASTIC. FREE 2... | |
| GUARDLOCK SWITCH, TLS GD2, POWER TO RELEASE, 24V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT,... | |
| GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24 V AC/DC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, NO ACTUATOR,... | |
| GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, GD2... | |
| GUARDMASTER LTD Electrical Products 440N-G02028 | |
| GUARDMASTER LTD Electrical Products 440N-G02044 | |
| GUARDMASTER LTD Electrical Products 440N-G02096 | |
| GUARDMASTER LTD Electrical Products 440N-G02149 | |
| GUARDMASTER LTD Safety Systems 440G-A27143 | |
| GUARDMASTER LTD Safety Systems 440G-L07197 | |
| GUARDMASTER LTD Safety Systems 440G-MT47010 | |
| GUARDMASTER LTD Safety Systems 440G-S36044 | |
| GUARDMASTER LTD Safety Systems 440G-T27121 | |
| GUARDMASTER LTD Safety Systems 440G-T27127 | |
| GUARDMASTER LTD Safety Systems 440G-T27169 | |
| GUARDMASTER LTD Safety Systems 440G-T27171 | |
| GUARDMASTER LTD Safety Systems 440G-T27177 | |
| GUARDMASTER LTD Safety Systems 440G-T27241 | |
| GUARDMASTER LTD Safety Systems 440G-TZS21UPLH | |
| GUARDMASTER LTD Safety Systems 440G-TZS21UPRH | |
| GUARDMASTER LTD Safety Systems 440H-E22027 | |
| GUARDMASTER LTD Safety Systems 440J-N21TNPM-NP | |
| GUARDMASTER LTD Safety Systems 440K-A11095 | |
| GUARDMASTER LTD Safety Systems 440K-A11112 | |
| GUARDMASTER LTD Safety Systems 440K-A11144 | |
| GUARDMASTER LTD Safety Systems 440K-A17116 | |
| GUARDMASTER LTD Safety Systems 440K-B04026 | |
| GUARDMASTER LTD Safety Systems 440K-C21068 | |
| GUARDMASTER LTD Safety Systems 440K-C21074 | |
| GUARDMASTER LTD Safety Systems 440K-E33031 | |
| GUARDMASTER LTD Safety Systems 440K-E33040 | |
| GUARDMASTER LTD Safety Systems 440K-E33075 | |
| GUARDMASTER LTD Safety Systems 440K-M22AEDT | |
| GUARDMASTER LTD Safety Systems 440K-MT55029 | |
| GUARDMASTER LTD Safety Systems 440K-T11089 | |
| GUARDMASTER LTD Safety Systems 440K-T11090 | |
| GUARDMASTER LTD Safety Systems 440K-T11118 | |
| GUARDMASTER LTD Safety Systems 440K-T11131 | |
| GUARDMASTER LTD Safety Systems 440K-T11147 | |
| GUARDMASTER LTD Safety Systems 440K-T11202 | |
| GUARDMASTER LTD Safety Systems 440K-T11207 | |
| GUARDMASTER LTD Safety Systems 440K-T11267 | |
| GUARDMASTER LTD Safety Systems 440K-T11273 | |
| GUARDMASTER LTD Safety Systems 440K-T11287 | |
| GUARDMASTER LTD Safety Systems 440K-T11305 | |
| GUARDMASTER LTD Safety Systems 440K-T11338 | |
| GUARDMASTER LTD Safety Systems 440K-T11393 | |
| GUARDMASTER LTD Safety Systems 440K-T11395 | |
| GUARDMASTER LTD Safety Systems 440K-T11423 | |
| GUARDMASTER LTD Safety Systems 440N-G02093 | |
| GUARDMASTER LTD Safety Systems 440N-G02097 | |
| GUARDMASTER LTD Safety Systems 440N-S32023 | |
| GUARDMASTER LTD Safety Systems 440N-Z21S16H | |
| GUARDMASTER LTD Safety Systems 440N-Z21SS2HN | |
| GUARDMASTER LTD Safety Systems 440N-Z21W1PH | |
| GUARDMASTER LTD Safety Systems 440N-Z2NRS1C | |
| GUARDMASTER MT-GD2 TONGUE INTERLOCK, TONGUE INTERLOCK,MT GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,BREAK BEFORE MAKE,FLAT,2 N.O. AUXI CONTACTS, M20 CONDUIT, 1/2IN. NPT ADPT, TONGUE INTERLOCK SWITCH,... | |
| HINGE SWITCH, ENSIGN 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, SOLID HINGE SHAFT 60MM. FREE 2... | |
| HINGE SWITCH,SPRITE,NO SPECIAL FEATURES,2 N.C. SAFETY,2 N.C. SAFETY CONTACTS,NO AUXILLARY CONTACTS,SOLID HINGE SHAFT 50MMX10MM,HINGE SWITCH,M16 CONDUIT,PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| HP2010-11LM, SAFETY INTERLOCK SWITCH, HINGE-OPERATED, 1NO/1NC, 3XM16. FREE 2 YEAR RADWELL WARRANTY | |
| IDEM SAFETY SWITCHES Safety Systems 140123 | |
| INTERLOCK 600VAC 230VDC MAX SIZE 1 TYPE L54. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK BRASS SNGL CYL 1IN WITHDRAWN BOLT BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK CABLE, 129, RE, 15 W, SPDT, 22/3, JKT, 12 FT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK FOR MC50 TO MC74 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK FOR MC90 & MC115 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK KIT FOR CLASS 21B/C CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK KIT, ELECTRICAL, 1 NO, SIZE 0/1, TYPE B AND C, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK L-55 SIZE2 600VAC 230VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK MECHANICAL FOR CLASS 8502 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK REPLACEMENT, SAFETY SYSTEMS, SAFETY INTERLOCK SWITCH, SAFETY SYSTEMS, SAFETY INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH ACCESSORIES, LOCKING COVER FOR TLS-1 WITH OVERRIDE KEY ATTACHED (FOR SERIES D AND EARLIER). FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH WITH MECH LOCK AND SOL UNLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, 115 TRIAC, 150VA, NORMALLY OPEN, SJTOW 18/2 6FT, Y ACTUATOR, MAX 10 IN SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, ELECTRICAL SIZE2, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, MECHANICAL LOCK, SOL UNLOCK, 24 VDC, 3SE5 INTE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, NYLON 6/6, N.O, 25VA/25W, 120V@0.2A, 0.7A@35V, 1.0A@25V, 0.2OHMS, 1.0" SENSE RANGE, 2.0" BREAK RANGE, 12' LEAD LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, SEPARATE ACTUATOR, TOP/SIDE ENTRY, 1NO+2NC, SLOW. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, SOLENOID LOCK, MAGNET 24 VDC, 1.5 AMP, 230V. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, TOP&SIDE ENTRY, 1NO+2NC, 2LED. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, TROJAN 5 GD2, TOUNGE INTERLOCK, MICRO QD, STANDARD, 2 NC + 1 NO (MBB), 3 X M20, 6 PIN CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, TWO-HAND SAFETY CONTROL, 120 VAC IN/OUT, NO-TIE-DOWN, WITH BUTTONS ON ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, UL EXPLOSION PROOF, NORMALLY OPEN, 2.5VA / 2.5W, 30 VAC/DC, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, WITH VISUAL INDICATION, SPDT, 10A RES, 8A FLA @ 120 VAC, NEMA TYPE 4, UL RECOGNIZED, CSA CERTIFIED AND FM APPROVED, REPLACES 224-253A. FREE 2 YEAR RADWELL WARRANTY... | |
| INTERLOCK, NO-NC, USED WITH AC CONTACTORS TO 180MM. FREE 2 YEAR RADWELL WARRANTY | |
| JOKAB SAFETY Electrical Products 2TLA020051R5100 | |
| JOKAB SAFETY Safety Systems 2TLA020046R0000 | |
| KEY EXCHANGE UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| KEY FOR SAFETY SWITCH 90DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| KEY, FOR 440T SWITCH, TRAPPED KEY SYSTEMS, CODE X. FREE 2 YEAR RADWELL WARRANTY | |
| KEY, INTERLOCK, KEY TRAP, 316L SS, CODE CC. FREE 2 YEAR RADWELL WARRANTY | |
| KEY, TRAPPED, FOR INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| KEY-OPERATED SWITCH, SAFETY FOR EXT. UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| KEYLOCK ADAPTER W/O KEYLOCK FOR NS100-250. FREE 2 YEAR RADWELL WARRANTY | |
| LATCH , STOP GATE, W/PROXIMITY SENSOR, CLAMP 310A. FREE 2 YEAR RADWELL WARRANTY | |
| LEVITON ROTARY SWITCH 1.5AMP 277VAC 3AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH EXPLOSION PROOF 2HP 20AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LINESTRONG1, 2NC/2NO, NPT LED. FREE 2 YEAR RADWELL WARRANTY | |
| LOADBREAK SWITCH 3PHASE 15KV 600A. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINE SAFETY SWITCH SENSOR, NO/NC, 4 WIRE, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MACHINE SAFETY SWITCH SENSOR, NO/NCRELAY WITH CABLE, 10 METERS, SUGGESTED REPLACEMENT FOR 153270AA-15 (SHORTER CABLE). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC NON-CONTACT SAFETY SWITCH,N/O, 6FT LEADS, 0.375-0.750" SENSE RANGE, N4X, 2.5W/2.5VA MAX LOAD, N4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SAFETY SWITCH, 1 ACTUATOR, IP67, 10MM, -10 - 55 C, SQUARE DESIGN, PSEN MA1.4-10MM. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SAFETY SWITCH, PSEN 2.1P-20/8MM/1SWITCH, 1NO/1NC, 4-PIN M8 CONNECTOR, SQUARE DESIGN, IP67 OPERATING DISTANCE 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, MAGNETICALLY ACTUATED, NON-CONTACT, 100 SERIES, 3 AMP, 28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, NON CONTACT, 115 SERIES, 3 AMP, N.O, 1.2 INCH BREAK RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH, ON/OFF, 16 AMP, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| MAIN CONTROL SWITCH 4-POLE MAINTENANCE AND REPAIR SWITCH FLUSH.-MOUNTG.DETACH AB.. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK G355,FOR B SERIES CONTACTORS, SIDE BY SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK, CONTACTOR+STARTER, TYPE S. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK, HORIZONTAL, SIZE 1 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| METER BASE, 5 JAW, 320A, OH/UG, STEEL ENCLOSURE, CLOSING PLATE, TALON, 5J RGLS, 1POS LVRBPS MS OH/UG,5 JAW, OH/UG. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 2AC5, SAFETY INTERLOCK SWITCH, PUSH-PULL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| MILLTRONICS Safety Systems 7MH7-158-0AA00 | |
| MKEY SLIDE LOCK LEFT, FOR MKEY8 AND MKEY9, RUGGED METAL CONSTRUCTION, WITHSTANDS SHEARING FORCES OF UP TO 10000N (1000KG) ON LARGE-HINGED DOORS. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY4+, M20, 2NC/1N0 STD. KEY 40N. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY4, M20, 2NC/1N0 MET. FLEX KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY4, M20, 2NC/1N0 NO KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY6, M20, 2NC/1N0 NO KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY8M, SOLENOID NPT, 24V MET. FLEX KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY8Z, SS SOL M20 24V SS FLEX KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MKEY9, SOLENOID NPT, 24V MET. FLEX KEY. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE SAFETY SWITCH, 15 AMP, 600 VAC, 2NO/2NC, TWO NORMALLY OPEN, FERALOY IRON ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| NON CONTACT INTERLOCK SWITCH, 100VA, 84W. FREE 2 YEAR RADWELL WARRANTY | |
| NON CONTACT SAFETY INTERLOCK SWITCH, STAILESS STEEL, 12W/VA, 24VAC/4V, 291 FAILSF 24V MAG Z 18/3_ SJT. FREE 2 YEAR RADWELL WARRANTY | |
| NON CONTACT SWITCH, MAGNETICALLY CODED, 2 NC REEDS, NO LED INDICATOR, 6 INCH PIGTAIL, 4 PIN MICRO, M12 CONNECTOR, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| NON CONTACT SWITCH, SENSAGUARD, ADJUSTABLE MAGNETIC HOLD, 2 N.C. SAFETY, 1 N.O AUX, SOLID STATE CONTACTS, INTEGRATED MAGNETIC LATCH, UNIQUE CODE, PVC CABLE 3M, PLASTIC RECTANGULAR FLAT PACK, RED, MOUNTABLE. | |
| NON-CONTACT INTERLOCK/POSITION SWITCH, N.C., 100 W, 1.5V DROP. FREE 2 YEAR RADWELL WARRANTY | |
| NON-CONTACT MAGNETIC SWITCH, NON-CONTACT, 2 NC / 1 NO, 30 VDC, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| NON-CONTACT SAFETY SWITCH, 2NO, 24VDC, 4 PIN M8 CONNECTOR, H1.46 IN X W1.04 IN X D.71 IN. FREE 2 YEAR RADWELL WARRANTY | |
| NON-CONTACT SAFETY SWITCH, MAGNETIC, 6 FOOT LEADS, 3 AMP, 120 VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON, STI, 44524-0305, 445240305, SAFETY INTERLOCK SWITCH, T3008-12SC5, 2N/C + 1N/O, 90 DEG. ACTUATOR, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON/STI, 44512-0300, 445120300, SAFETY INTERLOCK SWITCH ADAPTER, SC12-M16A00. FREE 2 YEAR RADWELL WARRANTY | |
| ON-OFF POWER SWITCH, 125 VAC / DC. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING MECHANISM KIT, FOR ENCLOSURE WITH MASTER SWITCH, 14 PIECES, STEEL MATERIAL, ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| PILZ Electrical Products 506301 | |
| PILZ Electrical Products 506308 | |
| PILZ Electrical Products 506326 | |
| PILZ Electrical Products 506338 | |
| PILZ Electrical Products 522120 | |
| PILZ Electrical Products 541009 | |
| PIN AND SLEEVE DEVICE, IEC, RECEPTACLE, ANGLE ADAPT, 20/30A. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, MAGNETICALLY ACTUATED, WITH 12MM STAINLESS STEEL THREADED BARREL.. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, NON-CONTACT, INTERLOCK, SWITCHING VOLTAGE 120VAC@0.8 AMPS/28VDC@3 AMPS, N.O. CONTACT, CONTACT RESISTANCE 1 OHM, 1.2" SENSE RANGE, 6 FT CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROLLER AIR SWITCH, THIS DAIKIN AIR PRESSURE SWITCH MONITORS AND CONTROLS AIR PRESSURE LEVELS IN HVAC SYSTEMS. IT ACTIVATES OR DEACTIVATES THE SYSTEM BASED ON SPECIFIC PRESSURE THRESHOLDS, ENSURING... | |
| PROHANDLE, WITH INTERLOCK SWITCH, LEFT HANDED, GUARD LOCK, HEAVY DUTY, 24 V, PROFLSAFE / CIP SAFETY, KEY OVERRIDE, SHORT LOK, STANDARD PCB. FREE 2 YEAR RADWELL WARRANTY | |
| PSEN MA1.4-51M12/8-0.15M/ PSENMA1.4-03/1U, MAGNETIC SAFETY SWITH WITH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PSEN ME4.2 / 4AS. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTONS, INDICATING LIGHTS, 30.5 MM HEAVY-DUTY WATERTIGHT/OILTIGHT, 120VAC, RESET LEGEND PLATE, RED LENS, . FREE 2 YEAR RADWELL WARRANTY | |
| RECESSED SHORT ROLLER PLUNGER, NORMALLY OPEN, CLOUD WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 3POLE W/PUSHBUTTON STOP/RESET. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OPERATING HANDLE, GRAY / RED, FOR SAFETY SWITCH, USED WITH 30-100 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OPERATING MECHANISM, FOR SAFETY SWITCH, 30 - 100A. FREE 2 YEAR RADWELL WARRANTY | |
| RFID SAFETY SWITCH, 2 SAFE SEMICONDUCTOR OUTPUTS, 11 MM OPERATING DISTANCE, 24 VDC, 1 WATT, 8 PIN M12 CONNECTOR, WITH 1.5 M CABLE, -25 TO +70 DEGREE C, IP67, (PSEN... | |
| RITTAL Safety Systems 2430000 | |
| RITTAL Safety Systems 2586.000 | |
| RM2G1, 1 CHANNEL SAFETY RELAY, MODULE, DPDT, 24VDC CONTACT N. FREE 2 YEAR RADWELL WARRANTY | |
| ROCKER SWITCH FOR AC 15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE PULL SWITCH, 2NC/2NO, 110 VAC LED, (3)1/2"NPT WIRE ENTRY'S, LINE STRONG 2 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE PULL SWITCH,LINESTRONG ,3R, 4NC/2NO, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE SWITCH, LINESTRONG3D SERIES, 24 VDC VOLTAGE, 4-NORMALLY CLOSED CONTACTS, 4-NORMALLY OPEN CONTACTS, NPT CONNECTOR, 24 VDC SUPPLY, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CONTACT SELECTOR SWITCHES, YELLOW W/ BLACK WING LEVER, LOCKABLE IN CENTER POSITION, CONTACT ARRANGEMENT #55-2 POS./4 POLES MAINTAINED, NEMA 12/13, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, PROSAFE TRAPPED KEY INTERLOCK, PANEL MOUNTED, 2 N.O.& 2 N.C. CONTACTS, 20 AMP, PRIMARY CODE: 0A, KEY NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTROLS SAFETY CONTROL, SAFETY SWITCH, FURTIF, 2AMP 250VAC, 24VAC/VDC, +/- 10%, P/N 1500002-B. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH,T2007-11F1, FLEX AND SS GUIDE, TWO CONTACT, TONGUE INTERLOCK, M16 NPT ADAPTERM, 1 N/C, 1N/O. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK OPTION POD 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH MINI HINGE OP. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 10 AMP, 250 VAC, 2NORMALLY CLOSED, SCREW TERMINAL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 10AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 25 VA, N/O, 1 AMP, WIRE LEADED, 700MA,120V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 3 AMP, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 3NC/1NO NO ACTUATOR, TONGUE INTERLOCK, MT-GD2, LATCH RELEASE, 3 N.C. SAFETY, 1 N.O AUX, 3 N.C. SAFETY CONTACTS, MAKE BEFORE BREAK, 1 N.O. AUXILLARY CONTACT, NO ACTUATOR,... | |
| SAFETY INTERLOCK SWITCH, 90 DEGREE ACTUATING KEY, 1 N/C SAFETY, 1 N/O AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, AC-SERIES, SPDT, 15.1AMP 1/2HP 125/250VAC, 1/2AMP 125VDC, 1/4AMP 250VDC, 5AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, INCH-1 COMPACT TONGUE, QC, M12, 4 WAY, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, MA SERIES, MA-21DPC6, TYPE FRS-21, MAGNETICALLY ACTUATED, 24 VDC, 2 N/C SAFETY CONTACTS, 1 N/O AUXILIARY CONTACT, 6 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, NO ACTUATOR, 6AMP 250VAC, 6.5AMP 24VDC, IP66, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, PROAM HEAD & HANDLE ACTUATOR, LEFT-HANDED HANDLE, 24V STOP WITH STANDARD PCB. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, SAFE LOCK, PLD GL, RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, STRAIGHT ACTUATING KEY, 1 N/C SAFETY & 1 N/O AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, 3 NC SAFETY CONTACT, 1 NO AUXILIARY CONTACT, BRAKE BEFORE MAKE, M20 CONDUIT, 1/2 NPT, LATCH RELEASE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, EXTENDED FLA. FREE 2... | |
| SAFETY INTERLOCK SWITCH, TROJAN 5, NO SPECIAL FEATURES, 2 N.C. SAFETY CONTACTS, 1 N.O AUX CONTACT, BREAK BEFORE MAKE, GD2 STANDARD, 6 PIN QD ON LEFT SIDE, PLASTIC. FREE 2... | |
| SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, SEMI-FLEX ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, W/ ACTUATOR, ROTATABLE HEAD, ANTI-TAMPER, 1 N.O. / 2 N.C., 8 PIN M12 QC CONNECTION, MKEY 6. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK, SWITCH, OPEN STYLE, GRAY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK,HEAD AND HANDLE ACTUATOR ,24V,SWITCHING CIRCUITS AC15 1AMP 24V,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, PULL SWITCH, SIEM2 SERIES, 6 AMP, 400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY PLUG, INTERLOCK, 15 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY POSITION SWITCH WITH SEPARATE ACTUATOR MOLDED-PLASTIC ENCLOSURE LATERAL AND FACE-END SLOW-ACTION CONTACTS 1 NO+2 NC, 3 X (M20 X 1.5) PULL-OUT FORCE 5 N SUPPLIED WITHOUT ACTUATOR. FREE 2... | |
| SAFETY POSITION SWITCH WITH TUMBLER LOCKING FORCE 1300 N 5 APPROACH DIRECTIONS PLASTIC ENCLOSURE, M12 PLUG ASISAFE INTEGRATED CHANNEL 1=ACTUATOR 2 NC ACCORDING TO PRINCIPLE OF 2V2 EVALUATION CHANNEL 2=MAGNET... | |
| SAFETY POSITION SWITCH WITH TUMBLER LOCKING FORCE 1300 N 5 DIRECTIONS OF APPROACHES PLASTIC ENCLOSURE, 3X(M20X1.5) SPRING-LOCKED AUXILIARY RELEASE ON FRONT MAGNET VOLTAGE 24 V DC MONITORING ACTUATOR 2 NC/1... | |
| SAFETY POSITION SWITCH WITH TUMBLER LOCKING FORCE 1300 N 5 DIRECTIONS OF APPROACHES PLASTIC ENCLOSURE, M12 CONNECTOR ASISAFE INTEGRATED CHANNEL 1=ACTUATOR 1 NC CHANNEL 2=MAGNET 1 NC SPRING-LOCKED ESCAPE RELEASE... | |
| SAFETY POSITION SWITCH WITH TUMBLER LOCKING FORCE 1300 N 5 DIRECTIONS OF APPROACHES SPRING-LOCKED AUXILIARY RELEASE WITH LOCK MAGNET VOLTAGE 24 V DC MONITORING ACTUATOR 2 NC/1 NO MONITORING MAGNET... | |
| SAFETY POSITION SWITCH WITH TUMBLER LOCKING FORCE 2600 N 5 DIRECTIONS OF APPROACHES METAL ENCLOSURE, M12 CONNECTOR ASISAFE INTEGRATED CHANNEL 1=ACTUATOR 1 NC CHANNEL 2=MAGNET 1 NC SPRING-LOCKED AUXILIARY RELEASE... | |
| SAFETY POSITION SWITCH, TUMBLER LOCKING FORCE, 115 VAC, MONITORING ACTUATOR, 2 NC/1 NO MONITORING MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY POSITION SWITCH, W/ SEPERATE ACTUATOR, 10 AMP, 500 V, 50/60 HZ, 6 KV, 2X N/C, 1X N/O, SCREW TYPE TERMINALS, M20X 1.5, -30 +80 DEGREE C, IP67. FREE 2... | |
| SAFETY ROPE SWITCH, LINESTRONG3D SERIES, 24 VDC SUPPLY, 4NC/4NO CONTACTS, 4X NPT CONDUIT ENTRIES, 200 METER ROPE SPAN, WITH STATUS INDICATOR, DIE CAST HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ,TONGUE INTERLOCK, TROJAN 5, GD2 METAL HEAD, 2 NC, 1 NO, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH 100AMP 3POLE 240VAC 4WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH 10AMP 500V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH 250V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH 30AMP/240VAC 15AMP/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH INTERLOCKING 230V 4AMP SLK-FVTU24UC-25-AR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH W/COVER LOCKING 16A 600V 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 115 RE, 3AMP, MAG Y CBL 18/2. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 24 V, 40 MM DEPTH, METAL HOUSING, 80 MM WIDTH, IP67, AMPRO SERIES 1.0. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 341-B, DPST, LED W/3C1R, MAGT 22/ 341-B, DPST LED W/3C1R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 391-B3 GAURDSWITCH, 391 SERIES, DPST CONTACT CONFIGURATION, LED INDICATING, PVC JACKETED 22/6, 20FT CABEL, T ACTUATOR, 304SS ENCLOSURE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 6 TONGUE INTERLOCK, W/ NPT CONNECTOR, 2 NC / 1 NO, SOLENOID, MALE, NO KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 6M CABLE, LED INDICATOR, RESET: AUTOMATIC, TEMPERATURE: -25C TO +60C, WATER RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 7/10 MM RANGE, 24 VAC/DC, CABLE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CABLE-OPERATED, METAL ENCLOSURE, ROPE LENGTH 50M 2XM25X1.5, 1NO/1NC, LATCHING, ONLY BOWDEN WIRE FUNCTION, PUSH BUTTON RELEASE, RED LED, 6 AMP, 115 V, 400 VAC, 1NO/1NC, AC-15 6A/400 VAC,... | |
| SAFETY SWITCH, FUSIBLE, HEAVY DUTY, 30 AMP, TYPE 1, GENERAL PURPOSE, PAINTED, METAL ENCLOSURE, DOOR LATCH, 600 VAC @ 60 HZ, RED HANDLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GUARD LOCKING SWITCH, GUARDMASTER, TLS-Z GD2, OSSD NON-CONTACT POWER-TO-LOCK QD, 24 VDC, 200MA MAX, IP66, AND IP69K, CLASS 2 SOURCE REQUIERED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HANDLE OPERATED, LEFT HANDED, FOR HINGED DOORS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HIGH TEMP, PRE-WIRED, 2 NO / 1 NC, 10 METER CABLE, FOR USE WITH MACHINE GUARDING. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, 24-240 VAC/DC, 20-2000 PPM, 200 MA MAX SWITCHING CAPACITY, SENSING RANGE 5/16 INCH OR 8 MM, -13 TO 158 DEGREE F, 6 FEET/2 METER CABLE. | |
| SAFETY SWITCH, KNURLED KNOB, RIGHT/LEFT HINGED DOOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MAGNETIC NON CONTACT, 120 VAC / 28 VDC, OPERATING LEADS, 6 FOOT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MAGNETIC, 2 N/O, 4-PIN M8 CONNECTOR, IP67, 3 MM OPERATING DISTANCE, PSEN MA1.1P-10/PSEN1.1-10 /3MM/1UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MAGNETIC, 2 NO, 24 VDC, 5M/CABLE, OPERATING DISTANCE 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MAGNETIC, 24 VDC, 100 OHM, 10 MA, 10 HZ, M8 / 4 PIN CONNECTION, IP67, 1 N.O / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MAGNETIC, NON-CONTACT, 5 METER CABLE, 2 N.C./ 1 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MKEY 9 SERIES, GUARD LOCKING, SOL QC (12 PIN), 24 VDC, LED STATUS INDICATORS, STD. KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MKEY4+, NPT, 2NC/1N0 STD, KEY 40N. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, MKEY9M, SOL NPT, 24 V, NO KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, SOL NPT, 24 VOLTS, STANDARD KEY, MKEY9. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, THERMAL ACTUATED, RATED FOR 20 AMPS, 1-1/2 HP, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, TONGUE INTERLOCK, 240 V, 3 A, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS, SNAP ACTING CONTACTS,NO ACTUATOR,2 N.O. AUXILLARY CONTACTS, M20... | |
| SAFETY SWTICH, AUTONOMOUS SENSOR, CODED, ELECTRONIC, ACOTOM, 7 MM SWITCHING, 10 MM DISTANCE, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY TEST SWITCH 8POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY INTERLOCK SWITCH, MODEL TL5012, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY SWITCH 30AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY SWITCH ROPE SW,RED, 120VAC LED,1NC+1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY SWITCH, PSEN CS3.1 M12/8-0.15M/PSEN CS3.11UNIT, 2 IN/OUTPUTS, M12, 8POLES, MALE, 24V, 1 WATT, SWITCHING DISTANCE 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Safety Systems ACTUATOR AZ 15/16-B1 CPL. | |
| SCHMERSAL, 1145379, TERMINAL KIT, INTERLOCK SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| SECURITY LOCK, 120V, 50HZ, POWER CONSUMPTION AT 50HZ 8VA. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE WALL MOUNTED ROT. OPERATOR STANDARD IEC IP65 ACCESSORY FOR: 3VA5 125. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNALING SWITCH, ACTUATOR, 150 MAG Z. FREE 2 YEAR RADWELL WARRANTY | |
| SLACK OPERATED SWITCH, SLACK CABLE STYLE, BOTH DIRECTIONS, PULL SWITCH, ALUMINUM, YELLOW,2 NO/NC MAINTAINED CONTACTS, BI-DIRECTIONAL, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SLIDE LOCK, F73MM LENGTH, 310MM HEIGHT, 196 MM WIDTH, OR MKEY8 AND MKEY9, RIGHT, RUGGED METAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK SWITCH, MKEY6,NPT,2NC/1NO STD. KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK, EX AZM 415 2/2S R, 250 V, 6 A, CLAMPING RANGE 7-12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID RELEASE UNIT, STANDARD KEY CODE LABELING, 24V DC, 2 N.O. & 2 N.C., CURRENT: 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Safety Systems 64274 | |
| SQUARE D Safety Systems 9423M9 | |
| SQUARE D, 9999-CS-9, 9990CS9, ELECTRICAL INTERLOCK SIZE1. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DUTY SWITCHES, LINE STRONG, 3R, 4NC/2NO, NPT, E.S.LED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2243-0XX40, SAFETY INTERLOCK SWITCH, FULL PRODUCT REPLACEMENT, 2NC/1NO (BBM), M20, STANDARD, (RAD-KEY-K4) & FLEX, (RAD-KEY-K3), KEYS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5232-0RV40, INTERLOCK SAFETY SWITCH, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED, FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE LIGHTNING ARRESTER 120/208VAC 3P. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, 250/440VAC (50/60HZ), 16AX, C-LOAD, 8 POLE, INDEPENDENT CURRENT DETECTION, 100MS DETECTION SPEED, SCREW CLAMP TERMINALS, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH DOOR OPERATED, PLATED STEEL BRACKET, ALFSWD, 115/230 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH FOUR WAY 20AMP 120/277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH MONITOR, ANTI-TIEDOWN, 24 V AC/DC, 10 A RESISTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PULL CHAIN FOR CEILING FAN OFF-ON-ON 2SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PULL CHAIN, FOR CEILING FAN, OFF-ON-ON, 2SPEED, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TOGGLE 20A 277VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TOGGLE 3 WAY 15AMP 347VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TOGGLE 3WAY 20AMP 120-277V A.C ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TOGGLE SINGLE POLE 15AMP 347VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, ELECTRICAL INTERLOCK, .100/.120 AMP, 120/110 VAC, 60/50 HZ, AIR TEMPERATURE 60-75 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, GUARDMASTER, SAFETY, TONGUE, MT-GD2, FULLY FLEXIBLE ACTUATOR, 3 NORMALLY CLOSED SAFETY CONTACTS, 1 NORMALLY OPEN AUXILLIARY CONTACT, BBM, 1/2 INCH NPT CONDUIT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, GUARDMASTER, TROJAN 5, METAL GUIDE, FULLY-FLEXIBLE ACTUATOR, 2 NORMALLY CLOSED, SAFETY CONTACTS, 1 NORMALLY OPEN, AUXILLIARY CONTACT, BBM, 6 PIN, MICRO M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, MC-S SERIES, MAGNETIC ACTUATOR, 1 N/C + 1 N/O, 10M CABLE, (MC-S2PC10). FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NON CONTACT INTERLOCK/POTION SWITCH, WITH CABLE, 6' LEAD LENGTH, 3.0 AMP, 1.0 OHMS, 1.2" SENSING RANGE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, OCTOPUS 8M (GM). FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SAFETY INTERLOCK, SPDT, 15.1A, 250V, PRODUCT RANGE:-, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT VOLTAGE AC MAX:250V, CONTACT CURRENT AC MAX:15.1A, CONTACT VOLTAGE DC MAX:250V, CONTACT CURRENT DC MAX:500MA ROHS COMPLIANT:... | |
| SWITCH, SAFETY INTERLOCK, SPDT, 15.1A, 250V, PRODUCT RANGE:AC SERIES, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT VOLTAGE AC MAX:250V, CONTACT CURRENT AC MAX:15.1A, CONTACT VOLTAGE DC MAX:250V, CONTACT CURRENT MAX:15AROHS COMPLIANT: YES. | |
| SWITCH, SAFETY INTERLOCK, SPDT, 15A, 250V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SAFETY INTERLOCK, SPDT, 5A, 250V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SOLDER; CONTACT VOLTAGE AC MAX:250V; CONTACT CURRENT AC MAX:5A; CONTACT VOLTAGE DC MAX:30V; CONTACT CURRENT DC MAX:5A ROHS... | |
| SWITCH, SAFETY SWITCH, CODED, NON-CONTACT, STAND ALONE OPERATION, LED STATUS DISPLAY, PERFORMANCE LEVEL PLD CAT 3, 48 VAC, 30 VDC, 2 AMPS, 2 NO OUTPUTS, 3 METER CABLE. FREE 2... | |
| SWITCHLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITH, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TEST SWITCH 30AMP 600V 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| TEST SWITCH MODULE, TSM-1, FIRE ALARM EQUIPMENT, TEST SWITCH MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, FLAT, TONGUE INTERLOCK. FREE 2 YEAR... | |
| TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, SEMI FLEX WITH GD2 GUIDE, TONGUE... | |
| TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY CONTACTS, SEMI FLEX WITH GD2 GUIDE, TONGUE INTERLOCK SWIT. FREE 2 YEAR RADWELL WARRANTY... | |
| TONGUE INTERLOCK, MT-GD2, GD2 FRONT ENTRY, 2 NC SAFETY, 2 NO AUX, SNAP ACTING, STANDARD ACTUATOR, 5 PIN MICRO QD, DIE CAST ALLOY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.O AUX, SNAP ACTING CONTACTS, NO ACTUATOR,8 PIN DC QD, DIE CAST ALLOY, RED. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK, TROJAN 5, GD2 METAL HEAD, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK BEFORE MAKE, 1 N.O. AUXILLARY CONTACT, GD2 STANDARD. FREE 2 YEAR RADWELL... | |
| TONGUE INTERLOCK, TROJAN 5, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, GD2 STANDARD, 6 PIN QD ON RIGHT SIDE, PLASTIC. FREE 2 YEAR RADWELL WARRANTY... | |
| TONGUE INTERLOCK, TROJAN 6, GD2 METAL HEAD, 3 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 3 N.C. SAFETY CONTACTS, 1 N.O. AUXILLARY CONTACT, FULLY FLEX, M20 CONDUIT. FREE 2... | |
| TONGUE INTERLOCK, TROJAN 6, NO SPECIAL FEATURES, 3 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 3 N.C. SAFETY CONTACTS, 1 N.O. AUXILLARY CONTACT, STANDARD ACTUATOR, M20 CONDUIT, TONGUE INTERLOCK... | |
| TONGUE INTERLOCK, TROJAN T15, INCLUDES CATCH KIT, QD RIGHT E, 2 N.C. SAFETY, STANDARD ACTUATOR, 4 PIN DC MICRO QD, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CONTACT,1 N.O. AUXILLARY CONTACT,90 DEGREE,TONGUE INTERLOCK SWITCH,M16 CONDUIT,PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,BREAK BEFORE MAKE,FULLY FLEX,2 N.O. AUXILLARY CONTACTS,12 PIN M23 STYLE QD,TONGUE INTERLOCK SWITCH,DIE CAST ALLOY (RED). FREE 2 YEAR... | |
| TONGUE SWITCH - MT-GD2: CONTACTS(SAFETY AND AUX): 3 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTUATOR: NO ACTUATOR, MODEL TYPE: LATCH RELEASE, CONDUIT ENTRY: M20 CONDUIT. FREE... | |
| TONGUE SWITCH - TROJAN 6: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 2 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTUATOR: NO ACTUATOR, MODEL TYPE: STANDARD, CONDUIT ENTRY: M20 CONDUIT. FREE... | |
| TONGUE SWITCH, CADET 3, CONTACTS(SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTUATOR: 90. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE SWITCH, MT-GD2: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 2 NORMALLY OPEN, BBM PREFERENCE: SNAP ACTING, ACTUATOR: FLAT, MODEL TYPE: GD2 FRO. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTUATOR: SEMI-FLEX, MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE , ACTUATOR: FULLY-FLEX, MODEL TYPE: STANDARD, CONDUIT ENTRY: 1/2IN NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, ACC/CHAIN LCK KEY TR REL CHAIN, KEY TRAPPED TO RELEASE, PRIMARY CODE, AA. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, CODE BARREL, CODE BARRELL, CODE KC, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, FOR 440T, STANDARD KEY, CODE CG. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, FOR 440T, STANDARD KEY, CODE OR. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, KEY, RED, STANDARD KEY, CODE, GA. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, KEY, RED, STANDARD KEY, CODE, HE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, KEY, RED, STANDARD KEY, CODE, HF. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, KEY, RED, STANDARD KEY, CODE, JA. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, KEY, RED, STANDARD KEY, CODE, RR. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, SLAMLOCK MECH PRIMTRAP SECFREE, PRIM KEY TRAPPED S.KEY STD ACT, PRIMARY CODE, BB, SECONDARY CODE, CB. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK, STANDARD KEY, CODE 0V. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE BO, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE DB, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE KL, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE ME, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE PI, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE PK, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE RF, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE UB, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE VB, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE WD, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,CODE BARREL,CODE BARRELL,CODE XA, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,KEY,STANDA RD KEY,CODE NA. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,KEY,STANDA RD KEY,CODE,PA. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,ROTARY SWITCH PANEL MOUNTED,4 N.O. 32A,0D. FREE 2 YEAR RADWELL WARRANTY | |
| TRAPPED KEY INTERLOCK,SLAMLOCK TRAPPED TO RELACTUATR,KEYTRAPPD TO REL STD ACTUATOR,PRIMARY CODE,AA. FREE 2 YEAR RADWELL WARRANTY | |
| UNMANGED IP54 SWITCH, 10 PORTS, SUPPLY VOLTAGE 24 VDC, TRAIN APPROVALS. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |