63000601, SAFETY LOCKING DEVICE, ELECTROMAGNETIC, L100 SERIES, 0.5 AMP MAGNET, 1NC/NO, 24 VDC MAGNET VOLTAGE, 10 AMP, 400 VAC, 500 VDC, SCREW TERMINAL, THROUGH-HOLE MOUNTING, -25 TO +60 DEGREE C, IP66, (63000601). FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Safety Sensor Switches |
| Product Number | 18488622 |
| Product Name | Safety Interlock Switch |