Radwell International Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| (101093553) ACTUATOR KEY FOR AZ15 & AZ16 WITH MAGNETIC LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| (101122857), KEYED INTERLOCK, WITH INDIVIDUALLY CODED ACTUATOR KEY. FREE 2 YEAR RADWELL WARRANTY | |
| (101136474), KEYED INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (101147465), KEYED INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (101157372), KEYED INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (101166282)KEYED SOLENOID INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (101209104), SOLENOID LATCHING SWITCH - AS-I INTEGRATED. FREE 2 YEAR RADWELL WARRANTY | |
| (101214053) SAFETY SWITCH, W/SEPARATE ACTUATOR, 1NO/2NC, SCREW CONNECTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| (1140788), SOLENOID INTERLOCK, KEYED, 24 VAC/DC, 40-60 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| (44536-1221), 10M, CABLE PRE WIRED, 24VDC, 500MA (DC). FREE 2 YEAR RADWELL WARRANTY | |
| 084592, SAFETY SWITCH, 0,4 ... 0,5 NM, MAGNETIC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| 085735, SAFETY SWITCH READ HEAD 24VDC 16FT. FREE 2 YEAR RADWELL WARRANTY | |
| 085736, SAFETY SWITCH, READ HEAD, 1NO/1NC, 5M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 085737, SAFETY SWITCH, READ HEAD, CMS DESIGN B, WITH NC/NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| 091458, SAFETY SWITCH, 80 MA, 24 VDC, NON-CONTACT, HOUSING PLASTIC/PBT, IP65/IP67, M12 PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 092023, MAGNETICALLY ACTUATED SAFETY INTERLOCK READ SWITCH, OFF SENSING DISTANCE 0.67 IN, BARE WIRE, 3NO. FREE 2 YEAR RADWELL WARRANTY | |
| 092560, SAFETY SWITCH, EVALUATION UNIT, FOR 2 READ HEADS, IP20, ORDER NO. 092560. FREE 2 YEAR RADWELL WARRANTY | |
| 093976, MAGNETIC ACTUATOR, 9 MM SWITCH ON DISTANCE, 23 MM SWITCH OFF DISTANCE, CMS-E-AR EVALUATION UNIT, CMS-R-AXR READ HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| 094800, SAFETY SWITCH, READ HEAD WITH GUARD LOCK, WITHOUT GUARD LOCKING MONITORING, M8 STRAIGHT PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 098942, SWITCH, RFID, 2 SAFETY OUTPUTS, 40 MM MOUNT DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| 100 AMP, 240 V, 2 POLE FUSED SAFETY SWITCH NEMA 1, 15 HP AT 240 VAC (SINGLE PHASE), 30 HP AT 240 VAC (TRIPLE PHASE), DPST CONTACT FORM. FREE 2... | |
| 100 AMP, 240 V, 3 POLE FUSED SAFETY SWITCH NEMA 1, 15 HP AT 240 VAC (SINGLE PHASE), 30 HP AT 240 VAC (TRIPLE PHASE), 3PST CONTACT FORM. FREE 2... | |
| 100 AMP, 240 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 3R, 3 PHASE, 7-1/2 TO 15 HP AT 240 VAC (SINGLE PHASE), 15 TO 30 HP AT 240 VAC (TRIPLE... | |
| 100A/2P HD FUSIBLE SAFETY SWITCH 600V W/NEUT NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| 100A/3P HD FUSIBLE SAFETY SWITCH W/NEUT 240V NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| 101141781, SAFETY INTERLOCK SWITCH, MANUAL RELEASE, 5N LATCHING FORCE, POWER TO UNLOCK, 1NO / 1NC, M20 X 1.5 CABLE ENTRY, 110VAC, 40-60HZ, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| 110907, NON-CONTACT SAFETY SWITCH, DOOR/SHORT CIRCUIT MONITORING, 24 VDC OPERATING VOLTAGE, UP TO 6500 N LOCKING FORCE, WITH STATUS INDICATORS, IP67 ENCLOSURE PROTECTION, (110907). FREE 2 YEAR RADWELL WARRANTY | |
| 113767, NON-CONTACT SAFETY SWITCH, WITH LOCKOUT MECHANISM, LOCKING FORCE 6500 N, SHORT CIRCUIT MONITORING, 2 SAFETY OUTPUTS, 2 PLUG CONNECTORS M12, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 117328, SWITCH, RFID EVALUATION UNIT, 24VDC, 8A, 0.5 SEC READY DELAY,. FREE 2 YEAR RADWELL WARRANTY | |
| 119106, SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 124225, SAFETY SWITCH, W/GUARD LOCKING, SHORT CIRCUIT MONITORING, 2 SAFETY OUTPUTS, M12 PLUG CONNECTOR, UNICODE, (124225). FREE 2 YEAR RADWELL WARRANTY | |
| 200 AMP, 240 V, 3 POLE NONFUSED SAFETY SWITCH NEMA 1, 15 HP AT 240 VAC (SINGLE PHASE), 60 HP AT 240 VAC (TRIPLE PHASE), 3PST CONTACT FORM. FREE 2... | |
| 20A 125V THRU SGL GANG RCPT ASSY 3/4, MATERIAL NUMBER 38. FREE 2 YEAR RADWELL WARRANTY | |
| 30 AMP, 240 V, 2 POLE NONFUSED SAFETY SWITCH NEMA 3R, 3 HP AT 240 VAC (SINGLE PHASE), DPST CONTACT FORM. FREE 2 YEAR RADWELL WARRANTY | |
| 30 AMP, 240 V, 3 POLE NONFUSED SAFETY SWITCH NEMA 1, 3 HP AT 240 VAC (SINGLE PHASE), 7.5 HP AT 240 VAC (TRIPLE PHASE), 3PST CONTACT FORM. FREE 2... | |
| 30 AMP, 240 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 1, 1 PHASE, 1-1/2 TO 3 HP AT 240 VAC (SINGLE PHASE), 3 TO 7-1/2 HP AT 240 VAC (TRIPLE... | |
| 30 AMP, 250 VDC, 480-600 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 3R, 3 PHASE, 7-1/2 HP AT 480 VAC, 10 HP AT 600 VAC (SINGLE PHASE), 15 HP AT... | |
| 30A/2P GD DOUBLE THROW NON-FUSIBLE SWITCH 240V N3R. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/2P HD FUSIBLE SAFETY SWITCH 240V NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/2P HD FUSIBLE SAFETY SWITCH 600V NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/2P HD FUSIBLE SAFETY SWITCH 600V W/NEUT NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/2P HD NON-FUSIBLE DOUBLE THROW SWITCH 240V NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/3P HD FUSIBLE SAFETY SWITCH 240V NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/3P HD FUSIBLE SAFETY SWITCH W/NEUT 240V NEMA 12/3R. FREE 2 YEAR RADWELL WARRANTY | |
| 30A/6P HD NON-FUSIBLE SAFETY SWITCH 600V NEMA 4/4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| 40MM ESTOP BLK TWIST REL 1-1. FREE 2 YEAR RADWELL WARRANTY | |
| 60A/2P GD DOUBLE THROW NON-FUSIBLE SWITCH W/NEUT 240V N3R. FREE 2 YEAR RADWELL WARRANTY | |
| 60A/2P HD FUSIBLE SAFETY SWITCH 600V NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| 60A/2P HD FUSIBLE SAFETY SWITCH W/NEUT 240V NEMA 12/3R. FREE 2 YEAR RADWELL WARRANTY | |
| 60A/3P HD FUSIBLE SAFETY SWITCH 240V NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| 60A/3P HD FUSIBLE SAFETY SWITCH 600V NEMA 12. FREE 2 YEAR RADWELL WARRANTY | |
| ABB, BC9SF2-YK6AFL, BC9SF2YK6AFL, ABB, 480V, CONTROL BOX SAFETY SWITCH, 60HZ, 3PH, 2HP. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, CLOSE-RADIUS, 1.97" MINIMUM CLOSING RADIUS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR AZ15 OR AZ16, ACTUATING AT 90 DEGREE TO THE PLANE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR AZ17 & AZM170 SAFETY SWITCH, 140 MM, STRIGHT, RIGID, PARTICULARLY SUITABLE FOR SLIDING DOORS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR AZM170, 4AMP, 230V. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR AZZ15/16,ANGLED, FLEXIBLE, 44MM MIN RADIUS, (101095558). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, RIGHT ANGLE, 7.87 INCH MINIMUM CLOSING RADIUS, FOR AZ17 & AZM170, (101122895). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR BNS300/303/333, STAINLESS STEEL, (101141156). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR CSS34, ACTIVE AREA: LATERAL, PLASTIC, L 35MM X W 102MM X H 27MM, (101181085). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR USE WITH BNS261 SAFTY SWITCH, SMALL DESIGN, CONTROL CATEGORY UP TO 4 TO EN954-1, IP67, 8MM, 6 POLE CONNECTOR, LATCHING INTERLOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SAFETY, MAGNETIC, FOR USE WITH BNS 16 SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, TECHNOLOGY LOCKING, PNEUMATIC SAFETY SWITCH, MATERIAL: STAINLESS STEEL, IP67, 96327. FREE 2 YEAR RADWELL WARRANTY | |
| ALIGNMENT DEVICE FOR SAFETY INTERLCK DOOR. FREE 2 YEAR RADWELL WARRANTY | |
| AS-I COMPATABLE AZM161 SOLENOID LATCHING KEYED INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| ASSEMBLY HARDWARE, GUARD LOCK SAFETY DOOR SWITCH, SLIDE KEY. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT KIT, ELECTRICAL INTERLOCK, ALL SWITCHES (EXCEPT 30-100A DG), 1NO/1NC, FOR USE ON FUSIBLE/NON FUSIBLE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH SECURITY SYSTEM Electrical Products D9127U | |
| BOSCH SECURITY SYSTEM Electrical Products D928 | |
| CARTRIDGE FUSE SAFETY SWITCH, GENERAL DUTY, 100 AMP, 240 V, CLASS H FUSES, FUSIBLE WITH NEUTRAL, THREE-POLE, FOUR-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT LOCKOUT KIT, E120V, SURGE PROTECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| COMITRONIC BTI Electrical Products AMX5-3M | |
| COMITRONIC BTI Safety Systems AMX5/MKT | |
| COMITRONIC BTI Safety Systems ANATOM78S | |
| COMPACT, PLASTIC-BODY SAFETY-DOOR HINGE SWITCH, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT, PLASTIC-BODY SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONDENSATE SAFETY OVERFLOW SWITCH, 24VAC, 1.25 AMP, 1.5-INCH DEPTH FROM BOTTOM OF PROBE, FOR USE WITH CONTROL CIRCUITS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTICUT ELECTRIC Electrical Products EGS20RSA | |
| CONTROL MODULE, CM SERIES, CONTROL UNIT FOR 2-WIRE SWITCH, SAFETY INTERLOCK SWITCH, 24 VAC/VDC, (44536-0120). FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Electrical Products DS600JK | |
| D4NH-4CAS-NPT , COMPACT, PLASTIC-BODY SAFETY-DOOR HINGE SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DH SERIES, TYPE DH, DISCONNECT, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, 3 WIRE, 600V, 30A, 200KA@600V, NEMA 12, NON-FUSIBLE TYPE, SINGLE STYLE, INDUSTRIAL, DUST TIGHT, DISCONNECT SAFETY SWITCHES. FREE... | |
| DISCONNECT SAFETY SWITCH, 3-POLE, SINGLE THROW, 200 AMP, NON-FUSED, 600 VAC, NEMA 4X, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, NEMA 3R, NON-FUSIBLE TYPE, SINGLE STYLE, RAINPROOF, SUITABLE FOR OUTDOOR USE, DISCONNECT SAFETY SWITCHES. FREE 2... | |
| DISCONNECT, DH SERIES, 3 PHASE, 3 POLES, 4 WIRE, 240 V, 60 AMPS, 200 KA AT 240 V, NEMA 4/4X, FUSIBLE TYPE, CLASS R FUSE,CORROSION RESISTANT, STAINLESS STEEL. FREE 2... | |
| DISCONNECT, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 1PH, 2P, 2 WIRE, 240V, 60A, 200KA@240V, NEMA 4/4X, FUSIBLE TYPE, ACCEPTS CLASS R FUSES, SINGLE STYLE, SUITABLE FOR OUTDOOR USE, CORROSION RESISTANT, STAINLESS... | |
| DISCONTINUED BY MANUFACTURER, 600VDC SAFETY-SWITCH FOR GROUNDED PV SYSTEMS- 3-CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY INTERLOCK KIT, 30AMP, 600VAC, INO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CODED-MAGNET SENSORS, 30 VDC, 50 MA, AS-I COMPATABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH ACCESSORY, MECHANICAL INTERLOCK, 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, FUSED, 60 AMP, 600 VAC, 3 PHASE, 3 POLE, ECL-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL PHONE LINE SWITCHER, PORTIFOLIO FOR FIRE DETECTION, 12 VOLTS, 8 X 5 X 3.5 INCHES, AC POWER LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 1NO/NC, AC PIOLT DUTY 120 V 15 A, DC PIOLT DUTY: 115V 0.50 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, FOR 30 AMP SWITCH, 2 NO / 2 NC CONTACT, KIT ELECTRICAL INTERLOCK SWITCH 30 A DPDT ELECTRICAL INTERLOCK FOR HEAVY DUTY SAFETY SWITCHES UL... | |
| DISCONTINUED BY MANUFACTURER, FF-SNC SENSOR/ACTUATOR PAIR, ABS HOUSING, 5 M [16.40 FT] CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUARD LOCK SAFETY-DOOR SWITCH, G1/2 CONDUIT, 2NC/1NO (SLOW-ACTION) + 2NC (SLOW-ACTION), PLASTIC HEAD, FOUR MOUNT DIRECTIONS, MECHANICAL LOCK, 24 VDC SOLENOID RELEASE, LED INDICATOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, GUARD LOCK SAFETY-DOOR SWITCH, NON-LOCKING, 1.5A AC, 220MA DC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GUARD LOCK SAFETY-DOOR SWITCH, STANDARD TYPE, G1/2 CONDUIT OUTLET, 2NC/1NO + 2NC/1NO (SLOW-ACTION CONTACTS), PLASTIC HEAD, MECHANICAL LOCK / 24 VDC SOLENOID RELEASE, GREEN LED INDICATOR 24V,... | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY SAFETY SWITCH, 30 AMP, 2-POLE, FUSIBLE WITH NEUTRAL, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH SAFETY KEY, PLASTIC COATED HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, 30/60/100AMP ,NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, ELECTRICAL, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, TORINO FLASHER, ET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATING SWITCH, 15 AMP, 600 VAC, 0.62 INCH BLOCK WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPLACED BY: AZ16ZVRK-M16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL INTERLOCK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOUNTING BASE, SERIES CHB, 1 POLE, MECHANICAL LUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL MOUNT SWITCH, DUAL / TWIN BRANCH STYLE, 3 POLE, 3 PHASE, 600 VAC, 30 AMP, ACCEPTS R/H/K CLASS FUSES, 1 NEMA RATING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PANEL MOUNT SWITCH, DUAL / TWIN BRANCH STYLE, 3 POLE, 3 PHASE, 600 VAC, 60 AMP, 1 NEMA RATING, ACCEPTS R/H/K CLASS FUSES. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PANEL MOUNT SWITCH, DUAL / TWIN BRANCH STYLE, 3 POLE, 3 PHASE, 600 VAC, 60 AMP, ACCEPTS R/H/K CLASS FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL SWITCH, FDPS TYPE, 8-1/4 INCH SINGLE UNIT, 3 POLE, 600 VAC, 200 AMP RATING, PANEL MOUNT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POLE SWITCH, CLEAR, 30A, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPIT, WITH NO TAMPER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH INTERRUPTOR LIMIT SWITCH, AT4 SERIES, OIL TIGHT, SAFETY INTERLOCK SWITCH OVERVIEW, AC-15, 400V/4A, 230V/6A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSHBUTTON, HEAVY-DUTY, OILTIGHT, ILLUMINATED, RED WITH GUARD, OPERATOR WITH 1 N.O. 1 N.C. CONTINUOUS, FRONT MOUNTING, 115 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE SWITCH, PANELITE SERIES, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY COMPONENT, SOLENOID INTERLOCK SWITCH, AZM 200 SERIES, 24 VDC, 1,2 AMPS, FMAX: 2000N, 8 PIN CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1NO/1NC, 600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 230 V, 4 AMPS, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24VAC/DC, 4KV, IP65, FUNCTIONAL REPLACEMENT AZM161SK-12/12RK-M16 -24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4 AMP, 500 V, 6 KV, DOUBLE INSULATED, IP67, 52MM X 90MM X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4AMP, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 500 VAC, 10 AMP, M16 CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AC11U, 2 AMP, 220 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZ16ZI MODEL, STANDARD UNIT, 1NO/1NC CONTACTS, WITH ACTUATOR KEY, M16 CABLE ENTRY, 3 CABLE ENTRIES, IEC947-5-1 VDE0660, U 500V, AC-15, 230 VAC 4 AMP,... | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, M12 CONNECTION, FMAX 2000N, 24 VAC/DC, ED 100%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/O CONTACTS, 4 N/C CONTACTS, POWER TO UNLOCK, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 6 SAFETY CONTACTS, 5 N LATCHING FORCE, AS-I INTEGRATED, 26.5-31.6 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, FIXED DELAY, 6 SECOND DELAY, 24 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, SOLENOID LATCHING, 1.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, W/MAGNETIC LATCH, 500V, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SOLENOID INTERLOCK SWITCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH ACCESSORY, HEAVY DUTY, NEUTRAL KIT, FOR 200 AMP, DH CLASS, NEMA 4X, 12 ENCLOSURES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 200 AMP, 3 POLE/PHASE, 600 VAC RATING, FUSIBLE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30-AMP, 3-POLE, 600 VAC, NON-FUSEABLE, NEMA12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 4-AMP, 230V- 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, HEAVY DUTY, 3 POLE, 600 VOLT, 30 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, NEMA 1, SURFACE ENCLOSURE, CARTRIDGE FUSIBLE, 100 AMPS, 240 VOLTS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, SLOW ACTION, MECHANICAL LOCK, 4 WAY MOUNTING, M20 CONDUIT, 1300 N LOCKING FORCE, 1NC/1NO + 1NC/1N0, 200 MA, 10-115V AC/DC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, TROJAN 4, 10 AMP, 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, UI 250 V, UIMP 4 KV, AC-15 230 V, 4 AMP, 24 VAC/DC, F MAX 2000N, IP67, 2 X 4-PIN THREADED MALE CONNECTORS, SK SCREW... | |
| DISCONTINUED BY MANUFACTURER, SAFETY-DOOR SWITCH, GUARD LOCK, STANDARD METAL RELEASE KEY, ELECTROMAGNET OPERATING VOLTAGE 24 VDC, INDICATOR 24 VDC 10 MA, AC-15 1.5 AMP 120 VAC, DC-13 0.22 AMP 125... | |
| DISCONTINUED BY MANUFACTURER, SAFTEY INTERLOCK SWITCH, 10 AMP, 600 VAC, A 600, 3 X M20, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY INTERLOCK SWITCH, 24 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE LIGHTNING ARRESTER, SINGLE PHASE, TWO-POLE, 3LEADS-18 INCH LENGTH, 120/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH FOR PANEL BOARD, 200AMP, 3POLE, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, NOT FUSIBLE, HEAVY DUTY, 600 VAC, 200 AMP, 3 POLE, NEMA 1, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, NOT FUSIBLE, HEAVY DUTY, 600V, 60-AMP, 3-POLE, STAINLESS, REPLACED BY VHU362DSGL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 3 NC, 10 AMP, CONTACT CONFIGURATION: SP3T-3NC, 240 VAC / 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED NY MANUFACTURER,SECURIT Y HINGE SWITCH,IP 65, 400 V @ 4 AMP , 230 V @ 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR HANDLE ACTUATOR, FOR BNS-B20, 2 PNP, PLASTIC, 101177737. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE THROW SWITCH, 3P, 3W, 600V, 200A, N3R. FREE 2 YEAR RADWELL WARRANTY | |
| EATON HD FUSIBLE SAFETY SWITCH 600V NEMA 3R 60A/3P. FREE 2 YEAR RADWELL WARRANTY | |
| EDS SWITCH, FRONT OPERATION, 20 AMP, SINGLE GANG, 120/277 VAC, FRONT COVER/CHAMBER/SWITCH ASSEMBLY, FOR USE WITH EDS OUTLET BOXES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC INTERLOCK KIT, FOR SWITCHES, SERIES F, 1NO/1NC, 60AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK SAFETY SWITCH 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK SWITCH, 100/200AMP, SPDT, 1NO/1NC, 240/600VAC, 250/600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK SWITCH, KIT FOR 60 AMP SWITCH, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL INTERLOCK, SAFETY SWITCH, 1 NO / 1 NC, GENERAL DUTY SERIES, 100-200 AMP RATED. FREE 2 YEAR RADWELL WARRANTY | |
| EMERGENCY STOP SWITCH, 24 VOLT, 110 VOLT, 10 AMP, SPST-NC, SPST-NO, PUSHLOCK TURN RESET, SCREW, REPLACEMENT FOR AVD-311N-R. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Electrical Products CES-A-LMN-SC | |
| EUCHNER Electrical Products CES-AP-CR2-AH-SB-106 552 | |
| EUCHNER Electrical Products CET-A-BWK-50X | |
| EUCHNER Electrical Products CET3-AR-CRA-AH-50X-S G-109401 | |
| EUCHNER Electrical Products CET3-AR-CRA-AH-50X-S H-110103 | |
| EUCHNER Electrical Products CMS-M-AC | |
| EUCHNER Electrical Products CMS-R-AXH-05V | |
| EUCHNER Electrical Products CMS-R-BXO-05V | |
| EUCHNER Electrical Products CTP-L1-AR-U-HA-AZ-SH -123362 | |
| EUCHNER Safety Systems CES-A-LNN-SC-106601 | |
| EUCHNER Safety Systems CES-AP-C01-AH-SB-111 145 | |
| EUCHNER Safety Systems CES-AR-C01-CH-SA | |
| EUCHNER Safety Systems CES-I-AP-U-C04-SK-11 5324 | |
| EUCHNER Safety Systems CES-I-AR-M-C04-SG-11 9474 | |
| EUCHNER Safety Systems CMS-R-BXI-05V | |
| EUCHNER Safety Systems CTP-L1-AR-U-HA-AE-SA B-122813 | |
| FUJI ELECTRIC Electrical Products AH165-V5R02 | |
| FUSED SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, NEUTRAL, TWO-POLE, THREE-WIRE, 240 V, MAX HP: 3, 7.5 HP/10, 15 HP/10 HP, SINGLE THROW, HEAVY DUTY. FREE 2 YEAR... | |
| FUSIBLE SAFETY SWITCH 600V NEMA 3R SAFETY SWITCH, 100 A, 480 TO 600 V AC;250 V DC, 3 POLE, 3 WIRE, CLASS H FUSE, PAINTED GALVANIZED STEEL (ENCLOSURE) MATERIAL, FUSIBLE. | |
| FUSIBLE SAFETY SWITCH, 240V, NEMA 3R, 400A, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FUSIBLE SAFETY SWITCH, 60A/3P, HD, W/NEUT, 240VAC, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| FUSIBLE SAFETY SWITCH, VISIBLE BLADE SINGLE-THROW FUSED SAFETY SWITCH, 100 A, NEMA 1, PAINTED STEEL, CLASS H, FUSIBLE WITHOUT NEUTRAL, THREE-POLE, THREE-WIRE, 240 V, MAX HP: 7.5. FREE 2 YEAR... | |
| FUSIBLE SAFETY SWITCH, W/NEUT, 30 A, 240V, EATON ENHANCED VISIBLE BLADE, SINGLE-THROW, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE WITH NEUTRAL, THREE-POLE, FOUR-WIRE, MAX HP: 1.5. FREE 2 YEAR RADWELL WARRANTY... | |
| GAS PRESSURE SWITCH, 84447932, KS84447932, 12 INCH WC (30 MBAR), RANGE: 12-60 INCH WC (30-150 MBAR), TWO THREADS 1/4 INCH NPT, TEMP: -40/+140°F (-40/+60°C), 240 VAC, PILOT LAMP: 120 VAC. | |
| GENERAL DUTY SAFETY SWITCH, FUSIBLE, INDOOR USE, 30 AMPS, 240 VOLTS, 2 POLES, 7.5 HP, 3-WIRE SOLID NEUTRAL. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL DUTY SAFETY SWITCH, NON-FUSIBLE, 400 AMP, 240 VAC, 3 POLE, INDOOR TYPE, PAINTED STEEL HOUSING, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNG LUG KIT 100A DOUBLE THROW K SUFF, S SWITCH DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD-LOCK SAFETY DOOR SWITCH, D4NL, CONDUIT SIZE: G1/2, 2NC/1NO (SLOW-ACTION CONTACTS) + 2NC (SLOW-ACTION CONTACTS), FOUR MOUNTING DIRECTIONS POSSIBLE (FRONT-SIDE MOUNTING AT SHIPPING)/PLASTIC, MECHANICAL LOCK/24 VDC SOLENOID RELEASE, W/STATUS INDICATOR. | |
| GUARD-LOCK SAFETY DOOR SWITCH, D4SL-N3RFG-D. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD-LOCK SAFETY DOOR SWITCH, HORIZONTAL MOUNTING OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| GUARD-LOCK SAFETY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HD FUSIBLE SAFETY SWITCH, 600 VOLT RATING, 60 AMP, 25 HP, NEMA 1, CLASS H FUSE, 2 POLE, 3 WIRE, 14-2 AWG WIRE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| HD, 3P, 600V, 30A, FUSIBLE, NEMA 12/3R SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY DC DISCONNECT, 600 VDC, 30 A, 3 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY FUSIBLE SAFETY SWITCH W/NEUT, HP RATING MAX-1.5 3 HP/3 7.5 HP/5 HP (1.3PH STD FUSE/TIME DELAY/250 VDC), 240V, 30A, 2P, 3 WIRES, NEMA 1. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY GROUND LUG KIT, FOR 30A TO 100A SWITCHES, DOUBLE THROW SAFETY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY NON-FUSIBLE SAFETY SWITCH, SUBSWITCH, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, WIRE WIRE, VOLTAGEV, AMPERAGEA, AICRATING, NEMA 3R, NON-FUSIBLE DH, SINGLE STYLE, RAINPROOF, SUITABLE FOR OUTDOOR USE, DISCONNECT... | |
| HEAVY DUTY RECEPTACLE SAFETY SWITCH, CORROSION RESISTANT, 30A, NEMA 4X, 304 STAINLESS STEEL, CLASS H, FUSIBLE WITHOUT NEUTRAL, 3-POLE, 3-WIRE, 600V, MAX HP: 7.5, 10/15, 20HP. FREE 2 YEAR RADWELL... | |
| HEAVY DUTY SAFETY DISCONNECT SWITCH, 240VAC / 250 VDC, 60 AMP, 2 POLE, FUSIBLE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY SAFETY SWITCH, 600 V, 30 AMP, 7.5/10/15/20 HP RATING, 3 POLE, 4 WIRE, 14-2 AWG CU/AL WIRE SIZE, FUSIBLE WITH NEUTRAL CONFIGURATION, CLASS H FUSE PROVISION, NEMA 3R,... | |
| HEAVY DUTY SAFETY SWITCH, SINGLE THROW, NON FUSED, 30 A, 3 POLE, 600 V, 3 WIRE, STAINLESS STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY SINGLE-THROW FUSED SAFETY SWITCH, 30 A, NEMA 12/3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE WITH NEUTRAL, THREE-POLE, FOUR-WIRE, 600 V, MAX HP: 7.5/10/15/20 HP, 1/3 PHASE @ 480/600... | |
| HEAVY DUTY, SAFETY SWITCH NON-FUSED, SINGLE THROW, 30AMP, 2-POLE 2-WIRE, NEMA 3R, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| HORIZ.RLR.ARM LEVER HEAD ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| IDEM SAFETY SWITCH SET, NON-CONTACT CODED MAGNETIC, (2) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), 316 STAINLESS STEEL HOUSING, 83 X 20MM, 8-PIN M12 QUICK-DISCONNECT, 9.8IN/250MM CABLE LENGTH.. FREE 2... | |
| IDEM SAFETY SWITCHES Safety Systems CPR-113013 | |
| ILLUMINATED, OIL TIGHT, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK BLOCK BLIM 112-300. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK KIT SIZE 3 SERIES B1. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK MODULE, RECEPTACLE, 20 AMP, 4 WATTS, 480 VOLTS AC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, 2 NC / 2 NC, 24 VDC, SOLENOID, W/O KEY, 3 A, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 1NO+1NC SOLENOID, 1NO+1NC ACTUATOR, KEY AND BUTTON RELEASE, 24 VAC/DC, 2X GREEN LED, 60MM RELEASE BUTTON, W/O ACTUATOR, SILVER CONTACTS,... | |
| INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 1NO+1NC SOLENOID, 1NO+1NC ACTUATOR, KEY AND BUTTON RELEASE, 24 VAC/DC, W/O LED, ANGLED ACTUATOR, SILVER CONTACTS, W/O CONNECTOR, -25...60 DEGREES... | |
| INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, 3NC SOLENOID, 1NC ACTUATOR, LOCKED W/DE-ENERGISED SOLENOID, 24 VAC/DC, 2X GREEN LED, UNIVERSAL ACTUATOR, SILVER CONTACTS, W/O CONNECTOR, -25...60 DEGREES... | |
| INTERLOCK SWITCH, FG SERIES, METAL HOUSING, 3XM20 CONDUIT ENTRIES, IP67, W/O ACTUATOR, 2NC SOLENOID, 1NO+1NC ACTUATOR, LOCKED W/ENERGISED SOLENOID, 24 VAC/DC, 2X GREEN LED. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, KEYED, 3 CABLE ENTRIES M 16 X 1.5, THERMOPLASTIC ENCLOSURE, 52 X 90 X 30 MM, (101157377). FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, MECHANICAL, 10 AMP, 690V. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, NON-FUSED, ASR SERIES, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, SAFETY, 11/11ZK-2197 24 VAC/DC, 101183237. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK, SOLENOID, KEYED, ELECTROMECHANICAL. FREE 2 YEAR RADWELL WARRANTY | |
| INTERMATIC Electrical Products AG2401 | |
| KEY ADJUSTABLE JOINTED. FREE 2 YEAR RADWELL WARRANTY | |
| KEY JOINTED FOR FD FP & FS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| KEY STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| KEY, REMOVAL HAND, ADJUSTABLE ACTUATOR, FLEXIBLE, (101095558). FREE 2 YEAR RADWELL WARRANTY | |
| KEYED INTERLOCK SWITCH, THERMOPLASTIC ENCLOSURE, DOUBLE INSULATED, CONNECTOR M12, 4-POLE, UNIVERSAL CODING, INSENSITIVE TO SOILING, 52 MM X 90 MM X 30 MM, 101143125. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED INTERLOCK, (101140772), 8 ACTUATING PLANES, CONNECTOR PLUG M12, 4-POLE, (A-CODING). FREE 2 YEAR RADWELL WARRANTY | |
| KEYED INTERLOCK, 230 VAC, 24 V DC, 4 AMPS, 2 SAFTEY CONTACTS, (801000017). FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SAFETY INTERLOCK SWITCH, THERMOPLASTIC ENCLOSURE, DOUBLE-INSULATED, IP67, 230VAC, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SAFETY INTERLOCK, 101140774, 4 PIN M12 CONNECTOR, 1NO / 1NC, 30NM LATCHING FORCE, THERMOPLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK, 250V,40/60V, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK, 4-POLE, 101141455. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK, 6A, 24VAC/DC, 1000A, 10W, NO/NC, 230VAC, REMOVABLE SLIDING HINGED SAFETY GUARD, 101144260. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK, CONTROL VOLTAGE 110 VAC, 6 AMP, LATCHING FORCE 30 N, 1 AUX CONTACT, 1 SAFETY CONTACT, DOUBLE-INSULATED, SCREW CONNECTION, HIGH HOLDING FORCE, THERMOPLASTIC ENCLOSURE, CABLE ENTRY M20... | |
| KEYED SOLENOID INTERLOCK, IP67, 6-AMP, 110VAC, 101136318. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK, THERMOPLASTIC ENCLOSURE, DOUBLE-INSULATED, 1 CABLE ENTRY M 20X 1.5, PROTECTION AGAINST INCORRECT LOCKING, SCREW CONNECTION, 90X84X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| KEYED SOLENOID INTERLOCK,SAFETY INTERLOCK SWITCH, THERMO ENCLOS,1NO/3NC, SCREW CONNECTION, 24VAC/DC, (101183253). FREE 2 YEAR RADWELL WARRANTY | |
| KIT, ELECTRICAL INTERLOCK SWITCH, DPDT, 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| KIT, ELECTRICAL INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NONILLUMINATED, INTERLOCK SOLENOID RELEASE DPST, SERIES D4BL, 115 VAC, VOLTAGE SUPPLY 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SAFETY, SNAP ACTION, 1NC+1NO, M20, NPT ADAPTER, D4B SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LOCK SWITCH, GUARD LOCK, SAFTEY DOOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET ACTUATOR, FOR BNS40S, STAINLESS STEEL ENCLOSURE, CONCEALED THREADED HOLES ON BACK, 101215266. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL INTERLOCK BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| METAL SAFETY INTERLOCK SWITCH, DIE CST ALUMINUM ENCLOSURE, 10 AMP MAX AC, 2 NC, 10AMP AT 600 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING MODULE, 200 - 1200 AMP, 6-POLE, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL ASSEMBLY, INSULATED GRDABLE-CU ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL KIT, 30A W/COPPER ONLY TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210. FREE 2 YEAR RADWELL WARRANTY | |
| OIL TIGHT, HEAVY DUTY, SELECTOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OIL TIGHT, SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Safety Systems CM-S1PC3 | |
| OMRON Safety Systems CM-S221PC5 | |
| OMRON Safety Systems D4BS-2AFS | |
| OMRON Safety Systems D4BS-35FS | |
| OMRON Safety Systems D4DS-3AFS | |
| OMRON Safety Systems D4NL-2DFA-B | |
| OMRON Safety Systems D4NL-4CFA-B | |
| OMRON Safety Systems D4NL-4EDA-B4-NPT | |
| OMRON Safety Systems D4NS-1AF | |
| OMRON Safety Systems D4NS-2AF | |
| OMRON Safety Systems D4NS-4CF | |
| OMRON Safety Systems D4SL-N4AFA | |
| OPERATION KEY, HORIZONTAL, INTERLOCK SWITCH, METAL, ADJUSTABLE MNT, D4SL-N SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Electrical Products FD 1878-M2 | |
| PIZZATO Electrical Products FD 1878 | |
| PIZZATO Electrical Products FD 1883 | |
| PIZZATO Electrical Products FD 1884-M2 | |
| PIZZATO Electrical Products FD 1884 | |
| PIZZATO Electrical Products FD 978 | |
| PIZZATO Electrical Products FD 984 | |
| PIZZATO Safety Systems FG 60AD6D0Z-F21 | |
| POSITION SWITCH, FD SERIES, 1 NO / 2 NC, SLOW ACTION, LONGITUDINAL ACTUATING HEAD, SILVER CONTACTS, PG 13.5 THREADED CONDUIT ENTRY, STANDARD ROLLER, -25 - 80 DEGREE C AMBIENT TEMPERATURE. | |
| PUSHBUTTON EMERGENCY STOP, NON-ILLUMINATED, BUTTON, 60 MM, SILVER BEZEL, TWIST-RELEASE, MAINTAINED, BUTTON: RED, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Safety Systems D4NS-4AF-NPT-SUB | |
| RECEPTACLE SAFETY SWITCH, 30 A, NEMA 12/3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE WITHOUT NEUTRAL, THREE-POLE, THREE-WIRE, 600 V, MAX HP: 7.5, 10/ 15, 20 HP (1/3PH @480, 600 V),... | |
| REMOTE DOOR SWITCH ASSEMBLY, 14GA. PLATED STEEL BRACKET, FOR PANELITE LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE SAFETY SWITCH, 3-AMP, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5 CONDUIT... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY,... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, RIGHT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 1 NC, SLOW ACTION, RIGHT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 2 NC, SLOW ACTION, LEFT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 2 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5 CONDUIT... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 2 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY,... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 1 NO / 2 NC, SLOW ACTION, RIGHT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 2 NC, SLOW ACTION, LEFT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, M20 X 1.5 CONDUIT ENTRY, NO... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 2 NC, SLOW ACTION, LEFT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY, NO CABLE... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 2 NC, SLOW ACTION, LONGITUDINAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY, NO CABLE GLAND,... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 2 NC, SLOW ACTION, RIGHT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS, PG 11 CONDUIT ENTRY, NO CABLE... | |
| ROPE SAFETY SWITCH, WITH RESET FOR EMERGENCY STOP, METAL HOUSING, ONE CONDUIT ENTRY, 3 NC, SLOW ACTION, LEFT TRANSVERSAL HEAD, STANDARD FORCE, SILVER CONTACTS W/ 1 UM GOLD COATING, PG... | |
| SAFE DOOR SW 1NO/1NC 24VD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, 240 V, 30 AMP, 2 POLE, NEMA 1, FOR CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, 240 V, 30 AMP, 5 HP MAX, 2 POLE, 2 WIRE, CLASS H NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, DH SERIES, 240 V, 30 AMP, 2 POLE, FUSIBLE, NEMA 1 RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, FUSIBLE, 200A, 240V, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DISCONNECT SWITCH, GENERAL DUTY, 3 POLE, 3 WIRE, 240V, 60 AMP, NON-FUSIBLE TYPE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR ACTUATOR, LEFT SIDE HINGE, W/ HANDLE, FOR AZ200 / AZM200, FIBERGLASS REINFORCED THERMOPLASTIC, SOLENOID LOCKING DESIGN, 24 VDC, 1 AMP, (101178681). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR LOCK SWITCH, 6 AMP, 115 VAC, 24 VDC, IP67, AC-15, STATUS INDICATOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, D4NL SERIES, 24 V DC, 2NC, 1NC/NO, 88.5 X 35.5 X 95 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, DPST, NO/NC, 3-AMP, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, GUARD LOCK, 24 VDC, PG13.G CONDUIT, 2NC/2NC, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, STANDARD AND MICRO LOADS, G1/2 CONDUIT SIZE, 3NC SLOW ACTION SWITCH, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR SWITCH, STANDARD AND MICRO LOADS, PG 13.5 CONDUIT SIZE, 2NC/1NO SLOW ACTION SWITCH, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY DOOR-LOCK SWITCH, MECHANICAL LOCK, 24 VDC, 1NC+1NC/1NO+1NC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH , WITH M20 CABLE GLAND, 500V, 161157375. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 1 N/O SAFETY CONTACT, 6 KV, 230 VAC, 24 VDC, 30 N LATCHING FORCE, 2 M/S ACTUATING SPEED, 3 X M20 X 1.5MM, SCREW TERMINALS, IP67, SUGGESTED... | |
| SAFETY INTERLOCK SWITCH, 1 SAFETY CONTACT, NORMALLY CLOSED, 230 VAC / 24 VDC, (3) M16 X 1.5 CABLE ENTRIES, SCREW TERMINALS, IP67, ACTUATOR KEY SOLD SEPARATELY, (101152787 / 1152787), (SAME... | |
| SAFETY INTERLOCK SWITCH, 10AMP, 500V,AZ16 SERIES,IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 2 NORMALLY CLOSED, M20-ENTRY, FRONT-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 2NC, 4A, 230VAC, 30N, DOUBLE INSULATED, 101157377. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 3AMP, 3PST 1NO/2NC, 240VAC, 250VDC, 1/2IN NPT ADAPTER, SPECIAL RELEASE KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 4 AMP, 230 VAC, 1 NO / 2 NC, 6 KV, ACTUATOR ORDERED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 4 AMP, 230 VAC, 24 VDC, 1 NO / 1 NC, M16 CABLE ENTRY, REPLACES AZ 16 ZVRK. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 4 AMP, 500 V, 2 N/C, 6 KV, 3 CABLE ENTRY, DOUBLE INSULATED, ACTUATOR MUST BE ORDERED SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 4AMP, 230VAC, (101154000). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 500 V, 6 KV, KEY IS SOLD SEPARATELY, NON CANCELLABLE / NON RETURNABLE, 101147145. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 500V, 6KV, 101164015. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, 500VAC, 6KV, IP67, (101154699), MULTIPLE CODING, DOUBLE-INSULATED, 52 MM X 90 MM X 30 MM, THERMOPLASTIC ENCLOSURE, 3 CABLE ENTRIES. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, AC-15 6KV, 3X CABLE ENTRY M20, IP67, DOUBLE INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, ACTUATOR, 5 M CABLE, PRE- WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, CAGE CLAMPS, 2 N.O. CONTACTS / 4 N.C. CONTACTS, 30 N LATCHING FORCE, POWER TO LOCK, 24 V AC/DC. FREE 2 YEAR RADWELL... | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, CAGE CLAMPS, 2 N.O. CONTACTS / 4 N.C. CONTACTS, 30 N LATCHING FORCE, POWER TO UNLOCK, 24 V AC/DC, (101166283). FREE 2 YEAR... | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/O CONTACTS, 4 N/C CONTACTS, 30 N LATCHING FORCE, POWER TO LOCK, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/O CONTACTS, 4 N/C CONTACTS, 30 N LATCHING FORCE, POWER TO UNLOCK, 24 V AC/DC, 101177876. FREE 2 YEAR RADWELL... | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/O CONTACTS, 4 N/C CONTACTS, 30 N LATCHING FORCE, POWER TO UNLOCK, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/O CONTACTS, 4 N/C CONTACTS, 5 N LATCHING FORCE, POWER TO UNLOCK, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY INTERLOCK SWITCH, CM SERIES, 2 N/C + 1 N/O, 300 MA, 24 VDC, PRE-WIRED CABLE 10 M. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, GUARD LOCK, D4NL SERIES, SCREW, 240 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, KEYED, 801000006. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, KEYED, ACTUATING RADIUS 250 MM, POSITIVE BREAK TRAVEL 8 MM, MAX ACTUATING SPEED 2 M/S, STRAIT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, NON-CONTACT, 2 WIRE, 5M (44536-3105). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, SEPARATE ACTUATOR, 1 NO + 1 NC, 30N LATCHING, M20 CABLE ENTRY, 4 AMP, 230 VAC / 24 VDC, (101157379). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, SOLENOID INTERLOCK, AZM 415, ADJUSTABLE BALL LATCH TO 400 N, 2 SWITCHES IN ONE ENCLOSURE, M20 X 1.5 CABLE ENTRY, METAL ENCLOSURE, 24 VAC/DC, (101152789). FREE 2... | |
| SAFETY INTERLOCK SWITCH, TYPE 4, 4 KV, 250 VAC, 1NC/1NO, NO ACTUATOR, FIBREGLASS, ACTUATOR SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR ACTUATOR, MAGNETIC, SAME ACTUATING PLANE, FOR CODED MAGNET BNS 36. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ACCESS/R FUSE CLIPS FOR 30A DG. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ACCESSORY KIT, 100AMP, SAFETY SWITCH/ECB ACCESS/NEUTRAL BLOCK FOR 100A DH/ECB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ACTUATOR KIT CDE-025-B-S18-12. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ACTUATOR, VIBRATION DAMPENING, FOR SLIDING DOORS, RUBBER MOUNTING, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ASSEMBLY, NEUTRAL BLOCK, 400 AMP, DG-DH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH ELECTRICAL INTERLOCK KIT, 240/600 VAC, 250/600 VDC, 1NO-1NC, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH NEUTRAL KIT, USE WITH 30AMP GENERAL DUTY SAFETY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH READ HEAD, GUARD LOCKING BY SPRING FORCE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH SET, NON-CONTACT MAGNETIC, (1) N.C. SAFETY OUTPUT(S), (1) N.O. MONITORING OUTPUT(S), PLASTIC HOUSING, 83 X 20MM, PIGTAIL CONNECTOR, 16.4FT/5M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH WITH MANUAL MECHANICAL DELAY AND SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, (101173064), KEYED INTERLOCK SWITCH, POSITIVE OPENING NC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 100 AMP, 250 VDC, 480-600 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 1, 1 PHASE, 30 HP AT 480 VAC, 40 HP AT 600 VAC (SINGLE PHASE), 60... | |
| SAFETY SWITCH, 100250, WITH INTEGRATED EVALUATION ELECTRONICS, 2 SAFETY OUTPUTS, 24 VDC, M12 PLUG CONNECTOR 8-PIN, MULTICODE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 100A/2P, GD NON-FUSIBLE, 240 V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 122415. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 200 A, 240 VAC, 2 POLE, NON-FUSIBLE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 200A, 3P, 240VAC/250VDC, TYPE DH, FUSIBLE, NEMA 1, . FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 200A, 3P, 600V/250DC, HD FUSIBLE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 200A/2P, GD FUSIBLE, W/NEUT, 240 V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30 AMP, 2 POLE, HD NON FUSIBLE, 600 V, NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30 AMP, 240 V, 3-POLE, NON-FUSED, NEMA 3R, 3 HP AT 240 VAC (SINGLE PHASE), 7.5 HP AT 240 VAC (TRIPLE PHASE), 3PST CONTACT FORM. FREE 2 YEAR... | |
| SAFETY SWITCH, 30A, 2 POLE, FUSIBLE, 600V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30A, 2P, GD NON-FUSIBLE, 240V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30A/2P HD, NON-FUSIBLE, 600V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30A/3P, HD, FUSIBLE, 240V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 30HP, 100AMP, 3PHASE, 120/240VAC, 3W. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 400 AMP, 3 POLE, GD FUSIBLE, 240 V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 400AMP, 2P, H,D NON-FUSIBLE, 600V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 500V, 6KV, THERMOPLASTIC ENCLOSURE, 3X CABLE ENTRIES M16, IP67, (AZ15ZVRK-2192-M16). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60 A, 2 POLE, HD NON-FUSIBLE, 600 V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60 A, NEMA 1, PAINTED STEEL, CLASS H, THREE-POLE, THREE-WIRE, 240 V, MAX HP: 3, 7.5/ 10, 15/ 10 HP,ENHANCED VISIBLE BLADE, SINGLE-THROW. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, THREE-POLE, THREE-WIRE, 240 V, MAX HP: 3, 7.5/ 10, 15/ 10 HPENHANCED VISIBLE BLADE, SINGLE-THROW. FREE 2 YEAR RADWELL... | |
| SAFETY SWITCH, 60 AMP, 2 POLE, HD NON FUSIBLE, 600 V, NEMA 4X STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60 AMP, 240 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 3R, 3 PHASE, 3 TO 10 HP AT 240 VAC (SINGLE PHASE), 7-1/2 TO 15 HP AT 240... | |
| SAFETY SWITCH, 60 AMP, 3 POLE, 600V, FUSIBLE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60A, 3P, HD NON-FUSIBLE, 600V, NEMA , STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 60A/2P, GD NON-FUSIBLE, 240V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, 7M CABLE ,QUASI-FLUSH, PVC, CABLED VERSION (101148994). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, ACCESS/NEUT, BLOCK, 600A, DG-DH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, ACCESS/NEUTRAL BLOCK, 30-100A, DT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, BOLTING, AZM 170, 24 VAC/VDC 40/60HZ, NC X 3 + NO, IP67, HOUSING: PLASTIC BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, ENHANCED VISIBLE BLADE, SINGLE THROW, NEMA 3R, 100-AMP, 3-POLE, 600V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 100AMP, 2POLE, 240V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 200AMP, 2POLE, 240V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 60 AMP, 240 VAC, 3 POLE, 4 WIRE, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 60AMP, 2POLE, 240V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 100AMP, 2POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 200AMP, 3POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 30AMP, 2POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 30AMP, 3POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 3R, 60AMP, 2POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, CES CATEGORY 4, 2 READ HEADS, 2 OUTPUTS, MULTICODE, 105140. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, DH SERIES, DH DH, SUBSWITCH, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, WIRE WIRE, VOLTAGEV, AMPERAGEA, AICRATING, NEMA 1, NON-FUSIBLE DH, SINGLE STYLE, SUITABLE FOR INDOOR USE, DISCONNECT... | |
| SAFETY SWITCH, DH SERIES, NEUTRAL BLOCK, 30-60 AMP, 600 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, FUSIBLE, GENERAL DUTY, 240VAC ,100A, 3POLE NEMA 3R,RAINPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, FUSIBLE, GENERAL, 240V AC VOLTAGE, 1 PHASE, 10 HP-240VAC HP, 60A, STEEL METALLIC, 2PST, IP RATING 20, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, FUSIBLE, HEAVYDUTY, 600V AC, 30 AMP, 3 POLE, NEMA12, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GD NON-FUSIBLE, 60AMP, 3 POLE, 240 VAC, 50/60HZ, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GENERAL DUTY, 2P 60A NEMA 3R UNIT PACK. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GENERAL DUTY, B SERIES, NEMA R3, NON-FUSIBLE, 100AMP, 2POLE, 2WIRE, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GENERAL DUTY, FUSIBLE, 60A, 3 POLES, 15 HP, 240 VAC, NEMA 3R, BOLT-ON PROVISION, NEUTRAL FACTORY INSTALLED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GENERAL DUTY, NON FUSIBLE, 100A, 3 POLES, 30 HP, 240 VAC, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, GUARD LOCKING, PLUG CONNECTOR, TEACH IN INPUT, 2 SAFETY OUTPUTS, SHORT CIRCUIT MONITIORING, UNICODE, DOOR MONITIORING OUTPUT, UP TO 6500 N LOCKING FORCE, IP65/IP67, 19 PIN MALE CONNECTION,... | |
| SAFETY SWITCH, HANDLE ASSEMBLY, RED AND YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HD NON-FUSIBLE, 30 A, 2 POLE, 600 V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HEAVY DUTY SINGLE-THROW NON-FUSED SAFETY SWITCH, SINGLE-THROW, 100 A, NEMA 3R, PAINTED GALVANIZED STEEL, NON-FUSIBLE, THREE-POLE, THREE-WIRE, 20 AT 240 VAC TD 1 PH, 40 AT 480 VAC... | |
| SAFETY SWITCH, HEAVY DUTY, CARTRIDGE FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 600 VAC/VDC, 3 POLES, 50 HP, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HEAVY DUTY, SINGLE-THROW, NON-FUSED, 60 AMP, NEMA 12, 3 POLE, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HEAVY DUTY, STD HP 7.5-30HP, MAX HP 20-30HP, 30AMP, 480-600VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, HEAVY-DUTY, 3-POLE, 100AMP, 600VAC/250VDC RATING, NON-FUSIBLE, NEMA 4X CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEY OPERATED, 230 VAC, 24 VDC, 4-10 AMP, 500 V, 6 KV, SCREW CONNECTION, -30 TO +80 DEGREE C, IP67, (101153619). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEYED INTERLOCK, 10-AMP, 230 VAC, 24 VDC, 101140775. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEYED INTERLOCK, 10A / 230VAC, 4A 24VDC, 1NO/1NC, MULTIPLE CODING, M16 CABLE GLAND, 8 ACTUATING PLANES, 101133967 . FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEYED INTERLOCK, 1NO/2NC, 3X CABLE ENTRY M16, 1/2IN NPT ADAPTER, 30N LATCHING FORCE, 230VAC, 4AMP, AKA: 801000003. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEYED INTERLOCK, 2 NORMALLY CLOSED SAFETY CONTACTS, M16 CABLE GLAND, 801000015. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, KEYED INTERLOCK, 8 ACTUATING PLANES, CONNECTOR M12X1, 4P, 30X60X30MM, DOUBLE INSULATED, MULTIPLE CODING, SMALL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, M20 CONNECTOR, 1 NO / 1 NC, METAL HOUSING, WITH LOCK AND SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, METAL, ONE CONDUIT ENTRY, 1NO+1NC / SLOW ACTION, ANGLED ACTUATOR VF KEYF1, SILVER CONTACTS, PG13.5, NO CABLE GLAND OR CONNECTOR, -25 TO 80 DEGREE C. FREE 2 YEAR... | |
| SAFETY SWITCH, METAL, ONE CONDUIT ENTRY, 2NC / SLOW ACTION, WITHOUT ACTUATOR, SILVER CONTACTS, M20X1.5, M12 METAL CONNECTOR / 5-POLE, -25 TO 80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY SWITCH, NEMA 1, FUSIBLE, 200AMP, 3POLE, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NEMA 12, 30 AMP, NF. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NEMA 3R, FUSIBLE, HEAVY-DUTY, 100AMP, 2POLE, 240V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NEMA 4X, FUSIBLE, 60 AMP, 3 POLE, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON CONTACT, 24 VDC, UNICODE, M12 5 PIN CONNECTOR, 2 SAFETY OUTPUTS, 111145. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-CONTACT, UNICODE, 24 VDC, 80 MA, IP67, (111683). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSED, 200AMP, HEAVY DUTY, SINGLE-THROW, NEMA 3R, PAINTED GALVANIZED STEEL, NON-FUSIBLE, THREE-POLE, THREE-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, 200AMP, 3POLE, 3 WIRE, 240V, NEMA 3R, SINGLE-THROW, RAINPROOF, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, GENERAL DUTY, INDOOR, NEMA 1, 30AMP, 3POLE, 240V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, GENERAL DUTY, NEMA 1, INDOOR, 100AMP, 3POLE, 240V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, GENERAL DUTY, NEMA 1, INDOOR, 200 AMP, 3 POLE, 240 V, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, GENERAL DUTY, NEMA 3R, RAINPROOF, 100AMP, 3POLE, 240V, PAINTED GALVANIZED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, NON-FUSIBLE, TYPE 3R, RAINPROOF, 30 AMP, 2 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, READ HEAD, M8 PLUG CONNECTOR, CYLINDRICAL DESIGN M12, 3 PIN, AMBIENT PRESSURE: 10 BAR (MAX), IP67/IP69/IP69K, (077790). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, SHORT CIRCUIT MONITORING, LED INDICATOR, UNICODE EVALUATION, 30 MILLIAMP MAX CURRENT, 1.5KV OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, SINGLE -THROW, NON-FUSED, 200 AMP, NEMA 1, 11.26 X 16 X 27.66 INCH, THREE POLE, 3 X WIRE, PAINTED STEEL, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, SINGLE-THROW SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, CLASS H, FUSIBLE WITH NEUTRAL, THREE-POLE, FOUR-WIRE, 600 V, MAX HP: 20. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 4X, STAINLESS STEEL, NON-FUSIBLE, 3-POLE, THREE-WIRE, 7.5 AT 480 VAC TD 1 PH, 10 AT 600 VAC TD 1 PH, 10 AT 240 VAC... | |
| SAFETY SWITCH, SUBSWITCH, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, WIRE WIRE, VOLTAGEV, AMPERAGEA, AICRATING, NEMA 1, FUSIBLE DH, ACCEPTS CLASS R FUSES, SINGLE STYLE, SUITABLE FOR INDOOR USE, DISCONNECT... | |
| SAFETY SWITCH, THERMOPLASTIC ENCLOSURE, DOUBLE-INSULATED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, TRANSPONDER, 123376, WITH PLUG CONNECTOR M23, WITH ESCAPE RELEASE, 2 SAFETY OUTPUTS (SEMICONDUCTOR OUTPUTS), MULTICODE, DOOR MONITORING OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, W/ MANUAL MECHANICAL DELAY, SEPARATE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, WITH SEPARATE ACTUATOR, 3 CABLE ENTRIES M 16 X 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, WITH SEPARATE ACTUATOR, 4 POLE M12 CONNECTOR, THERMOPLASTIC ENCLOSURE, 1 AUX CONTACT / 1 SAFETY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, G1/2 CONDUIT SIZE, 1NC/1NO SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, G1/2 CONDUIT SIZE, 2NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, G1/2 CONDUIT SIZE, 2NC/1NO SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, M20 CONDUIT SIZE, 2NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, M20 CONDUIT SIZE, 2NC/1NO SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, M20 CONDUIT SIZE, 3NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, METAL HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, M20 CONDUIT SIZE, 3NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, PG 13.5 CONDUIT SIZE, 1NC/1NO SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 1-CONDUIT, PG 13.5 CONDUIT SIZE, 3NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 2-CONDUIT, G1/2 CONDUIT SIZE, 2NC/1NO SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 2-CONDUIT, G1/2 CONDUIT SIZE, 3NC SLOW-ACTION CONTACTS, FOUR MOUNTING DIRECTIONS POSSIBLE, PLASTIC HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, 240 VAC, 1-CONDUIT, SLOW-ACTION, 2 NC / 1 NO, M20 CONDUIT OPENING, 3 AMP, 4 MOUNTING DIRECTIONS, PLASTIC, 1/2" NPT ADAPTER, D4NS SERIES. FREE 2 YEAR RADWELL WARRANTY... | |
| SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, 1/2-14 NPT CONDUIT SIZE, 1 NC / 1 NO (SLOW-ACTION), FOUR HEAD MOUNTING DIRECTIONS POSSIBLE, ** OPERATION KEY NOT INCLUDED. FREE 2 YEAR... | |
| SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, G1/2 CONDUIT SIZE, 1 NC / 1 NO (SLOW-ACTION), FOUR HEAD MOUNTING DIRECTIONS POSSIBLE, ** OPERATION KEY NOT INCLUDED. FREE 2 YEAR RADWELL... | |
| SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, G1/2 CONDUIT SIZE, 2 NC (SLOW-ACTION), FOUR HEAD MOUNTING DIRECTIONS POSSIBLE, ** OPERATION KEY NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, M20 CONDUIT SIZE, 1 NC / 1 NO (SLOW-ACTION), FOUR HEAD MOUNTING DIRECTIONS POSSIBLE, ** OPERATION KEY NOT INCLUDED. FREE 2 YEAR RADWELL... | |
| SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, PG13.5 CONDUIT SIZE, 2 NC (SLOW-ACTION), FOUR HEAD MOUNTING DIRECTIONS POSSIBLE, ** OPERATION KEY NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, D4SL-N SERIES, GUARD LOCK, STANDARD METAL RELEASE KEY, 1300N MIN HOLDING FORCE, POWER-TO-UNLOCK, 1 NC/1NO DOOR MONITOR CONTACTS, 1NC/1NO LOCK MONITOR CONTACTS, 24 VDC CONTROL VOLTAGE, 1 CONNECTOR... | |
| SAFETY-DOOR SWITCH, GUARD LOCK, D4NL SERIES, 3 AMP, 24 VDC, 270 MA, SWITCH DPST-NO/NC + DPST-NC, IP67, DUST TIGHT, WATERPROOF, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, GUARD LOCK, MECHANICAL LOCK, 6-CONTACT, 24 VDC, 1NC + 1NO, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-DOOR SWITCH, GUARD-LOCK SAFETY, ELECTROMAGNETIC OPERATING VOLTAGE 24VDC, INDICATOR 10 - 115VAC/DC 1MA. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY-RATED INTERLOCK SWITCH, FIBERGLASS, 3 NC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFTEY SWITCH, SAFETY INTERLOCK, POSITIVE BREAK, AC15, 10 AMP, 500 VAC, 6 KV, *M20 CABLE ENTRY* (801000008). FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Electrical Products BNS300-01ZG-2334-7M | |
| SCHMERSAL Safety Systems AZ 15 ZVK-M16 | |
| SCHMERSAL Safety Systems AZ 15 ZVRK-M16 | |
| SCHMERSAL Safety Systems AZ 15 ZVRK-M20 | |
| SCHMERSAL Safety Systems AZ 15/16-B1-2177 | |
| SCHMERSAL Safety Systems AZ 15/16-B2 | |
| SCHMERSAL Safety Systems AZ 15/16-B3-1747 KPL | |
| SCHMERSAL Safety Systems AZ 16 ZVRK-M16 | |
| SCHMERSAL Safety Systems AZ 16-02ZVK-M16 | |
| SCHMERSAL Safety Systems AZ 16-02ZVRK-M16-2254 | |
| SCHMERSAL Safety Systems AZ 16-02ZVRK-M16 | |
| SCHMERSAL Safety Systems AZ 16-02ZVRK-M20 | |
| SCHMERSAL Safety Systems AZ 16-03ZIB1-M20 | |
| SCHMERSAL Safety Systems AZ 16-03ZVRK-M20 | |
| SCHMERSAL Safety Systems AZ 16-12ZIB1-M16 | |
| SCHMERSAL Safety Systems AZ 16-12ZVRK-M16 | |
| SCHMERSAL Safety Systems AZ 16-12ZVRK-M20 | |
| SCHMERSAL Safety Systems AZ 16-ZVR | |
| SCHMERSAL Safety Systems AZ 17-02ZK | |
| SCHMERSAL Safety Systems AZ 17-11ZK | |
| SCHMERSAL Safety Systems AZ 17/170-B1-2245 | |
| SCHMERSAL Safety Systems AZ 17/170-B1 | |
| SCHMERSAL Safety Systems AZ 17/170-B5 | |
| SCHMERSAL Safety Systems AZ-16-ZV | |
| SCHMERSAL Safety Systems AZ/AZM 200-B30-LTAG1 | |
| SCHMERSAL Safety Systems AZ/AZM 200-B30-RTAG1P20 | |
| SCHMERSAL Safety Systems AZ/AZM300-B1 | |
| SCHMERSAL Safety Systems AZ15ZVK-M20 | |
| SCHMERSAL Safety Systems AZ15ZVRK-2254 | |
| SCHMERSAL Safety Systems AZ16-ZI-M16 | |
| SCHMERSAL Safety Systems AZ16-ZVRK-M20-2254 | |
| SCHMERSAL Safety Systems AZ16ZVK-M20 | |
| SCHMERSAL Safety Systems AZ16ZVRK-M20 | |
| SCHMERSAL Safety Systems AZ16ZVRK | |
| SCHMERSAL Safety Systems AZ17-02ZRK | |
| SCHMERSAL Safety Systems AZM 161-B6-2177 | |
| SCHMERSAL Safety Systems AZM 161CC-12/12RK-024 | |
| SCHMERSAL Safety Systems AZM 161SK-12/12RK-024 | |
| SCHMERSAL Safety Systems AZM 161SK-12/12RKA-024 | |
| SCHMERSAL Safety Systems AZM 161SK-12/12RKAT-024 | |
| SCHMERSAL Safety Systems AZM 170-02ZRK 24VAC/DC | |
| SCHMERSAL Safety Systems AZM 170-11ZRKA 24VAC/DC | |
| SCHMERSAL Safety Systems AZM 170SK-02ZRK-2197 24VAC/DC | |
| SCHMERSAL Safety Systems AZM 415-22ZPK-M20 24VAC/DC | |
| SCHMERSAL Safety Systems AZM-160-23-YRPK | |
| SCHMERSAL Safety Systems AZM170SK-02ZRKA 24 VAC/DC | |
| SCHMERSAL Safety Systems AZM201Z-SK-T-1P2PW-A | |
| SCHMERSAL Safety Systems AZM201Z-ST-T-1P2PW-2 965-1 | |
| SCHMERSAL Safety Systems AZM300Z-I2-ST-1P2P | |
| SCHMERSAL Safety Systems BNS-B20-B01 | |
| SCHMERSAL Safety Systems BNS33-11ZG | |
| SCHMERSAL Safety Systems BPS 16 | |
| SCHMERSAL Safety Systems BPS 250 | |
| SCHMERSAL Safety Systems BPS 300 | |
| SCHMERSAL Safety Systems BPS 303 SS | |
| SCHMERSAL Safety Systems BPS 36-1 | |
| SELECTOR SWITCH 600VAC 10AMP W/O KEY. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, ACTUATOR, MAGNETIC, FRONT MOUNT, PLASTIC, 15 MM WIDTH, 30 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SFTY SW ACCESS/MEYERS TYPE HUB-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS/ITE SIEMENS, CDP40AS, AUXILARY INTERLOCK SWITCH FOR DP SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTION SWITCH, 10A, 120V, 239524. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK SAFETY SWITCH, 3 SAFETY CONTACTS, 230 VAC / 24 VDC, 4 AMP, NORMALLY CLOSED, 3X M20 CABLE ENTRY, SCREW TERMINALS, IP67, (101157374 / 161157374). FREE 2 YEAR RADWELL... | |
| SOLENOID INTERLOCK SWITCH, 24 VAC/DC, 40-60HZ, CONNECTOR M12, 4-POLE, 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK, (101141422), (2X) 4-PIN M12 CONNECTORS (A+B CODING), MANUAL RELEASE, NORMALLY CLOSED, 4 AMP, 10 W, IP 67, 24 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK, 24 VDC/AC, (101144261),KEYED,MA NUAL RELEASE,DOUBLE INSULATED,SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID INTERLOCK, 6 CONTACTS, 24 VAC/DC RATED CONTROL VOLTAGE,4 A, CABLE ENTRIES 4M 16 X 1.5, 2000N CLAMP FORCE, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID LATCHING INTERLOCK - POWER-TO-UNLOCK - INDIVIDUALLY KEYED. FREE 2 YEAR RADWELL WARRANTY | |
| SPACE AGE ELECTRONICS Safety Systems ELOCK-FA | |
| SQUARE D Electrical Products EIK031 | |
| SQUARE D Electrical Products EIK1 | |
| SQUARE D Safety Systems EIK40601 | |
| SQUARE D Safety Systems EK10201 | |
| STRAIGHT ACTUATOR, FOR AZM300 SAFETY SWITCH, 3 ACTUATING DIRECTIONS, (101218025). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-3AF, SAFETY INTERLOCK SWITCH, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-3BF, SAFETY INTERLOCK SWITCH, 2NC, 1/2"NPT, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-3CF, SAFETY INTERLOCK SWITCH, 2NC/1NO (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-3DF, SAFETY INTERLOCK SWITCH, 3NC, 1/2"NPT, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-4AF-NPT, INTERLOCK SAFETY SWITCH, FULL PRODUCT REPLACEMENT, 1NO/1NC (BBM), 1/2"NPT, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON D4NS-4CF, SAFETY INTERLOCK SWITCH, 2NC/1NO (BBM), M20, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL AZ 16-12ZVRK-M20, SAFETY INTERLOCK SWITCH, FULL PRODUCT REPLACEMENT, 2NC/1NO (MBB), M20, STANDARD, (RAD-KEY-K4) & FLEX, (RAD-KEY-K3) , KEYS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL AZ16-12ZVRK, SAFETY INTERLOCK SWITCH, 2NC/1NO, BBM, KEY INCLUDED, (BODY PARTS AND KEY NOT INTERCHANGEABLE WITH OEM), FULL PRODUCT REPLACEMENT REQUIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACCESSORY, NEUTRAL KIT / GROUND KIT, SAFETY SWITCHES, 200 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 30 AMP, 240 V, 2 POLE FUSED SAFETY SWITCH NEMA 1, 3 HP AT 240 VAC (SINGLE PHASE), 7.5 HP AT 240 VAC (TRIPLE PHASE), DPST CONTACT FORM. FREE... | |
| SWITCH, 30 AMP, 250 VDC, 480-600 VAC, 3 POLE FUSED SAFETY SWITCH NEMA 1, 1 PHASE, 7-1/2 HP AT 480 VAC, 10 HP AT 600 VAC (SINGLE PHASE), 15 HP... | |
| SWITCH, 30A, 3P, HD, NON-FUSIBLE, DOUBLE THROW SWITCH, 600V, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, D3 SERIES, FUSIBLE, 3-POLE, 240 VAC RATING, 30 AMP, LUG CONNECTION, NEMA1 ENCLOSURE RATING, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE GD, 120/240V, 30A, 2P, NEMA3R. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE GD, 240 VOLT, 30 AMP, 3 POLE, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE GD, 30 AMP, 2 POLE, PLUG ,120/240V. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FUSIBLE, HEAVY DUTY, 600V, 100-AMP, 3-POLE, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NONFUSIBLE, GD, 240V, 100A, 3P, NEMA3R. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE GD, 60 AMP, 3 POLE, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE HD 600V 30A 3P NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE HD 600V 60A 3P NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE HD 60A NEMA12/INTERLOK. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE, GD, 240V, 60A, 3P, NEMA3R. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, NOT FUSIBLE, HD, 600V, 200A, 3P, NEMA12. FREE 2 YEAR RADWELL WARRANTY | |
| TONGUE INTERLOCK SWITCH, SLOW ACTION, STANDARD AND MICRO LOADS, 500 MM/S, M12 CONNECTOR / 1 CONDUIT / 4-PIN, 2 NORMALLY CLOSED CONTACTS, -30 TO +70 CELSIUS W/ NO ICING, 30... | |
| WALL PLATE, FLUSH MOUNT, W/LED NITE LITE. FREE 2 YEAR RADWELL WARRANTY | |
| WESTINGHOUSE Safety Systems B-56B |
| << Prev | Next >> |