SCHURTER Inc Power Entry Modules (PEM) 6600.4125.21

Description
6600-4 CONNECTOR OUTLET 10A F
Request a Quote Datasheet
Description
6600-4 CONNECTOR OUTLET 10A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6600.4125.21-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6600.4125.21-ND
Power Entry Modules (PEM) 486-6600.4125.21-ND
6600-4 CONNECTOR OUTLET 10A F

6600-4 CONNECTOR OUTLET 10A F

Buy Now Datasheet
6600-4 Connector Outlet 10A F Schurter - 75T5644 - Newark, An Avnet Company
Chicago, IL, United States
6600-4 Connector Outlet 10A F Schurter
75T5644
6600-4 Connector Outlet 10A F Schurter 75T5644
6600-4 Connector Outlet 10A F

6600-4 Connector Outlet 10A F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6600.4125.21-ND 75T5644
Product Name Power Entry Modules (PEM) 6600-4 Connector Outlet 10A F Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers