TE Connectivity Contacts 66099-1

Description
III+ PIN,18-16,30AU>10,LP
Request a Quote Datasheet
Description
III+ PIN,18-16,30AU>10,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66099-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66099-1
Contacts 66099-1
III+ PIN,18-16,30AU>10,LP

III+ PIN,18-16,30AU>10,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66099-1
Contacts 66099-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66099-1
Contacts 66099-1
Contacts

Contacts

Buy Now
Multi Purpose - 66099-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66099-1-ND
Multi Purpose 66099-1-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F676 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F676
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F676
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66099-1 66099-1-ND 50F676
Product Name Contacts Multi Purpose Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products