TE Connectivity Contacts - Multi Purpose - 66101-3 66101-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 848685-66101-3 Series: Multimate III+ Features: Contact Package: Bulk Family Name: 66101 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -66101-3-CSI, -C41086-000-CSI-ND, 661013, -C41086-000-CSI, -C41086-000-SI-ND, 66101-3-ND, A25124, -66101-3-SI, -C41086-000-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 848685-66101-3 Series: Multimate III+ Features: Contact Package: Bulk Family Name: 66101 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -66101-3-CSI, -C41086-000-CSI-ND, 661013, -C41086-000-CSI, -C41086-000-SI-ND, 66101-3-ND, A25124, -66101-3-SI, -C41086-000-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 66101-3 - 848685-66101-3 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 66101-3
848685-66101-3
Contacts - Multi Purpose - 66101-3 848685-66101-3
Manufacturer: TE Connectivity Win Source Part Number: 848685-66101-3 Series: Multimate III+ Features: Contact Package: Bulk Family Name: 66101 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -66101-3-CSI, -C41086-000-CSI-ND, 661013, -C41086-000-CSI, -C41086-000-SI-ND, 66101-3-ND, A25124, -66101-3-SI, -C41086-000-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848685-66101-3
Series: Multimate III+
Features: Contact
Package: Bulk
Family Name: 66101
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -66101-3-CSI, -C41086-000-CSI-ND, 661013, -C41086-000-CSI, -C41086-000-SI-ND, 66101-3-ND, A25124, -66101-3-SI, -C41086-000-SI

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-66101-3
13A Electronic Connector 332-66101-3
Female Signal Crimp Terminal, 18-16 AWG, 13A, Gold/Tin Product overview: 66101-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66101-3 can be used for catalog matching and distributor lookup.

Female Signal Crimp Terminal, 18-16 AWG, 13A, Gold/Tin Product overview: 66101-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66101-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Machined - 66101-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
66101-3
Connectors Crimp Contacts, Commercial, Machined 66101-3
III SKT18-1615AU/FLLP

III SKT18-1615AU/FLLP

Buy Now
Multi Purpose - A25124-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25124-ND
Multi Purpose A25124-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66101-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66101-3
Contacts 66101-3
III+ SKT,18-16,15AU/FL,LP

III+ SKT,18-16,15AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66101-3
Contacts 66101-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66101-3
Contacts 66101-3
Contacts

Contacts

Buy Now
Multi Purpose - 66101-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66101-3
Multi Purpose 66101-3
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 42K5438 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
42K5438
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 42K5438
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848685-66101-3 332-66101-3 66101-3 A25124-ND 66101-3 66101-3 42K5438
Product Name Contacts - Multi Purpose - 66101-3 13A Electronic Connector Connectors Crimp Contacts, Commercial, Machined Multi Purpose Contacts Multi Purpose Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details