Manufacturer: TE Connectivity
Win Source Part Number: 848658-66101-4
Series: Multimate III+
Features: Contact
Package: Bulk
Family Name: 66101
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -66101-4-SI, A16080, 661014, -66101-4-CSI, -1167-66101-4
Female Crimp Signal Contact 16-18AWG Gold/Tin Brass Product overview: 66101-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66101-4 can be used for catalog matching and distributor lookup.
III SKT18-1630AU/FLLP
Socket Contact Gold Crimp 16-18 AWG Stamped
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 18 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes
66101-4 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66101-4 | 848658-66101-4 | 332-66101-4 | 66101-4 | A16080-ND | 50B625 | 06WX0473 |
| Product Name | Contacts | Contacts - Multi Purpose - 66101-4 | Electronic Connector | Connectors Crimp Contacts, Commercial, Machined | Multi Purpose | Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |