SCHURTER Inc Power Entry Modules (PEM) 6600.421

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4768-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4768-ND
Power Entry Modules (PEM) 486-4768-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
6600-4, Mounting Schurter - 82AC1864 - Newark, An Avnet Company
Chicago, IL, United States
6600-4, Mounting Schurter
82AC1864
6600-4, Mounting Schurter 82AC1864
6600-4, MOUNTING: SNAP-IN VERSION, 1 MM, APPLIANCE OUTLET: IEC F, QUICK CONNECT TERMINALS 4.8 X 0.8 ROHS COMPLIANT: YES

6600-4, MOUNTING: SNAP-IN VERSION, 1 MM, APPLIANCE OUTLET: IEC F, QUICK CONNECT TERMINALS 4.8 X 0.8 ROHS COMPLIANT: YES

Supplier's Site
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2175 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2175
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2175
IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4768-ND 82AC1864 23M2175
Product Name Power Entry Modules (PEM) 6600-4, Mounting Schurter Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details