TE Connectivity Rectangular Connector Contacts 66010-2

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 66010-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
66010-2-ND
Rectangular Connector Contacts 66010-2-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
429-66010-2
Electronic Connector 429-66010-2
Standard Card Edge Connectors SNAP-IN 24-20 GOLD Product overview: 66010-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-66010-2 can be used for catalog matching and distributor lookup.

Standard Card Edge Connectors SNAP-IN 24-20 GOLD Product overview: 66010-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-66010-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 92F4848 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
92F4848
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 92F4848
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMP-BLADE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-BLADE Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMP-BLADE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-BLADE Connectors RoHS Compliant: Yes

Supplier's Site
CONN CRIMP SNAP-IN 20-24AWG GOLD - 790-66010-2 - Utmel Electronic Limited
Hong Kong, China
CONN CRIMP SNAP-IN 20-24AWG GOLD
790-66010-2
CONN CRIMP SNAP-IN 20-24AWG GOLD 790-66010-2
CONN CRIMP SNAP-IN 20-24AWG GOLD

CONN CRIMP SNAP-IN 20-24AWG GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66010-2-ND 429-66010-2 92F4848 790-66010-2
Product Name Rectangular Connector Contacts Electronic Connector Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity CONN CRIMP SNAP-IN 20-24AWG GOLD
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Termination Crimp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products