SCHURTER Inc IEC Connectors 6600.3300.21

Description
Schurter 6600.3300.21 IEC Connector
Request a Quote Datasheet
Description
Schurter 6600.3300.21 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 577259 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577259
IEC Connectors 577259
Schurter 6600.3300.21 IEC Connector

Schurter 6600.3300.21 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-1644-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1644-ND
Power Entry Modules (PEM) 486-1644-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Inlet / Outlet, 10A; Current Rating Schurter - 72T0851 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 10A; Current Rating Schurter
72T0851
Inlet / Outlet, 10A; Current Rating Schurter 72T0851
INLET / OUTLET, 10A; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:-; Connector Body Material:Thermoplast ic Body; Connector Colour:Black RoHS Compliant: Yes

INLET / OUTLET, 10A; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:-; Connector Body Material:Thermoplastic Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 577259 486-1644-ND 72T0851
Product Name IEC Connectors Power Entry Modules (PEM) Inlet / Outlet, 10A; Current Rating Schurter
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details