SCHURTER Inc Power Entry Modules (PEM) 6600.4315.21

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4894-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4894-ND
Power Entry Modules (PEM) 486-4894-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Iec Appliance Outlet, Panel Mount, 10A; Iec Connector Type Schurter - 47T1800 - Newark, An Avnet Company
Chicago, IL, United States
Iec Appliance Outlet, Panel Mount, 10A; Iec Connector Type Schurter
47T1800
Iec Appliance Outlet, Panel Mount, 10A; Iec Connector Type Schurter 47T1800
IEC APPLIANCE OUTLET, PANEL MOUNT, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

IEC APPLIANCE OUTLET, PANEL MOUNT, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4894-ND 47T1800
Product Name Power Entry Modules (PEM) Iec Appliance Outlet, Panel Mount, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details