TE Connectivity Power Entry Modules (PEM) 6609987-8

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1772-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1772-ND
Power Entry Modules (PEM) CCM1772-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Rfi Power Line Filter, 15A, 420Ua; Connector Type Corcom - Te Connectivity - 88K2419 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 420Ua; Connector Type Corcom - Te Connectivity
88K2419
Rfi Power Line Filter, 15A, 420Ua; Connector Type Corcom - Te Connectivity 88K2419
RFI POWER LINE FILTER, 15A, 420UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 420UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1772-ND 88K2419
Product Name Power Entry Modules (PEM) Rfi Power Line Filter, 15A, 420Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details