TE Connectivity Quick Connects, Quick Disconnect Connectors 66024-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A139237-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A139237-ND
Quick Connects, Quick Disconnect Connectors A139237-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Disconnect Terminal, Tab, Blue; Product Range Amp - Te Connectivity - 99X8511 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Terminal, Tab, Blue; Product Range Amp - Te Connectivity
99X8511
Quick Disconnect Terminal, Tab, Blue; Product Range Amp - Te Connectivity 99X8511
QUICK DISCONNECT TERMINAL, TAB, BLUE; Product Range:PIDG FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

QUICK DISCONNECT TERMINAL, TAB, BLUE; Product Range:PIDG FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A139237-ND 99X8511
Product Name Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Tab, Blue; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products