Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SCHURTER INC
6602.4315 -- POWER ENTRY MODULES (PEM)
SCHURTER Inc
Power Entry Modules (PEM)
6602.4315
Description
6602 CONNECTOR OUTLET 10A H
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
6602 CONNECTOR OUTLET 10A H
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6602.4315-ND
Power Entry Modules (PEM)
486-6602.4315-ND
6602 CONNECTOR OUTLET 10A H
6602 CONNECTOR OUTLET 10A H
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
486-6602.4315-ND
Product Name
Power Entry Modules (PEM)
Mounting
Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBD II connector right angel golden pins
QLC16060
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Contacts
1230g1
View Details
Amphenol Communications Solutions
Chameleon
026-6A03-0K0
Specs
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
SCHURTER Inc
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter
1659
Specs
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details