"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
Wurth Elektronik 66100511722 PCB Header
Wurth Elektronik 66100511722 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-14109-ND | 2113233 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 50 volts |