TE Connectivity Multi Purpose 66101-1

Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66101-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66101-1-ND
Multi Purpose 66101-1-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 66101-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
66101-1
Connectors Crimp Contacts, Commercial, Machined 66101-1
III SKT18-1630AU10LP

III SKT18-1630AU10LP

Buy Now
Contacts - 66101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66101-1
Contacts 66101-1
III+ SKT,18-16,30AU>10,LP

III+ SKT,18-16,30AU>10,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66101-1
Contacts 66101-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66101-1
Contacts 66101-1
Contacts

Contacts

Buy Now
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F573 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F573
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F573
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In - 70082827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In
70082827
Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In 70082827
Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In

Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66101-1-ND 66101-1 66101-1 50F573 70082827
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Machined Contacts Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity Connector Socket, Gold over Nickel, 18-16 AWG, Type III+, Crimp, Snap-In
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers