SCHURTER Inc Power Entry Modules (PEM) 6600.432

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2220-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2220-ND
Power Entry Modules (PEM) 486-2220-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 92B7186 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
92B7186
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 92B7186
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6600.3 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6600.3 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2220-ND 92B7186
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers