SCHURTER Inc Power Entry Modules (PEM) 6610.1014

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6013-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6013-ND
Power Entry Modules (PEM) 486-6013-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter - 10R2127 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
10R2127
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter 10R2127
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6013-ND 10R2127
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data