SCHURTER Inc Power Entry Modules (PEM) 6600.32

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2217-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2217-ND
Power Entry Modules (PEM) 486-2217-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0329 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0329
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0329
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
6600-3, Mounting Schurter - 29AC0798 - Newark, An Avnet Company
Chicago, IL, United States
6600-3, Mounting Schurter
29AC0798
6600-3, Mounting Schurter 29AC0798
6600-3, MOUNTING: SCREW-ON MOUNTING, APPLIANCE OUTLET: IEC F, QUICK CONNECT TERMINALS 4.8 X 0.8 MM, 10 A, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

6600-3, MOUNTING: SCREW-ON MOUNTING, APPLIANCE OUTLET: IEC F, QUICK CONNECT TERMINALS 4.8 X 0.8 MM, 10 A, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2217-ND 84K0329 29AC0798
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 6600-3, Mounting Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details