SCHURTER Inc Power Entry Modules (PEM) 6600.433

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2222-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2222-ND
Power Entry Modules (PEM) 486-2222-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 10A, 250V; Iec Connector Type Schurter - 99F4308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 10A, 250V; Iec Connector Type Schurter
99F4308
Connector, Power Entry, Receptacle, 10A, 250V; Iec Connector Type Schurter 99F4308
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 10A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2222-ND 99F4308
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 10A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details