TE Connectivity Multi Purpose 66100-8

Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25124CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25124CT-ND
Multi Purpose A25124CT-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25124TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25124TR-ND
Multi Purpose A25124TR-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66100-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66100-8
Contacts 66100-8
III+ SKT,18-16,15AU/FL,ST RIP

III+ SKT,18-16,15AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66100-8
Contacts 66100-8
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Swedesboro, NJ, United States
Contacts
66100-8
Contacts 66100-8
Contacts

Contacts

Buy Now
Connectors - 66100-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66100-8
Connectors 66100-8
III SKT18-1615AU/FLSTRIP

III SKT18-1615AU/FLSTRIP

Buy Now
Singapore, Singapore
Electronic Connector
332-66100-8
Electronic Connector 332-66100-8
Female Crimp Connector Tool, 18-16 AWG, Signal/Power Product overview: 66100-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66100-8 can be used for catalog matching and distributor lookup.

Female Crimp Connector Tool, 18-16 AWG, Signal/Power Product overview: 66100-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66100-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1179734-66100-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1179734-66100-8
Connectors, Interconnects - Contacts - Multi Purpose 1179734-66100-8
Win Source Part Number: 1179734-66100-8 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: Multimate III+ Type: Stamped Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 4,000 Alternative Parts (Cross-Reference): 66100-8.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 661008,A25124TR,A254 95,66100-8-ND,A25495 -ND,A25124CT Base Product Number: 66100

Win Source Part Number: 1179734-66100-8
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: Multimate III+
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 4,000
Alternative Parts (Cross-Reference): 66100-8.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 661008,A25124TR,A25495,66100-8-ND,A25495-ND,A25124CT
Base Product Number: 66100

Buy Now Datasheet
Multi Purpose - 66100-8 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66100-8
Multi Purpose 66100-8
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
CONN SOCKET 16-18AWG GOLD CRIMP - 792-66100-8 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 16-18AWG GOLD CRIMP
792-66100-8
CONN SOCKET 16-18AWG GOLD CRIMP 792-66100-8
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Supplier's Site
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 37AC0231 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
37AC0231
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 37AC0231
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

Supplier's Site
66100-8 Rohs Compliant Amp - Te Connectivity - 82AC1866 - Newark, An Avnet Company
Chicago, IL, United States
66100-8 Rohs Compliant Amp - Te Connectivity
82AC1866
66100-8 Rohs Compliant Amp - Te Connectivity 82AC1866
66100-8 ROHS COMPLIANT: YES

66100-8 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 37AC0232 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
37AC0232
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 37AC0232
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25124CT-ND 66100-8 66100-8 332-66100-8 1179734-66100-8 66100-8 792-66100-8 37AC0231 82AC1866
Product Name Multi Purpose Contacts Connectors Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose CONN SOCKET 16-18AWG GOLD CRIMP Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 66100-8 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG ? to 16 AWG
Gender Female / Jack
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details