TE Connectivity Power Entry Modules (PEM) 6609006-5

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1221-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1221-ND
Power Entry Modules (PEM) CCM1221-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Power Line Filter, 3A, 250V, Qc; Connector Type Corcom - Te Connectivity - 82H5944 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Line Filter, 3A, 250V, Qc; Connector Type Corcom - Te Connectivity
82H5944
Iec Power Line Filter, 3A, 250V, Qc; Connector Type Corcom - Te Connectivity 82H5944
IEC POWER LINE FILTER, 3A, 250V, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC POWER LINE FILTER, 3A, 250V, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1221-ND 82H5944
Product Name Power Entry Modules (PEM) Iec Power Line Filter, 3A, 250V, Qc; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products