TE Connectivity Multi Purpose 66101-2

Description
Socket Contact Tin-Lead Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin-Lead Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1665-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1665-ND
Multi Purpose A1665-ND
Socket Contact Tin-Lead Crimp 16-18 AWG Stamped

Socket Contact Tin-Lead Crimp 16-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-66101-2
Electronic Connector 332-66101-2
Signal Terminal, Female, Crimp, 16-18AWG, Tin-Lead Product overview: 66101-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66101-2 can be used for catalog matching and distributor lookup.

Signal Terminal, Female, Crimp, 16-18AWG, Tin-Lead Product overview: 66101-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66101-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Machined - 66101-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
66101-2
Connectors Crimp Contacts, Commercial, Machined 66101-2
III SKT18-16TIN-LEADLP

III SKT18-16TIN-LEADLP

Buy Now
Contacts - 66101-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66101-2
Contacts 66101-2
III+ SKT,18-16,TIN-LEAD,L P

III+ SKT,18-16,TIN-LEAD,LP

Buy Now
Contacts - 66101-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66101-2
Contacts 66101-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66101-2
Contacts 66101-2
Contacts

Contacts

Buy Now
Contact; Product Range Amp - Te Connectivity - 50F574 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Product Range Amp - Te Connectivity
50F574
Contact; Product Range Amp - Te Connectivity 50F574
CONTACT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series and CPC Connectors; Wire Size AWG Min:16AWG RoHS Compliant: No

CONTACT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series and CPC Connectors; Wire Size AWG Min:16AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1665-ND 332-66101-2 66101-2 66101-2 50F574
Product Name Multi Purpose Electronic Connector Connectors Crimp Contacts, Commercial, Machined Contacts Contact; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details