TE Connectivity Contacts 66099-2

Description
III+ PIN,18-16,TIN-LEAD,L P
Request a Quote Datasheet
Description
III+ PIN,18-16,TIN-LEAD,L P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66099-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66099-2
Contacts 66099-2
III+ PIN,18-16,TIN-LEAD,L P

III+ PIN,18-16,TIN-LEAD,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66099-2
Contacts 66099-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Multi Purpose - A1649-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1649-ND
Multi Purpose A1649-ND
Pin Contact Tin-Lead Crimp 16-18 AWG Stamped

Pin Contact Tin-Lead Crimp 16-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-66099-2
13A Electronic Connector 332-66099-2
Power Contact Pin, Male, Crimp, 16-18AWG, 13A, Brass Product overview: 66099-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66099-2 can be used for catalog matching and distributor lookup.

Power Contact Pin, Male, Crimp, 16-18AWG, 13A, Brass Product overview: 66099-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66099-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F571
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F571
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66099-2 A1649-ND 332-66099-2 50F571
Product Name Contacts Multi Purpose 13A Electronic Connector Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products