TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66100-9

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334237-66100-9 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A16080CT,-66100-9-SI ,A16080TR,-AMPS-0-00 66100-9-SI,-AMPS-0-0 066100-9-SI-ND,-D842 65-000-CSI-ND,66100- 9-ND,-66100-9-CSI,A2 5497,A25497-ND,66100 9,-D84265-000-CSI Base Product Number: 66100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334237-66100-9 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A16080CT,-66100-9-SI ,A16080TR,-AMPS-0-00 66100-9-SI,-AMPS-0-0 066100-9-SI-ND,-D842 65-000-CSI-ND,66100- 9-ND,-66100-9-CSI,A2 5497,A25497-ND,66100 9,-D84265-000-CSI Base Product Number: 66100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1334237-66100-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334237-66100-9
Connectors, Interconnects - Contacts - Multi Purpose 1334237-66100-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334237-66100-9 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A16080CT,-66100-9-SI ,A16080TR,-AMPS-0-00 66100-9-SI,-AMPS-0-0 066100-9-SI-ND,-D842 65-000-CSI-ND,66100- 9-ND,-66100-9-CSI,A2 5497,A25497-ND,66100 9,-D84265-000-CSI Base Product Number: 66100 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334237-66100-9
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A16080CT,-66100-9-SI,A16080TR,-AMPS-0-0066100-9-SI,-AMPS-0-0066100-9-SI-ND,-D84265-000-CSI-ND,66100-9-ND,-66100-9-CSI,A25497,A25497-ND,661009,-D84265-000-CSI
Base Product Number: 66100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Multi Purpose - A16080CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A16080CT-ND
Multi Purpose A16080CT-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A16080TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A16080TR-ND
Multi Purpose A16080TR-ND
Socket Contact Gold Crimp 16-18 AWG Stamped

Socket Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66100-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66100-9
Contacts 66100-9
III+ SKT,18-16,30AU/FL,ST RIP

III+ SKT,18-16,30AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66100-9
Contacts 66100-9
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Swedesboro, NJ, United States
Contacts
66100-9
Contacts 66100-9
Contacts

Contacts

Buy Now
Singapore, Singapore
13A Electronic Connector
332-66100-9
13A Electronic Connector 332-66100-9
Female Crimp Connector Tool, 16-18AWG, Signal, 13A Product overview: 66100-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66100-9 can be used for catalog matching and distributor lookup.

Female Crimp Connector Tool, 16-18AWG, Signal, 13A Product overview: 66100-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66100-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Machined - 66100-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
66100-9
Connectors Crimp Contacts, Commercial, Machined 66100-9
III SKT18-1630AU/FLSTRIP

III SKT18-1630AU/FLSTRIP

Buy Now
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity - 84R1302 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity
84R1302
Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity 84R1302
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Te Connectivity - 35X2843 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Te Connectivity
35X2843
Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Te Connectivity 35X2843
Contact, Multimate, Type III+ Series, Socket, 18 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Socket, 18 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Iii+ Skt,18-16,30Au/fl,strip Rohs Compliant Amp - Te Connectivity - 72W4049 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Skt,18-16,30Au/fl,strip Rohs Compliant Amp - Te Connectivity
72W4049
Iii+ Skt,18-16,30Au/fl,strip Rohs Compliant Amp - Te Connectivity 72W4049
III+ SKT,18-16,30AU/FL,ST RIP ROHS COMPLIANT: YES

III+ SKT,18-16,30AU/FL,STRIP ROHS COMPLIANT: YES

Supplier's Site
Multi Purpose - 66100-9 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66100-9
Multi Purpose 66100-9
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334237-66100-9 A16080CT-ND 66100-9 332-66100-9 66100-9 84R1302 35X2843 66100-9
Product Name Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Contacts 13A Electronic Connector Connectors Crimp Contacts, Commercial, Machined Contact, Socket, 18-16Awg, Crimp; Product Range Te Connectivity Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Te Connectivity Multi Purpose
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details