SCHURTER Inc Power Entry Modules (PEM) 6600.4315

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1023-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1023-ND
Power Entry Modules (PEM) 486-1023-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Modules (PEM) - 6600.4315 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
6600.4315
Power Entry Modules (PEM) 6600.4315
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Supplier's Site Datasheet
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080818
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080818
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic UL 94 V-0 black Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.

Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color

  • Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces
  • Material socket is thermoplastic UL 94 V-0 black
    Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.
Supplier's Site
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0331 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0331
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0331
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermosplas tic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermosplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1023-ND 6600.4315 70080818 84K0331
Product Name Power Entry Modules (PEM) Power Entry Modules (PEM) Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Panel Mount, Snap-In Snap-In Mount Snap-In
Unlock Full Specs
to access all available technical data

Similar Products