SCHURTER Inc Power Entry Modules (PEM) 6600.31

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1020-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1020-ND
Power Entry Modules (PEM) 486-1020-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080815
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080815
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic UL 94 V-0 black Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.

Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color

  • Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces
  • Material socket is thermoplastic UL 94 V-0 black
    Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.
Supplier's Site
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 90F2632 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
90F2632
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 90F2632
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6600.3 Series RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6600.3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
6600.31 Schurter - 10AK2856 - Newark, An Avnet Company
Chicago, IL, United States
6600.31 Schurter
10AK2856
6600.31 Schurter 10AK2856
6600.31

6600.31

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1020-ND 70080815 90F2632 10AK2856
Product Name Power Entry Modules (PEM) Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 6600.31 Schurter
Mounting Panel Mount, Flange Screw-On Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products