SCHURTER Inc IEC Connectors 6600.4320.21

Description
Schurter 6600.4320.21 IEC Connector
Request a Quote Datasheet
Description
Schurter 6600.4320.21 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 577261 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577261
IEC Connectors 577261
Schurter 6600.4320.21 IEC Connector

Schurter 6600.4320.21 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4954-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4954-ND
Power Entry Modules (PEM) 486-4954-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Inlet / Outlet, 10A; Iec Connector Type Schurter - 72T0853 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 10A; Iec Connector Type Schurter
72T0853
Inlet / Outlet, 10A; Iec Connector Type Schurter 72T0853
INLET / OUTLET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

INLET / OUTLET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 577261 486-4954-ND 72T0853
Product Name IEC Connectors Power Entry Modules (PEM) Inlet / Outlet, 10A; Iec Connector Type Schurter
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details