SCHURTER Inc Power Entry Modules (PEM) 6600.4215

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2218-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2218-ND
Power Entry Modules (PEM) 486-2218-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter - 92B0864 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter
92B0864
Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter 92B0864
CONN, IEC APPLIANCE OUTLET C13, 10A/250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE OUTLET C13, 10A/250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2218-ND 92B0864
Product Name Power Entry Modules (PEM) Conn, Iec Appliance Outlet C13, 10A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products