SCHURTER Inc Power Entry Modules (PEM) 6600.4115

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1022-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1022-ND
Power Entry Modules (PEM) 486-1022-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 90F2634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
90F2634
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 90F2634
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080817
Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080817
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic UL 94 V-0 black Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.

Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color

  • Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces
  • Material socket is thermoplastic UL 94 V-0 black
    Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1022-ND 90F2634 70080817
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter Outlet; Snap-In Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
Mounting Panel Mount, Snap-In Snap-In Snap-In Mount
Unlock Full Specs
to access all available technical data

Similar Products