TE Connectivity Multi Purpose 66098-1

Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A116311CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A116311CT-ND
Multi Purpose A116311CT-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A116311TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A116311TR-ND
Multi Purpose A116311TR-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66098-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66098-1
Contacts 66098-1
III+ PIN,18-16,30AU>10,ST RIP

III+ PIN,18-16,30AU>10,STRIP

Buy Now
Multi Purpose - 66098-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66098-1
Multi Purpose 66098-1
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
Iii+ Pin,18-16,30Au<10,strip Rohs Compliant Amp - Te Connectivity - 20C4133 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,18-16,30Au<10,strip Rohs Compliant Amp - Te Connectivity
20C4133
Iii+ Pin,18-16,30Au<10,strip Rohs Compliant Amp - Te Connectivity 20C4133
III+ PIN,18-16,30AU<10,ST RIP ROHS COMPLIANT: YES

III+ PIN,18-16,30AU<10,STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116311CT-ND 66098-1 66098-1 20C4133
Product Name Multi Purpose Contacts Multi Purpose Iii+ Pin,18-16,30Au<10,strip Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details