SCHURTER Inc Power Entry Modules (PEM) 6610.1254.03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Appliance Outlet, Socket, 10A, 250V; IEC Connector Type Schurter (part number 72T0855) features a snap-in mounting design suitable for panel applications. It is rated for 10A at 250VAC and complies with IEC 60998-2-3 standards for IDC terminals, allowing for efficient wiring with solid wires ranging from 1 to 2.5 mm² (14 to 12 AWG). The product operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating from the front side, making it suitable for various environments. This outlet is designed for use in equipment requiring protection class I and is compatible with a V-Lock mating cordset, which includes a latching mechanism to prevent accidental disconnection. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. The integration of light pipes allows for status indication in smart power distribution units (PDUs). The product is RoHS compliant and has multiple terminal options, including IDC, quick connect, and solder terminals, catering to different installation needs.

Datasheet Summary
Powered by GS/AI

The Appliance Outlet, Socket, 10A, 250V; IEC Connector Type Schurter (part number 72T0855) features a snap-in mounting design suitable for panel applications. It is rated for 10A at 250VAC and complies with IEC 60998-2-3 standards for IDC terminals, allowing for efficient wiring with solid wires ranging from 1 to 2.5 mm² (14 to 12 AWG). The product operates within a temperature range of -25 °C to 70 °C and has an IP40 protection rating from the front side, making it suitable for various environments. This outlet is designed for use in equipment requiring protection class I and is compatible with a V-Lock mating cordset, which includes a latching mechanism to prevent accidental disconnection. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. The integration of light pipes allows for status indication in smart power distribution units (PDUs). The product is RoHS compliant and has multiple terminal options, including IDC, quick connect, and solder terminals, catering to different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2898-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2898-ND
Power Entry Modules (PEM) 486-2898-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Appliance Outlet, Socket, 10A, 250V; Iec Connector Type Schurter - 72T0855 - Newark, An Avnet Company
Chicago, IL, United States
Appliance Outlet, Socket, 10A, 250V; Iec Connector Type Schurter
72T0855
Appliance Outlet, Socket, 10A, 250V; Iec Connector Type Schurter 72T0855
APPLIANCE OUTLET, SOCKET, 10A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

APPLIANCE OUTLET, SOCKET, 10A, 250V; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2898-ND 72T0855
Product Name Power Entry Modules (PEM) Appliance Outlet, Socket, 10A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details