TE Connectivity Connectors, Interconnects - Power Entry Connectors - Accessories 6609145-6

Description
Win Source Part Number: 961604-6609145-6 Category: Connectors, Interconnects>Power Entry Connectors - Accessories Series: M Package: Bulk Accessory Type: Boot, Insulating For Use With/Related Products: Power Entry Modules VM and EFM, M4S Version Standard Package: 1 Alternative Parts (Cross-Reference): 6609145-6MA601; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Corcom Filters Other Names: CCM1663,MA601,4-1609 219-1,1609145-6 Base Product Number: 6609145 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961604-6609145-6 Category: Connectors, Interconnects>Power Entry Connectors - Accessories Series: M Package: Bulk Accessory Type: Boot, Insulating For Use With/Related Products: Power Entry Modules VM and EFM, M4S Version Standard Package: 1 Alternative Parts (Cross-Reference): 6609145-6MA601; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Corcom Filters Other Names: CCM1663,MA601,4-1609 219-1,1609145-6 Base Product Number: 6609145 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Accessories - 961604-6609145-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Accessories
961604-6609145-6
Connectors, Interconnects - Power Entry Connectors - Accessories 961604-6609145-6
Win Source Part Number: 961604-6609145-6 Category: Connectors, Interconnects>Power Entry Connectors - Accessories Series: M Package: Bulk Accessory Type: Boot, Insulating For Use With/Related Products: Power Entry Modules VM and EFM, M4S Version Standard Package: 1 Alternative Parts (Cross-Reference): 6609145-6MA601; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Corcom Filters Other Names: CCM1663,MA601,4-1609 219-1,1609145-6 Base Product Number: 6609145 Product Status: Obsolete

Win Source Part Number: 961604-6609145-6
Category: Connectors, Interconnects>Power Entry Connectors - Accessories
Series: M
Package: Bulk
Accessory Type: Boot, Insulating
For Use With/Related Products: Power Entry Modules VM and EFM, M4S Version
Standard Package: 1
Alternative Parts (Cross-Reference): 6609145-6MA601;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Corcom Filters
Other Names: CCM1663,MA601,4-1609219-1,1609145-6
Base Product Number: 6609145
Product Status: Obsolete

Buy Now Datasheet
Power Entry Connector Accessories - CCM1663-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
CCM1663-ND
Power Entry Connector Accessories CCM1663-ND
Connector Boot, Insulating For Power Entry Modules VM and EFM, M4S Version

Connector Boot, Insulating For Power Entry Modules VM and EFM, M4S Version

Buy Now Datasheet
Ma601=F6828 Amp - Te Connectivity - 42AJ5784 - Newark, An Avnet Company
Chicago, IL, United States
Ma601=F6828 Amp - Te Connectivity
42AJ5784
Ma601=F6828 Amp - Te Connectivity 42AJ5784
MA601=F6828

MA601=F6828

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 961604-6609145-6 CCM1663-ND 42AJ5784
Product Name Connectors, Interconnects - Power Entry Connectors - Accessories Power Entry Connector Accessories Ma601=F6828 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details