Pin Contact Gold Crimp 16-18 AWG Stamped
III PIN1-1630AU/FLLP
Signal/Power Crimp Contact Pin, 16-18AWG, Gold/Tin Plated Product overview: 66099-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66099-4 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
66099-4 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66099-4 | A1340-ND | 66099-4 | 332-66099-4 | 54H3458 | 82AC1865 |
| Product Name | Contacts | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | 66099-4 Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 16 to 18 AWG | ? to 16 AWG |