SCHURTER Inc IEC Connectors 6600.3200.21

Description
Schurter 6600.3200.21 IEC Connector
Request a Quote Datasheet
Description
Schurter 6600.3200.21 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 577258 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577258
IEC Connectors 577258
Schurter 6600.3200.21 IEC Connector

Schurter 6600.3200.21 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4870-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4870-ND
Power Entry Modules (PEM) 486-4870-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Inlet / Outlet, 10A; Iec Connector Type Schurter - 72T0850 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 10A; Iec Connector Type Schurter
72T0850
Inlet / Outlet, 10A; Iec Connector Type Schurter 72T0850
INLET / OUTLET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

INLET / OUTLET, 10A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 577258 486-4870-ND 72T0850
Product Name IEC Connectors Power Entry Modules (PEM) Inlet / Outlet, 10A; Iec Connector Type Schurter
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers