SCHURTER Inc Power Entry Modules (PEM) 6610.1112

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6009-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6009-ND
Power Entry Modules (PEM) 486-6009-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Connector Type Schurter - 85W2702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Schurter
85W2702
Connector, Power Entry, Receptacle, 15A; Connector Type Schurter 85W2702
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:IEC; Series:6610; Current Rating:15A; Connector Color:Black; Connector Body Material:Thermoplast ic; Connector Mounting:Panel; Connector Type:Power Entry; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:IEC; Series:6610; Current Rating:15A; Connector Color:Black; Connector Body Material:Thermoplastic; Connector Mounting:Panel; Connector Type:Power Entry; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6009-ND 85W2702
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 15A; Connector Type Schurter
Mounting Panel Mount, Snap-In Panel
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details