SCHURTER Inc Power Entry Modules (PEM) 6600.412

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4765-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4765-ND
Power Entry Modules (PEM) 486-4765-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320 - 685-6600.4120 - Utmel Electronic Limited
Hong Kong, China
Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320
685-6600.4120
Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320 685-6600.4120
Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320

Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320

Supplier's Site
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter - 07C9304 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter
07C9304
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter 07C9304
IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4765-ND 685-6600.4120 07C9304
Product Name Power Entry Modules (PEM) Connector: AC supply; socket; female; 10A; 250VAC; IEC 60320 Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data