TE Connectivity Quick Connects, Quick Disconnect Connectors 66023-2

Description
"0.250"" (6.35mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A114313-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114313-ND
Quick Connects, Quick Disconnect Connectors A114313-ND
"0.250"" (6.35mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 16-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 50F707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
50F707
Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 50F707
TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:PIDG Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, RED; Product Range:PIDG Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Male Quick Disconnect, 22-16Awg Rohs Compliant Amp - Te Connectivity - 70AH0662 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 22-16Awg Rohs Compliant Amp - Te Connectivity
70AH0662
Male Quick Disconnect, 22-16Awg Rohs Compliant Amp - Te Connectivity 70AH0662
MALE QUICK DISCONNECT, 22-16AWG ROHS COMPLIANT: YES

MALE QUICK DISCONNECT, 22-16AWG ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
66023-2
Terminals 66023-2
Terminals TAB PIDG TERMI-BK 22

Terminals TAB PIDG TERMI-BK 22

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114313-ND 50F707 70AH0662 66023-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity Male Quick Disconnect, 22-16Awg Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details