Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 4-VFDFN Exposed Pad, 4-TMLF
Terminal Type: Gull Wing
Product Status: Last Time Buy
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder
Mounting Type: Requires Holder
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
TAB,PIDG TERMI-BK 12-10
TAB,PIDG TERMI-BK 12-10 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139238-ND | 66025-2 | 77AC0447 | |
| Product Name | Connectors,Interconnects | Quick Connects, Quick Disconnect Connectors | Terminals | Tab,pidg Termi-Bk 12-10 Amp - Te Connectivity |
| Termination | Solder | Crimp |