TE Connectivity Multi Purpose 66098-3

Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A136393CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A136393CT-ND
Multi Purpose A136393CT-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A136393TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A136393TR-ND
Multi Purpose A136393TR-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 66098-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66098-3
Contacts 66098-3
III+ PIN,18-16,15AU/FL,ST RIP

III+ PIN,18-16,15AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66098-3
Contacts 66098-3
Contacts

Contacts

Buy Now
Multi Purpose - 66098-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66098-3
Multi Purpose 66098-3
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
Iii+ Pin,18-16,15Au/fl,strip Amp - Te Connectivity - 19H0747 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,18-16,15Au/fl,strip Amp - Te Connectivity
19H0747
Iii+ Pin,18-16,15Au/fl,strip Amp - Te Connectivity 19H0747
III+ PIN,18-16,15AU/FL,ST RIP

III+ PIN,18-16,15AU/FL,STRIP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136393CT-ND 66098-3 66098-3 19H0747
Product Name Multi Purpose Contacts Multi Purpose Iii+ Pin,18-16,15Au/fl,strip Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details