TE Connectivity Contacts 66099-3

Description
III+ PIN,18-16,15AU/FL,LP
Request a Quote Datasheet
Description
III+ PIN,18-16,15AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66099-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66099-3
Contacts 66099-3
III+ PIN,18-16,15AU/FL,LP

III+ PIN,18-16,15AU/FL,LP

Buy Now
Contacts - 66099-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66099-3
Contacts 66099-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66099-3
Contacts 66099-3
Contacts

Contacts

Buy Now
Multi Purpose - A25123-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25123-ND
Multi Purpose A25123-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - 66099-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66099-3
Multi Purpose 66099-3
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F572
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F572
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66099-3 A25123-ND 66099-3 50F572
Product Name Contacts Multi Purpose Multi Purpose Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details