EDAC, Inc. D-Sub Connector Assemblies 661-015-264-00A

Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-661-015-264-00A-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-661-015-264-00A-ND
D-Sub Connector Assemblies 151-661-015-264-00A-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-661-015-264-00A-ND
Product Name D-Sub Connector Assemblies
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details